- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N750F250CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | SIZE(GENERAL) | - | - | e3 | -/+30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 75pF | TR, Paper, 7 Inch | CERAMIC CAPACITOR | - | NP0 | Yes | 0603 | - | - | - | 0.8 | - | 1.6 | 0.8 | - | ||
![]() YU0AH332 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N331G500CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 330pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 2 | 2 | 0.95 | - | 3.2 | 2.5 | - | ||
![]() 0805N390F501CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | 805 | - | 125 | -55 | - | - | SMT | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 39pF | TR, Paper, 7 Inch | CERAMIC CAPACITOR | - | NP0 | Yes | 0805 | - | - | - | 0.6 | - | 2 | 1.25 | - | ||
![]() WLCM0603HQH4N3TB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH21N100J101CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N330F631CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | TIN OVER NICKEL | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N682K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0068uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 10 | 10 | 0.95 | - | 3.2 | 2.5 | - | ||
![]() SH21N390J501CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220B183K631CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N400F160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 40pF | TR, 7 INCH | CERAMIC CAPACITOR | - | C0G | Yes | 0603 | - | 1 | 1 | - | - | - | - | - | ||
![]() 2220B122K251CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F683Z6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343N820J302CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N102J631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | Kingfisher Controls | RP74-T061MD-CY9C4U2 | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 630V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | General Purpose | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B102J501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLPM706630M2R2LB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225B335K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402N111J100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 402 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 110pF | TR, 7 INCH | CERAMIC CAPACITOR | - | C0G | Yes | 0402 | - | 5 | 5 | - | - | - | - | - | ||
![]() 0805N151K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 805 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 10 | 10 | 0.6 | - | 2 | 1.25 | - |