- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | MSL | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402N241G500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0.24 nF | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | 2 % | Standard | High Capacitance MLCC | 240 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0201N2R4D500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | 0.5 pF | Standard | High Capacitance MLCC | 2.4 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0402N431G500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0.43 nF | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | 2 % | Standard | High Capacitance MLCC | 430 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0201N200K500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | 10 % | Standard | High Capacitance MLCC | 20 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0805B501K500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | 0.5 nF | - | - | - | 0805 | 2012 | Class 2 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000218 oz | - | 50 VDC | MouseReel | 10 % | Standard | High Capacitance MLCC | 500 pF | SMD/SMT | X7R | General Type MLCCs | - | - | 0.8 mm | 3.2 mm | 1.25 mm | ||
![]() 0402X474M250CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 470 nF | 470000 pF | - | ± 20% | 0402 | 1005 | Class 2 | 10000 | + 85 C | - 55 C | - | - | Details | 0.000053 oz | - | 25 VDC | MouseReel | 20 % | Standard | High Capacitance MLCC | 0.47 uF | SMD/SMT | X5R | General Type MLCCs | 1.02mm | 0.5mm | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0201N1R1B500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | 0.1 pF | Standard | - | 1.1 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0805NR82B500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000218 oz | - | 50 VDC | MouseReel | 0.1 pF | Standard | High Capacitance MLCC | 0.82 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 0603N132G500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 1.3 nF | - | 0.0013 uF | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | 2 % | Standard | High Capacitance MLCC | 1300 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0201N200G500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | 2 % | Standard | High Capacitance MLCC | 20 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0201N7R5D500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | 0.5 pF | Standard | High Capacitance MLCC | 7.5 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0603N132J500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 1.3 nF | - | 0.0013 uF | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | 5 % | Standard | High Capacitance MLCC | 1300 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0603N130G101CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000222 oz | - | 100 VDC | MouseReel | 2 % | Standard | High Capacitance MLCC | 13 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0402NR47B500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | 0.1 pF | Standard | - | 0.47 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N170J500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | 5 % | Standard | - | 17 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0805N752J500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | 7.5 nF | - | 0.0075 uF | - | 0805 | 2012 | Class 1 | 3000 | + 125 C | - 55 C | - | - | Details | 0.000218 oz | - | 50 VDC | MouseReel | 5 % | Standard | High Capacitance MLCC | 7500 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 1206N250K500CT Walsin Technology | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000952 oz | - | 50 VDC | MouseReel | 10 % | Standard | High Capacitance MLCC | 25 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 0805NR65A500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000218 oz | - | 50 VDC | MouseReel | 0.05 pF | Standard | High Capacitance MLCC | 0.65 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 0805N140J500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000218 oz | - | 50 VDC | MouseReel | 5 % | Standard | High Capacitance MLCC | 14 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 3.2 mm | 1.25 mm | ||
![]() 0805N140G500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | - | - | Details | 0.000218 oz | - | 50 VDC | MouseReel | 2 % | Standard | High Capacitance MLCC | 14 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | - | 0.5 mm | 3.2 mm | 1.25 mm |