- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Terminal Finish | Capacitance | Packing Method | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Filter Type | Frequency Range | Insertion Loss | Product | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805NR47C500CT Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000218 oz | 50 VDC | MouseReel | - | - | 0.25 pF | - | Standard | - | High Capacitance MLCC | - | 0.47 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() RFLPF3225200Q5T Walsin Technology | 39 |
| - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | + 85 C | Walsin Technology Corporation | - 40 C | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | Reel | RFLPF | - | - | - | - | - | Low Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | 5 MHz to 1002 MHz | 1.8 dB, 2.05 dB | Low Pass Filters | - | - | - | - | ||
![]() RFBLN2520090YC3T10 Walsin Technology | 30000 | - | - | - | - | - | - | - | - | RFBLN2520 | - | - | - | - | - | - | - | 2000 | - | + 85 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | Active | Details | 0.001649 oz | - | MouseReel | RFBLN | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 430 MHz to 510 MHz | 1.5 dB | Baluns | - | - | - | - | ||
![]() HH21N5R1C101CT Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000218 oz | 100 VDC | MouseReel | HH | - | 0.25 pF | - | Standard | - | High Q and Low ESR MLCC | - | 5.1 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 2 mm | 1.25 mm | - | ||
![]() HH21N750G101CT Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000218 oz | 100 VDC | MouseReel | HH | - | 2 % | - | Standard | - | High Q and Low ESR MLCC | - | 75 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 2 mm | 1.25 mm | - | ||
![]() RD21B103K101A5HAND Walsin Technology | 35 |
| - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | Dipped | Class 2 | - | 10000 | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Box (TB) | - | Active | Details | - | 100 VDC | Ammo Pack | RD | - | 10 % | - | - | - | CERAMIC DISC CAPACITOR | - | 0.01 uF | - | Radial | - | X7R | 5 mm | - | - | 0.5 mm | - | - | Inside Kink | - | - | - | - | - | General Type MLCCs | 6.5 mm | 5 mm | 3.5 mm | - | ||
![]() RD21B103K101A5CAND Walsin Technology | 43 |
| - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | Dipped | Class 2 | - | 10000 | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Box (TB) | - | Active | Details | - | 100 VDC | Ammo Pack | RD | - | 10 % | - | - | - | CERAMIC DISC CAPACITOR | - | 0.01 uF | - | Radial | - | X7R | 5 mm | - | - | 0.5 mm | - | - | Inside Kink | - | - | - | - | - | General Type MLCCs | 6.5 mm | 5 mm | 3.5 mm | - | ||
![]() RD21B105K500A6CAND Walsin Technology | 43 |
| - | - | - | - | - | - | - | - | 1000 nF | - | - | - | Dipped | Class 2 | 3 % | 9000 | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Box (TB) | - | Active | Details | - | 50 VDC | Ammo Pack | RD | - | 10 % | - | - | - | CERAMIC DISC CAPACITOR | - | 1 uF | - | Radial | - | X7R | 6 mm | - | - | 0.5 mm | - | - | Inside Kink | - | - | - | - | - | General Type MLCCs | 7 mm | 6.5 mm | 4 mm | - | ||
![]() RD20N150J101A5LAND Walsin Technology | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | Dipped | Class 2 | - | 10000 | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Box (TB) | - | Active | Details | - | 100 VDC | Ammo Pack | RD | - | 5 % | - | - | - | CERAMIC DISC CAPACITOR | - | 15 pF | - | Radial | - | C0G (NP0) | - | - | - | 0.5 mm | - | - | Straight | - | - | - | - | - | General Type MLCCs | 6 mm | 5 mm | 3.5 mm | - | ||
![]() RF03N8R2A250CT Walsin Technology | In Stock | - | - | - | 0201 (0603 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0201 | 0603 | - | Class 1 | - | 15000 | - | + 125 C | - | - 55 C | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | Details | 0.000013 oz | 25 VDC | MouseReel | RF | - | 0.05 pF | e3 | Standard | 30ppm/Cel | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8.2 pF | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | - | 0201 | - | - | 0.61 | 0.61 | - | - | - | RF Microwave / High Q | 0.3 mm | 0.6 mm | 0.3 mm | - | ||
![]() RFBLN16081G8D0T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | RFBLN | - | - | - | - | - | Balun Transformer | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Baluns | - | - | - | - | ||
![]() RFBPB1608060A9T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | RFBPB | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | MouseReel | RFBPB | - | - | - | - | - | Band Pass Filter - Balanced | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | CERAMIC BPF | - | - | Band Pass Filters | - | - | - | - | ||
![]() RFBPB1608060A1T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | RFBPB | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | MouseReel | RFBPB | - | - | - | - | - | Band Pass Filter - Balanced | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | CERAMIC BPF | - | - | Band Pass Filters | - | - | - | - | ||
![]() RFBPF2012090ALT Walsin Technology | 35 |
| - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | RFBPF | - | - | - | - | - | Band Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | ||
![]() RFLPF10051G8DM6T16 Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | RFLPF | - | - | - | - | - | Low Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | ||
![]() RFDIP2012100LB71BU Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | RFDIP | - | - | - | - | - | Diplexer | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diplexers | - | - | - | - | ||
![]() RFBPF2520080Y0T Walsin Technology | In Stock | - | - | - | 1008 (2520 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | RFBPF | - | - | - | - | - | Band Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | ||
![]() RFBPF1608070A5T Walsin Technology | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | - | MouseReel | RFBPF | 0.063 L x 0.032 W (1.60mm x 0.80mm) | - | - | - | - | Band Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | 0.032 (0.80mm) | ||
![]() RFFRA4030110A0T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | MouseReel | RFFRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFLPF16080G9D2T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | RFLPF | - | - | - | - | - | Low Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - |