- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Style | Product | Features | Diameter | Height Seated (Max) | Thickness (Max) | Length (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210N390J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 2000V (2kV) | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | - | - | SMPS Filtering | - | 39 pF | - | - | - | - | - | - | High Voltage | - | - | 0.041 (1.05mm) | - | - | ||
![]() 1210N821J631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 630V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | - | - | SMPS Filtering | - | 820 pF | - | - | - | - | - | - | High Voltage | - | - | 0.041 (1.05mm) | - | - | ||
![]() YV500103Z060B20C5P Walsin | 45 |
| - | - | - | - | - | - | + 85 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | - | 50 VDC | - | * | - | 20 % / - 20 %, + 80 % | - | - | CERAMIC DISC CAPACITOR | - | - | - | - | 0.01 uF | Radial | Y5V | - | 5 mm | Straight | Safety Radial Leaded Ceramic Disc Capacitors | - | 6.6 mm | - | - | - | - | ||
![]() S242N390J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Ledil | - | Bulk | Obsolete | - | 250VAC | - | -55°C ~ 125°C | - | 0.177 L x 0.079 W (4.50mm x 2.00mm) | ±5% | - | C0G, NP0 | - | - | - | Safety | - | 39 pF | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | X1, Y2 | ||
![]() S243N120J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | Axial | Axial | - | RNC50 | - | Vishay Dale | - | Bulk | Active | - | 250VAC | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 2 | ±25ppm/°C | - | 5.9 kOhms | Metal Film | Safety | 0.1W, 1/10W | 12 pF | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | 0.053 (1.35mm) | - | X1, Y2 | ||
![]() HH18N9R1B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805F563Z251CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | 250V | - | -25°C ~ 85°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | -20%, +80% | - | Y5V (F) | - | - | - | SMPS Filtering | - | 0.056 µF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N470J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | - | - | Safety | - | 47 pF | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | X2 | ||
![]() HH15N7R0C500CT Walsin | In Stock | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N272J631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 630V | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | - | SMPS Filtering | - | 2700 pF | - | - | - | - | - | - | High Voltage | - | - | 0.053 (1.35mm) | - | - | ||
![]() 0402N471J500LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | Non-Compliant | 50V | - | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | C0G, NP0 | - | - | - | General Purpose | - | 470 pF | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() 1210N392J201LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 200V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | - | - | General Purpose | - | 3900 pF | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | - | ||
![]() 1808B682K102LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 1000V (1kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±10% | - | X7R | - | - | - | General Purpose | - | 6800 pF | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | - | ||
![]() SH18F334M250CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | 25V | - | -25°C ~ 85°C | SH | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | Y5V (F) | - | - | - | Boardflex Sensitive | - | 0.33 µF | - | - | - | - | - | - | Soft Termination | - | - | 0.034 (0.87mm) | - | - | ||
![]() MT15N0R7B500CT Walsin | 17 |
| - | - | - | - | - | 120069 | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201N0R3B250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 0805 | - | RN732A | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | 25V | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±25ppm/°C | - | 165 kOhms | Thin Film | General Purpose | 0.1W, 1/10W | 0.3 pF | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | 0.013 (0.33mm) | - | - | ||
![]() 0402F184Z100CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Alloy Steel | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | 10V | - | -25°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | -20%, +80% | - | Y5V (F) | - | - | - | General Purpose | - | 0.18 µF | - | - | - | - | - | - | - | - | - | - | 8 | - | ||
![]() 1206F104M250CG Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | 25V | - | -25°C ~ 85°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Y5V (F) | - | - | - | General Purpose | - | 0.1 µF | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() S242N180J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 250VAC | - | -55°C ~ 125°C | S2 | 0.177 L x 0.079 W (4.50mm x 2.00mm) | ±5% | - | C0G, NP0 | - | - | - | Safety | - | 18 pF | - | - | - | - | - | - | - | - | - | 0.061 (1.55mm) | - | X1, Y2 | ||
![]() 1808N181J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | - | - | SMPS Filtering | - | 180 pF | - | - | - | - | - | - | High Voltage | - | - | 0.087 (2.20mm) | - | - |