- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402B203K250CT Walsin Technology Corporation | 11 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | 20 nF | 20000 pF | - | 0402 | 1005 | Class 2 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Standard | - | X7R | High Capacitance MLCC | - | General Purpose | - | 0.02 μF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() HH21N101J201CT Walsin Technology Corporation | 48 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.1 nF | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH21N101J201CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | 0.000218 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | HH | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 100 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 0805 | - | 5% | 5% | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 2 mm | 1.25 mm | 0.035" (0.90mm) | - | ||
![]() 0805X106J100CT Walsin Technology Corporation | 48 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | - | - | - | 0805 | 2012 | Class 2 | 3000 | - | Walsin | - | - | + 85 C | Walsin Technology Corporation | - 55 C | - | - | - | - | - | - | - | Active | - | Details | - | 0.000218 oz | 10V | 10 VDC | -55°C ~ 85°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | Standard | - | X5R | High Capacitance MLCC | - | General Purpose | - | 10 μF | Capacitors | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 2 mm | 1.25 mm | 0.057" (1.45mm) | - | ||
![]() 0603B121K251CT Walsin Technology Corporation | 11 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.12 nF | - | - | 0603 | 1608 | Class 2 | 4000 | NOVACAP | Walsin | 0603B121K251CT | 0603 | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.47 | Details | Yes | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | 0603B (250V) | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | Standard | EAR99 | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 120 pF | Capacitors | TR | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 250 V | 0603 | - | 10% | 10% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.5 mm | 0.037" (0.95mm) | - | ||
![]() 1812B222K302CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin | 2.2 nF | - | 0.0022 uF | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | - | - | - | - | Active | - | Details | - | 0.003880 oz | 3000V (3kV) | 3 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | Standard | - | X7R | High Capacitance MLCC | - | SMPS Filtering | - | 2200 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.110" (2.80mm) | - | ||
![]() SH31B222K102CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 2.2 nF | - | 0.0022 uF | 1206 | 3216 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000952 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Flexible (Soft) | - | X7R | Soft Termination High Voltage Multilayer Ceramic Chip Capacitor | - | Boardflex Sensitive | - | 2200 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() HH15N5R0C500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | - | - | - | - | Active | - | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | - | 5 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.25 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() RT15N180F500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency, Automotive | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.023" (0.58mm) | AEC-Q200 | ||
![]() 0603B472K251CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | Class 2 | 4000 | NOVACAP | Walsin | 0603B472K251CT | 0603 | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.51 | Details | Yes | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | Standard | EAR99 | X7R | High Capacitance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 4700 pF | Capacitors | TR | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 250 V | 0603 | - | 10% | 10% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.889 mm | - | 1.6 mm | 0.8 mm | 0.037" (0.95mm) | - | ||
![]() 0201B682M100CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | 6.8 nF | - | 0.0068 uF | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | - | - | Standard | - | X7R | High Capacitance MLCC | - | General Purpose | - | 6800 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() MT18B823K500CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MT | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | - | X7R | - | - | Automotive | - | 0.082 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() 1210B106M6R3CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin | - | - | - | 1210 | 3225 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.003527 oz | 6.3V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | Standard | - | X7R | High Capacitance MLCC | - | General Purpose | - | 10 μF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() SH31N101J101CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 0.1 nF | - | - | 1206 | 3216 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000952 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | Flexible (Soft) | - | C0G, NP0 | Soft Termination MLCC | - | Boardflex Sensitive | - | 100 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() 0201X393K6R3CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | 39 nF | 39000 pF | - | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | - | + 85 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 6.3V | 6.3 VDC | -55°C ~ 85°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | X5R | High Capacitance MLCC | - | General Purpose | - | 0.039 μF | Capacitors | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() RT15N0R6A500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency, Automotive | - | 0.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.023" (0.58mm) | AEC-Q200 | ||
![]() SH21N100J201CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000218 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | SH | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | Flexible (Soft) | - | C0G, NP0 | Soft Termination High Voltage Multilayer Ceramic Chip Capacitor | - | SMPS Filtering, Boardflex Sensitive | - | 10 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2 mm | 1.25 mm | 0.028" (0.70mm) | - | ||
![]() S242N120J502CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin | - | - | - | - | - | - | 2000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.005271 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.079" W (4.50mm x 2.00mm) | ±5% | - | - | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | - | 12 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 4.5 mm | 2 mm | 0.061" (1.55mm) | X1, Y2 | ||
![]() RF03N5R0B250CT Walsin Technology Corporation | 45000 | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | RF | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | e3 | - | Standard | - | C0G, NP0 | - | MATTE TIN OVER NICKEL | RF, Microwave, High Frequency | - | 5 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0201 | - | 2 | 2 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 0201N0R1B500CT Walsin Technology Corporation | 25 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | - | - | Standard | - | C0G, NP0 | - | - | General Purpose | - | 0.1 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() MT18N100J101CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 100V | - | -55°C ~ 125°C | - | MT | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | - | C0G, NP0 | - | - | Automotive | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034" (0.87mm) | AEC-Q200 |