- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package/Enclosure | Product Status | RoHS | Temperature Coefficient(Material) | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Termination Style | physical dimension | Dielectric | Failure Rate | Lead Spacing | Lead Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805N222J251CT Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | Walsin | 2.2 nF | 0.0022 uF | 0805 | 2012 | Class 1 | 3000 | Walsin | + 125 C | - | - 55 C | - | 0805 | - | Details | C0G(NP0) | 0.000218 oz | - | 250 VDC | 250V | - | Cut Tape | 0805 | - | ±5% | Standard | - | Multilayer Ceramic Capacitor | - | 2.2nF | Capacitors | SMD/SMT | 0805 | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() 0805N100J102CT Walsin Technology | 2000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | - | - | C0G(NP0) | - | - | - | 1KV | - | - | 0805 | - | ±5% | - | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF15N6R2B500CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 50 VDC | - | - | MouseReel | RF | - | 0.1 pF | Standard | - | - | - | 6.2 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N3R9B250CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | - | - | MouseReel | RF | - | 0.1 pF | Standard | - | - | - | 3.9 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N2R7B250CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | - | - | MouseReel | RF | - | 0.1 pF | Standard | - | - | - | 2.7 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N6R8B250CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | - | - | MouseReel | RF | - | 0.1 pF | Standard | - | - | - | 6.8 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF18N1R8B500CTSA Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000222 oz | - | 50 VDC | - | - | MouseReel | RF | - | 0.1 pF | Standard | - | - | - | 1.8 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N100J500CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 50 VDC | - | - | MouseReel | RF | - | 5 % | Standard | - | - | - | 10 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N3R6B250CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | - | - | MouseReel | RF | - | 0.1 pF | Standard | - | - | - | 3.6 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N100J100CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 10 VDC | - | - | MouseReel | RF | - | 5 % | Standard | - | - | - | 10 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF18N150J500CTSA Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000222 oz | - | 50 VDC | - | - | MouseReel | RF | - | 5 % | Standard | - | - | - | 15 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N270J100CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 10 VDC | - | - | MouseReel | RF | - | 5 % | Standard | - | - | - | 27 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | RF Microwave / High Q | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF03N0R3B500CT Walsin Tech Corp | 10254 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Walsin | - | - | 0201 | 0603 | Class 1 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | 0.000013 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | RF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.1 pF | Standard | C0G, NP0 | - | RF, Microwave, High Frequency | 0.3 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | ||
![]() RF18N100F500CT Walsin Tech Corp | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603B102K500CT-C Walsin Tech Corp | 668 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603B682K500CT-C Walsin Tech Corp | 143 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201N5R0C500CT Walsin Tech Corp | 223 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | Walsin | - | - | 0201 | 0603 | Class 1 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | 0.000013 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.25 pF | Standard | C0G, NP0 | - | General Purpose | 5 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | ||
![]() RF03N0R9C250CT Walsin Tech Corp | 11425 |
| - | - | - | Walsin | - | - | 0201 | 0603 | Class 1 | 15000 | Walsin | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000013 oz | - | 25 VDC | - | - | MouseReel | RF | - | 0.25 pF | Standard | - | - | - | 0.9 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | - | - | ||
![]() RF03N6R8C500CT Walsin Tech Corp | 15000 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | Walsin | - | - | 0201 | 0603 | Class 1 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | 0.000013 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | RF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.25 pF | Standard | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | RF, Microwave, High Frequency | 6.8 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | ||
![]() SH18B104K101CT Walsin Tech Corp | 185 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |