- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Body Material | Number of Terminals | Contact Materials | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Fastening Type | Power Rating | Packing Method | Max Power Dissipation | Current Rating | Military Standard | Lead Pitch | Number of Contacts | Capacitor Type | Temperature Characteristics Code | Multilayer | Contact Style | Size Code | ELV | Positive Tolerance | Negative Tolerance | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N130K160CT Walsin | In Stock | - | - | Lead, Tin | Through Hole | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | 603 | 125 | -55 | RECTANGULAR PACKAGE | - | Non-Compliant | - | - | Tape & Reel | - | 2 % | e3 | - | - | 100 ppm/°C | - | 560 Ω | - | MATTE TIN OVER NICKEL | 150 °C | -65 °C | Metal Film | - | - | 13pF | - | - | TR, 7 INCH | - | - | MIL-PRF-39017 | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 0603 | - | 10 | 10 | - | 1.68 mm | - | - | 4.75 mm | - | No | - | - | - | ||
![]() 1812B222J631CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | - | - | 15% | - | - | - | TIN OVER NICKEL | - | - | - | - | - | 0.0022uF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | X7R | Yes | - | 1812 | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225N681J631CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402N9R1B250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | 402 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | - | - | 30ppm/Cel | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | 9.1pF | - | - | TR, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 0402 | - | 1.1 | 1.1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N510G160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | - | - | 30ppm/Cel | - | - | - | PURE TIN OVER NICKEL | - | - | - | - | - | 51pF | - | - | TR, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 0805 | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AH681 Walsin | In Stock | - | - | Silver | Flanges, Panel | - | - | - | - | - | Aluminium | - | Copper | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Solder | - | Circular, Receptacle | - | 16 | - | 125 °C | -55 °C | - | - | Receptacle | - | Threaded | - | - | - | 41 A | - | - | 16 | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Dust Tight, IP65, Water Resistant | ||
![]() SH21B273K101CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | - | - | 15% | - | - | - | TIN OVER NICKEL | - | - | - | - | - | 0.027uF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | X7R | Yes | - | 0805 | - | 10 | 10 | - | - | 1.25 | - | 2 | 1.25 | - | - | - | - | ||
![]() 2220N101J102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | - | 2 | - | 50 ppm/°C | - | 149 kΩ | - | - | - | - | Metal Film | - | - | - | - | 125 mW | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 6.35 mm | 2.39 mm | - | - | Contains Lead | - | ||
![]() 1812B223J201CT Walsin | In Stock | - | - | - | - | - | - | - | - | 28 g | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825B224K631CT Walsin | In Stock | - | - | - | Through Hole | - | - | - | PP | - | - | - | - | - | - | - | - | - | Compliant | 700 V | 2 kV | Bulk | - | 5 % | - | - | PC Pins | - | - | - | - | - | 110 °C | -55 °C | - | - | - | 16 nF | - | - | - | - | - | - | 15.0114 mm | - | - | - | - | - | - | - | - | - | - | - | - | 14.986 mm | 17.5006 mm | 8.509 mm | - | - | - | - | ||
![]() 1812N472G101CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | - | - | 30ppm/Cel | - | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | - | - | 0.0047uF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 1812 | - | 2 | 2 | - | - | 1.25 | - | 4.5 | 3.2 | - | - | - | - | ||
![]() 1825B182K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N182F251CT Walsin | In Stock | - | - | - | - | - | - | - | CERAMIC | - | - | 2 | - | 1812 | 125 | -55 | - | SMT | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | - | - | -/+30ppm/Cel | - | - | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | - | - | 0.0018uF | - | - | TR, Plastic, 7 Inch | - | - | - | - | - | CERAMIC CAPACITOR | NP0 | Yes | - | 1812 | - | - | - | - | - | 1.25 | - | 4.5 | 3.2 | - | - | - | - | ||
![]() WLPM706630M1R0LB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N110K500CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | - | - | 30ppm/Cel | - | - | - | PURE TIN OVER NICKEL | - | - | - | - | - | 11pF | - | - | TR, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 1206 | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206B271J152CT Walsin | In Stock | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 75.946 mm | - | 93.5 mm | 42.926 mm | - | - | - | - | ||
![]() 1825N391J202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210F105M6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N272K160CT Walsin | In Stock | - | - | Lead, Tin | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | 1206 | 125 | -55 | RECTANGULAR PACKAGE | SMT | Compliant | - | - | Tape & Reel | SIZE(GENERAL) | 0.1 % | e2 | - | - | 25 ppm/°C | - | 305 Ω | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 125 °C | -55 °C | Thin Film | - | - | 0.0027uF | - | 250 mW | TR, PAPER, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 1206 | - | 10 | 10 | - | - | 0.8 | - | 3.2 | 1.6 | No | - | - | - | ||
![]() 2220B334K101CT Walsin | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 mm | - | - | - | - | - |