- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Class | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812B333K631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 630V | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | X7R | - | SMPS Filtering | 0.033 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1812F154K101CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 100V | - | -25°C ~ 85°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | Y5V (F) | - | General Purpose | 0.15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210N822J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 100V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 8200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() HH18N6R8D101CT Walsin | 13 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | RECTANGULAR PACKAGE | - | Active | - | - | - | * | - | - | e3 | - | 30ppm/Cel | TIN OVER NICKEL | - | 6.8pF | - | TR, PAPER, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 0603 | - | 7.35 | 7.35 | - | - | - | - | - | - | - | - | - | ||
![]() 1812N333J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 100V | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 0.033 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0805F183Z251CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 250V | - | -25°C ~ 85°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | -20%, +80% | - | - | Y5V (F) | - | SMPS Filtering | 0.018 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TT21F106M100CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 10V | - | -25°C ~ 85°C | TT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | Y5V (F) | - | General Purpose | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() 0402F224M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 10V | - | -25°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | Y5V (F) | - | General Purpose | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() 1808N390J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | - | C0G, NP0 | - | SMPS Filtering | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210N682J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 100V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343N390J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X2 | ||
![]() MT15N0R1B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 50 VDC | - | - | - | 0.1 pF | - | Standard | - | - | - | 0.1 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | 1 mm | 0.5 mm | - | - | ||
![]() MT15N0R7C500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 50 VDC | - | - | - | 0.25 pF | - | Standard | - | - | - | 0.7 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | 1 mm | 0.5 mm | - | - | ||
![]() MT15N9R0C500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 50 VDC | - | - | - | 0.25 pF | - | Standard | - | - | - | 9 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | 1 mm | 0.5 mm | - | - | ||
![]() 1210B183J501LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 500V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | X7R | - | SMPS Filtering | 0.018 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() S342N101J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | - | C0G, NP0 | - | Safety | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X2 | ||
![]() S343N270J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X2 | ||
![]() SH21N271J631CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N120F160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 1206 | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | - | e2 | - | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 12pF | - | TR, PAPER, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 1206 | - | 1 | 1 | - | - | - | 0.8 | - | 3.2 | 1.6 | - | - | ||
![]() 1210B334K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 1210 | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | - | e2 | - | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.33uF | - | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 1210 | - | 10 | 10 | - | - | - | 0.95 | - | 3.2 | 2.5 | - | - |