- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Termination Style | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206N511G250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 510pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 2 | 2 | - | - | - | - | - | ||
![]() MR06X752 JTL Walsin | 37 |
| - | - | - | - | - | Walsin | 0603 | 1608 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | 0.000071 oz | 75 V | Cut Tape | * | 5 % | - | 100 PPM / C | 7.5 kOhms | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 1210B334J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.33uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | 5 | 5 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 1210N680K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 68pF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1210 | 10 | 10 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 1812N180K201CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | 1812 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 18pF | - | - | TR, Plastic, 7 Inch | - | - | CERAMIC CAPACITOR | NP0 | Yes | 1812 | - | - | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 0603N8R0C100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | Tin (Sn) - with Nickel (Ni) barrier | 8pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0603 | 3.12 | 3.12 | - | - | - | - | - | ||
![]() S343N100F302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S242N5R6B302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N2R7B160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 2.7pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 3.7 | 3.7 | - | - | 0.8 | 3.2 | 1.6 | ||
![]() 0805N162K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 0.0016uF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | 10 | 10 | - | - | - | - | - | ||
![]() 0805N3R6D160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 3.6pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | 13.89 | 13.89 | - | - | - | - | - | ||
![]() 1210B332M100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0033uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | 20 | 20 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() S343N821G202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B103M160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.01uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | 20 | 20 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 1206N150F250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 15pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 1 | 1 | - | - | 0.8 | 3.2 | 1.6 | ||
![]() 1210N151F631CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | TIN OVER NICKEL | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N3R0D100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402N1R1D100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 402 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | MATTE TIN OVER NICKEL | 1.1pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0402 | 45.45 | 45.45 | - | - | - | - | - | ||
![]() 1812N822G100CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() S342B821J202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |