- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | JESD-609 Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210F334Z6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N432K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 0.0043uF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 10 | 10 | - | - | - | ||
![]() 1812N560F102CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1812 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | 56pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1812 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1206N1R3C160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 1.3pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 19.23 | 19.23 | - | - | - | ||
![]() SH31B122K500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | e3 | 15% | TIN OVER NICKEL | 0.0012uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1206 | 10 | 10 | 1.25 | 3.2 | 1.6 | ||
![]() 1825N101J102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225N393J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B224J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.22uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1210 | 5 | 5 | 0.95 | 3.2 | 2.5 | ||
![]() 0402N110K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 402 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | 11pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0402 | 10 | 10 | - | - | - | ||
![]() WR08X1R0 JTLV Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43N122J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N4R7C302CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | Tin (Sn) - with Nickel (Ni) barrier | 4.7pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1808 | 5.32 | 5.32 | - | - | - | ||
![]() S242N121G302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N222K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0022uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() S342B391K202CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 1812N153G250CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206F473M6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B102K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N230J160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | 23pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0603 | 5 | 5 | - | - | - | ||
![]() LD31B681K501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |