- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | JESD-609 Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210N103K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.01uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() 1812N391K201CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1812 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 390pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1812 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 0402X106M6R3LT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N271F251CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1210 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | 270pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1210 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 1812B823J201CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N120G100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 12pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 2 | 2 | 0.8 | 3.2 | 1.6 | ||
![]() 1206N821F631CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1206 | - | - | - | - | - | e3 | - | TIN OVER NICKEL | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() YP102331 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N271J302CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | Tin (Sn) - with Nickel (Ni) barrier | 270pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1808 | 5 | 5 | - | - | - | ||
![]() SH43B152K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | e3 | 15% | TIN OVER NICKEL | 0.0015uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | 1.25 | 4.5 | 3.2 | ||
![]() 0402N430G160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 402 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | 43pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0402 | 2 | 2 | - | - | - | ||
![]() 0805N301J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 300pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 5 | 5 | - | - | - | ||
![]() 1812B183K500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.018uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | 1.25 | 4.5 | 3.2 | ||
![]() SH21N220J101CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | SH | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 1210B335J160CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 0805N200G160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 20pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 2 | 2 | - | - | - | ||
![]() 1206N512K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 0.0051uF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 10 | 10 | - | - | - | ||
![]() 1812N221F101CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 220pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1812 | 1 | 1 | 1.25 | 4.5 | 3.2 | ||
![]() 1210N151G160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 150pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 2 | 2 | 0.95 | 3.2 | 2.5 | ||
![]() 1210N470F631CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1210 | - | - | - | - | - | e3 | - | TIN OVER NICKEL | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - |