- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Capacitance | Packing Method | Technology | Resistor Type | Rated Power Dissipation (P) | Capacitor Type | Working Voltage | Temperature Characteristics Code | Multilayer | Size Code | Rated Temperature | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825B182K302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B331K351CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B823K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.082uF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1210 | - | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() 0603N200G100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N180F251CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1210 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 18pF | TR, Plastic, 7 Inch | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | 1210 | - | - | - | 0.95 | 3.2 | 2.5 | ||
![]() WF12T1000BTL Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | WF12T | 125 | -55 | RECTANGULAR PACKAGE | - | - | 0.1 | e3 | 50 | 100 | TIN | HIGH PRECISION; LASER TRIMMABLE; RATED AC VOLTAGE: 150V | - | TR, PAPER, 7 INCH | THIN FILM | FIXED RESISTOR | 0.125 | - | 150 | - | - | 1206 | 70 | - | - | - | - | - | ||
![]() MW18N0R6B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N331K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 330pF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() S342B681J302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N400K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | e3 | 30ppm/Cel | - | MATTE TIN OVER NICKEL | - | 40pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0603 | - | 10 | 10 | - | - | - | ||
![]() 1206N3R9C100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 3.9pF | TR, PAPER, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1206 | - | 6.41 | 6.41 | 0.8 | 3.2 | 1.6 | ||
![]() 1825B182K102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1808N120F102CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1808 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 12pF | TR, Plastic, 7 Inch | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | 1808 | - | - | - | 1.25 | 4.5 | 2.03 | ||
![]() 1210N271G100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 270pF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 2 | 2 | 0.95 | 3.2 | 2.5 | ||
![]() S342N121F302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343N471J202CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | e3 | 30ppm/Cel | - | Tin (Sn) - with Nickel (Ni) barrier | - | 470pF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1812 | - | 5 | 5 | - | - | - | ||
![]() 0603N1R0D100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N240K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 24pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 10 | 10 | - | - | - | ||
![]() 1206N181F251CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1206 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 180pF | TR, Paper, 7 Inch | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | 1206 | - | - | - | 0.8 | 3.2 | 1.6 | ||
![]() 0805N9R1B100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 9.1pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 1.1 | 1.1 | - | - | - |