- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Resistor Type | Termination Style | Rated Power Dissipation (P) | Capacitor Type | Working Voltage | Temperature Characteristics Code | Multilayer | Size Code | Rated Temperature | Positive Tolerance | Negative Tolerance | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825B182K302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B331K351CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B823K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.082uF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1210 | - | 10 | 10 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 0603N200G100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N180F251CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 18pF | - | - | TR, Plastic, 7 Inch | - | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | 1210 | - | - | - | - | - | 0.95 | 3.2 | 2.5 | ||
![]() WF12T1000BTL Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | WF12T | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 0.1 | e3 | 50 | 100 | TIN | HIGH PRECISION; LASER TRIMMABLE; RATED AC VOLTAGE: 150V | - | - | - | TR, PAPER, 7 INCH | THIN FILM | FIXED RESISTOR | - | 0.125 | - | 150 | - | - | 1206 | 70 | - | - | - | - | - | - | - | ||
![]() MW18N0R6B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N331K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 330pF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 10 | 10 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() S342B681J302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N400K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 603 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | MATTE TIN OVER NICKEL | - | 40pF | - | - | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0603 | - | 10 | 10 | - | - | - | - | - | ||
![]() 1206N3R9C100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 3.9pF | - | - | TR, PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1206 | - | 6.41 | 6.41 | - | - | 0.8 | 3.2 | 1.6 | ||
![]() SH31B183K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | - | 0.018uF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1206 | - | 10 | 10 | - | - | 1.25 | 3.2 | 1.6 | ||
![]() MR06W1304FTL Walsin | 13 |
| - | - | - | - | - | Walsin | 0603 | 1608 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | Details | 0.000071 oz | 75 V | Cut Tape | * | 1 % | - | 200 PPM / C | 1.3 MOhms | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 1206N361G250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 360pF | - | - | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1206 | - | 2 | 2 | - | - | - | - | - | ||
![]() SH31B181K201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | SH | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | - | 180pF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1206 | - | 10 | 10 | - | - | - | - | - | ||
![]() 1210N681K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 680pF | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 10 | 10 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 0805N400F160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 40pF | - | - | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 1 | 1 | - | - | - | - | - | ||
![]() 0805N1R5C100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e3 | 30ppm/Cel | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1.5pF | - | - | TR, PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 16.67 | 16.67 | - | - | 0.6 | 2 | 1.25 | ||
![]() 1812N223G100CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N331K501CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | 1812 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e3 | -/+30ppm/Cel | - | TIN OVER NICKEL | - | 330pF | - | - | TR, Plastic, 7 Inch | - | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | 1812 | - | - | - | - | - | 1.25 | 4.5 | 3.2 |