- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | JESD-609 Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805N222F160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.0022uF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 1 | 1 | 0.8 | 2 | 1.25 | ||
![]() SH21N222J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N331F501CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1812 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | 330pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1812 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 0805N1R3B250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 1.3pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 7.69 | 7.69 | - | - | - | ||
![]() 0603N680F100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | 68pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0603 | 1 | 1 | 0.8 | 1.6 | 0.8 | ||
![]() MW15N8R2B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N153J160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.015uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1812 | 5 | 5 | 1.25 | 4.5 | 3.2 | ||
![]() 1825B123K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825N102J631CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B272K201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(MID/HIGH VOLT) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0027uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | 1.25 | 4.5 | 3.2 | ||
![]() 1812B682M500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0068uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1812 | 20 | 20 | 1.25 | 4.5 | 3.2 | ||
![]() SL500270 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1808B681M152CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() SH43N102J201CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 0603N6R0B160CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N230F100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 23pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 1 | 1 | - | - | - | ||
![]() WR04X223 JTLV Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206B152K152CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP102222 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N201F250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | 200pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0603 | 1 | 1 | - | - | - |