- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Class | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201N390F250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 25V | - | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | - | C0G, NP0 | - | General Purpose | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() S343N820J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X2 | ||
![]() S342N101J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | - | C0G, NP0 | - | Safety | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X2 | ||
![]() S343N270J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X2 | ||
![]() RF03N300G250CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0201 | 0603 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 25 VDC | - | RF | - | 2 % | - | Standard | - | - | - | 30 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | - | - | 0.6 mm | 0.3 mm | - | - | ||
![]() MT15N110J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 50 VDC | - | - | - | 5 % | - | Standard | - | - | - | 11 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | 1 mm | 0.5 mm | - | - | ||
![]() 0201N121J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0201 | 0603 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 100 VDC | - | - | - | 5 % | - | Standard | - | - | - | 120 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | 0.6 mm | 0.3 mm | - | - | ||
![]() RF03N0R4A500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | ||
![]() LN102331K060DAND5H Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N472J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 100V | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 4700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210N153J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 100V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 0.015 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210N153F160LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | Active | 16V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | - | C0G, NP0 | - | General Purpose | 0.015 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0402F224M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | Obsolete | 10V | - | -25°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | Y5V (F) | - | General Purpose | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() MT15N0R1B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 50 VDC | - | - | - | 0.1 pF | - | Standard | - | - | - | 0.1 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | 1 mm | 0.5 mm | - | - | ||
![]() MT15N0R7C500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 50 VDC | - | - | - | 0.25 pF | - | Standard | - | - | - | 0.7 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | 1 mm | 0.5 mm | - | - | ||
![]() MT15N9R0C500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 50 VDC | - | - | - | 0.25 pF | - | Standard | - | - | - | 9 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | 1 mm | 0.5 mm | - | - | ||
![]() YP102331K050B20C6P Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206F124Z251CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | Obsolete | 250V | - | -25°C ~ 85°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | - | Y5V (F) | - | SMPS Filtering | 0.12 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HH18N6R8D101CT Walsin | 13 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | RECTANGULAR PACKAGE | Active | - | - | - | * | - | - | e3 | - | 30ppm/Cel | TIN OVER NICKEL | - | 6.8pF | - | TR, PAPER, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 0603 | - | 7.35 | 7.35 | - | - | - | - | - | - | - | - | ||
![]() SH21N271J631CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |