- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | JESD-609 Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210B684J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.68uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1210 | 5 | 5 | 1.25 | 3.2 | 2.5 | ||
![]() 1206N510J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 51pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 5 | 5 | - | - | - | ||
![]() 0603N600K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | 60pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0603 | 10 | 10 | - | - | - | ||
![]() 0805N300K100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B563K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.056uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1210 | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() 0805N9R0D100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 9pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 5.56 | 5.56 | - | - | - | ||
![]() SH18B184K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | e3 | 15% | TIN OVER NICKEL | 0.18uF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 0603 | 10 | 10 | 0.8 | 1.6 | 0.8 | ||
![]() S343N680F202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43N151J302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N112G100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 0.0011uF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 2 | 2 | - | - | - | ||
![]() SH31B181K251CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SH | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 15% | TIN OVER NICKEL | 180pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1206 | 10 | 10 | - | - | - | ||
![]() YU0AC472 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N221F302CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1812 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | 220pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1812 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1210N682G160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0068uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 2 | 2 | 0.95 | 3.2 | 2.5 | ||
![]() 1812B273J631CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 15% | TIN OVER NICKEL | 0.027uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1812 | 5 | 5 | - | - | - | ||
![]() S342N151K202CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | Tin (Sn) - with Nickel (Ni) barrier | 150pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1808 | 10 | 10 | - | - | - | ||
![]() 0805N1R5B631CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | TIN OVER NICKEL | 1.5pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 6.67 | 6.67 | - | - | - | ||
![]() 1210B562J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0056uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1210 | 5 | 5 | 0.95 | 3.2 | 2.5 | ||
![]() 1206N1R1D100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 1.1pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 45.45 | 45.45 | - | - | - | ||
![]() 1210N121F201CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1210 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | 120pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1210 | - | - | 0.95 | 3.2 | 2.5 |