- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Qualification | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN102471K050H20C6H Walsin | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343N180J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X2 | ||
![]() 0201N5R6B250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 25V | - | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | - | - | C0G, NP0 | - | General Purpose | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 1210B332J501LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 500V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | X7R | - | SMPS Filtering | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210N122J631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 630V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 1200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402F104K160CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 16V | - | -25°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | - | - | Y5V (F) | - | General Purpose | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() 1210F226Z250CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 25V | - | -25°C ~ 85°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | -20%, +80% | - | - | Y5V (F) | - | General Purpose | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() 0201N221J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201N181J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | 0201 | 0603 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | - | 5 % | - | Standard | - | - | - | 180 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | - | - | 0.6 mm | 0.3 mm | - | - | ||
![]() MT18B224K500CT Walsin | 500 | - | - | - | - | - | - | - | - | ± 10% | 0603 | 1608 | 2 | - | + 125 C | - | - 55 C | MSL 1 - Unlimited | - | - | - | - | - | - | AEC-Q200 | - | 50 VDC | - | - | - | 10 % | - | Standard | - | - | - | 0.22µF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 1.6mm | 0.85mm | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MT03N150J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | 0201 | 0603 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 5 % | - | Standard | - | - | - | 15 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | - | - | 0.6 mm | 0.3 mm | - | - | ||
![]() MT15N2R4B500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 0.1 pF | - | Standard | - | - | - | 2.4 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | - | - | 1 mm | 0.5 mm | - | - | ||
![]() MT15N510J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 5 % | - | Standard | - | - | - | 51 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | - | - | 1 mm | 0.5 mm | - | - | ||
![]() 1812N122F160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | 1812 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | - | e2 | - | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0012uF | - | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 1812 | - | 1 | 1 | - | - | - | - | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() S343N330F302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43B223K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | e3 | - | 15% | TIN OVER NICKEL | - | 0.022uF | - | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 1812 | - | 10 | 10 | - | - | - | - | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 0805N181F501CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e2 | - | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 180pF | - | TR, Plastic, 7 Inch | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 0805 | - | - | - | - | - | - | - | - | 1.25 | - | 2 | 1.25 | - | - | ||
![]() 2225B222K202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603X564M100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825B275K500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |