- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N700J500CT Walsin Technology Corporation | 18 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 603 | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | - | - | - | - | - | - | C0G, NP0 | - | MATTE TIN OVER NICKEL | - | - | SMPS Filtering | - | 70 pF | - | - | TR, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | - | 0603 | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402B822K500CT Walsin Technology Corporation | 10000 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 8200pF | - | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B472K500CT Walsin Technology Corporation | 379940 | - | - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4700pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1808B151K302CT Walsin Technology Corporation | 24 |
| - | - | Surface Mount, MLCC | 1808 (4520 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.15 nF | - | 1808 | 4520 | Class 2 | 2000 | WALSIN TECHNOLOGY CORP | Walsin | 1808B151K302CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | CHIP | RECTANGULAR PACKAGE | SMT | Active | Active | 5.58 | Details | Yes | 0.001905 oz | 3000V (3kV) | 3 kVDC | -55°C ~ 125°C | MouseReel | - | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±10% | e3 | Yes | - | - | - | Standard | EAR99 | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | - | - | SMPS Filtering | 8532.24.00.20 | 150 pF | Capacitors | - | TR, PLASTIC, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 3000 V | 1808 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 2.03 | 0.053" (1.35mm) | - | - | - | - | - | ||
![]() 0805B102K500CT Walsin Technology Corporation | 72000 | - | - | 17 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 2mm | - | 0.035 0.90mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603N6R2C500CT Walsin Technology Corporation | 29 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | e3 | - | - | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 6.2 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 4.03 | 4.03 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() 1808N680J202CT Walsin Technology Corporation | In Stock | - | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | 1808 | 4520 | Class 1 | 2000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.001905 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±5% | e3 | - | - | - | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | - | - | SMPS Filtering | - | 68 pF | Capacitors | - | TR, PLASTIC, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1808 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 2.03 | 0.053" (1.35mm) | - | - | - | - | - | ||
![]() RF15N1R5C500CT Walsin Tech Corp | 4678 |
| - | - | Surface Mount, MLCC | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | RF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.25 pF | e3 | - | - | - | - | Standard | - | 30ppm/Cel | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | TIN OVER NICKEL | - | - | RF, Microwave, High Frequency | - | 1.5pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | 16.67 | 16.67 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() 0805B684K250CT Walsin Technology | 1394 |
| Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 680nF | - | 25V | TR, PLASTIC, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 0805N102K101CT Walsin Technology Corporation | 44 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1 nF | 0.001 uF | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N102K101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.54 | Details | Yes | 0.000218 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | - | - | - | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000 pF | Capacitors | - | TR, PAPER, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 2 | 1.25 | 0.035" (0.90mm) | - | - | - | - | - | ||
![]() 0603B221K500CT Walsin Technology Corporation | 856619 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 220pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B152K500CT Walsin Technology Corporation | 150 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B331K500CT Walsin Technology Corporation | 520879 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 330pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603X105K100CT Walsin Technology Corporation | 500 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.032W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1μF | - | 10V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.037 0.95mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0402N1R5C500CT Walsin Technology Corporation | 590597 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1.5pF | - | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1206B102K202CT Walsin Technology Corporation | 8355 |
| - | 17 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | 2kV | TR, Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 2000V | - | - | - | - | - | - | High Voltage | - | - | - | 3.2mm | - | 0.053 1.35mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RF15N4R0B500CT Walsin Tech Corp | 5 |
| - | - | Surface Mount, MLCC | 0402 (1005 metric) | - | - | - | - | - | Walsin | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | RF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 pF | - | - | - | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | - | RF, Microwave, High Frequency | - | 4 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() 0603B474K160CT Walsin Technology Corporation | 500 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.47μF | - | 16V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.037 0.95mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603N6R2B500CT Walsin Tech Corp | 77 |
| - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 0.1 pF | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 6.2pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 1.61 | 1.61 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() 0402B102K160CT Walsin Technology Corporation | 30 | - | Datasheet | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | 16V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | - |