- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Mfr | MSL | Package | Product Status | Qualification | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Product Length | Product Width | Height Seated (Max) | Thickness (Max) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210B473K631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 630V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | X7R | SMPS Filtering | 0.047 µF | - | - | - | High Voltage | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() S342B681K302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 250VAC | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±10% | X7R | Safety | 680 pF | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | X2 | ||
![]() SH32B225K101CP Walsin | In Stock | - | - | - | - | ± 10% | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | 2.2µF | - | - | - | - | 3.2mm | 2.5mm | - | - | - | - | ||
![]() SH31B271K501 Walsin | In Stock | - | - | - | - | ± 10% | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | 270pF | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | ||
![]() SG18B104K500CT Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 0.1µF | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | ||
![]() RD21B102K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 1000pF | - | 5mm | - | - | 5mm | 3.5mm | - | - | 6.5mm | - | ||
![]() RD20N680J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 68pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD21B104K101A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 0.1µF | - | 5mm | - | - | 5mm | 3.5mm | - | - | 6.5mm | - | ||
![]() RD20B473K101A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 47000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD21B103K201A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 10000pF | - | 5mm | - | - | 5mm | 3.5mm | - | - | 6.5mm | - | ||
![]() RD20N331J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 330pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N221J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 220pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B102K101A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 1000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N151J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 150pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N220J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD21B331K201A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 330pF | - | 5mm | - | - | 5mm | 3.5mm | - | - | 6.5mm | - | ||
![]() RD20N150J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B104K101A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 0.1µF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B472K101A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 4700pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N471J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 470pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - |