- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206N152K201CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1.5 nF | - | 0.0015 uF | 1206 | 3216 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N152K201CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.55 | Details | Yes | 0.000952 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e2 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 1500 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 1206 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 1.6 | - | - | ||
![]() 1206N5R6C201CT Walsin Technology Corporation | 36 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000952 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.25pF | e3 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 5.6 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1206 | - | 4.46 | 4.46 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() HH15N181F500CT Walsin Technology Corporation | 36 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.18 nF | - | - | 0402 | 1005 | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | Walsin | HH15N181F500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.33 | Details | Yes | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 180 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 0402 | - | 1 | 1 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 | - | 1 | 0.5 | 0.022" (0.55mm) | - | ||
![]() 1808B122K202CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1.2 nF | - | 0.0012 uF | 1808 | 4520 | Class 2 | 2000 | WALSIN TECHNOLOGY CORP | Walsin | 1808B122K202CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | Active | 5.26 | Details | Yes | 0.001905 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±10% | e3 | Yes | Standard | EAR99 | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 1200 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 2000 V | 1808 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2 | - | 4.5 | 2.03 | 0.087" (2.20mm) | - | ||
![]() HH18N430G500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | - | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | - | 43 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() HH18N471G101CT Walsin Technology Corporation | 15 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.47 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH18N471G101CT | HH | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.32 | Details | Yes | 0.000222 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 470 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0603 | - | 2 | 2 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() HH18N391F500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.39 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH18N391F500CT | HH | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.23 | Details | Yes | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 390 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 0603 | - | 1 | 1 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() 1812N332G201CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 3.3 nF | - | 0.0033 uF | 1812 | 4532 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812N332G201CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | 0.003880 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±2% | e2 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 3300 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 1812 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1812N332K501CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | CERAMIC | 2 | Walsin | 3.3 nF | - | 0.0033 uF | 1812 | 4532 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812N332K501CT | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | - | SMT | Active | Active | 5.56 | Details | Yes | 0.003880 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 3300 pF | Capacitors | TR, Plastic, 7 Inch | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | 500 V | 1812 | - | 10% | 10% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1206N561G251CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | CERAMIC | 2 | Walsin | 0.56 nF | - | - | 1206 | 3216 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N561G251CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | - | SMT | Active | Active | 5.55 | Details | Yes | 0.000952 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±2% | e2 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 560 pF | Capacitors | TR, Plastic, 7 Inch | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | 250 V | 1206 | - | 2% | 2% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 1.6 | 0.053" (1.35mm) | - | ||
![]() HH18N122J500CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | 1.2 nF | - | 0.0012 uF | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | - | 1200 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037" (0.95mm) | - | ||
![]() 1812N332K251CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | CERAMIC | 2 | Walsin | 3.3 nF | - | 0.0033 uF | 1812 | 4532 | Class 1 | 1000 | - | Walsin | - | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | - | SMT | - | Active | - | Details | - | 0.003880 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 3300 pF | Capacitors | TR, Plastic, 7 Inch | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | - | 1812 | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1812B682K251CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 6.8 nF | - | 0.0068 uF | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003880 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | - | Standard | - | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 6800 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1808N221G102CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | CERAMIC | 2 | Walsin | 0.22 nF | - | - | 1808 | 4520 | Class 1 | 2000 | WALSIN TECHNOLOGY CORP | Walsin | 1808N221G102CT | 1808 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | , 1808 | - | SMT | Active | Active | 5.59 | Details | Yes | 0.001905 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±2% | e2 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 220 pF | Capacitors | TR, Plastic, 7 Inch | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | 1000 V | 1808 | - | 2% | 2% | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 2.03 | 0.053" (1.35mm) | - | ||
![]() HH15N6R8D500CT Walsin Technology Corporation | 18 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | Walsin | HH15N6R8D500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.62 | Details | Yes | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 6.8 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 0402 | - | 7.35 | 7.35 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.25 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 1808N331K302CT Walsin Technology Corporation | 18 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.33 nF | - | - | 1808 | 4520 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1808N331K302CT | 1808 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1808 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.54 | Details | Yes | 0.001905 oz | 3000V (3kV) | 3 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±10% | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 330 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 3000 V | 1808 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2 | - | 4.5 | 2.03 | 0.087" (2.20mm) | - | ||
![]() 1206N5R6C101CT Walsin Technology Corporation | 10 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N5R6C101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.65 | Details | Yes | 0.000952 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.25pF | e2 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 5.6 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 1206 | - | 4.46 | 4.46 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.035" (0.90mm) | - | ||
![]() 1812N331G251CT Walsin Technology Corporation | 44 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | CERAMIC | 2 | Walsin | 0.33 nF | - | - | 1812 | 4532 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812N331G251CT | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | - | SMT | Active | Active | 5.56 | Details | Yes | 0.003880 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±2% | e2 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 330 pF | Capacitors | TR, Plastic, 7 Inch | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | 250 V | 1812 | - | 2% | 2% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1812N333G101CT Walsin Technology Corporation | 15 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812N333G101CT | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | Details | Yes | 0.003880 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±2% | e2 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 0.033 μF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 1812 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1808B221M202CT Walsin Technology Corporation | 19 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.22 nF | - | - | 1808 | 4520 | Class 2 | 2000 | WALSIN TECHNOLOGY CORP | Walsin | 1808B221M202CT | 1808 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1808 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.59 | Details | Yes | 0.001905 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±20% | e3 | Yes | Standard | EAR99 | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 220 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 2000 V | 1808 | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 2.03 | 0.053" (1.35mm) | - |