- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor (%) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603B821K500CT Walsin Technology Corporation | 459931 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 820pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | - | 1608 | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B271K160CT Walsin Technology Corporation | 45 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.27 nF | - | - | 0603 | 1608 | - | Class 2 | - | - | 4000 | - | Walsin | - | 603 | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | Active | - | Details | - | 0.000222 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | - | - | - | - | Standard | - | X7R | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 270 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 0603 | - | - | 10 | 10 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | - | - | - | - | ||
![]() 0805B224K500CT Walsin Technology Corporation | 3000 |
| - | 17 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | - | 50V | TR, PLASTIC, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 0.053 1.35mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1206B105K101CT Walsin Technology | 2000 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1μF | - | 100V | TR, PLASTIC, 7 INCH | - | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | 3.2mm | 1.6mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() RF03N2R2C250CT Walsin Technology Corporation | 15 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0201 | 0603 | - | Class 1 | - | - | 15000 | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | Details | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | e3 | - | - | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | TIN OVER NICKEL | - | - | RF, Microwave, High Frequency | - | 2.2 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0201 | - | - | 11.36 | 11.36 | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | - | - | - | - | ||
![]() 0402N120J160CT Walsin Technology Corporation | 45 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | - | Class 1 | - | - | 10000 | WALSIN TECHNOLOGY CORP | Walsin | 0402N120J160CT | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | Active | 1.78 | Details | Yes | 0.000053 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | - | - | - | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 12 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 16 V | 0402 | - | - | 5 | 5 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 | - | 1 | 0.5 | 0.022" (0.55mm) | - | - | - | - | - | ||
![]() 1206B102K500CT Walsin Technology Corporation | 1000 |
| - | 17 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | 50V | TR, PAPER, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 3.2mm | - | 0.035 0.90mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0402N100G500CT Walsin Technology Corporation | 7860 |
| Datasheet | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | - | 50V | TR, PAPER, 7 INCH | 500μm | - | - | - | 1005 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0402N220J500CT Walsin Technology Corporation | 730649 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | - | 50V | TR, PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0402B223K160CT Walsin Technology Corporation | 10000 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.022μF | - | 16V | TR, PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0201X104K6R3CT Walsin Technology Corporation | 19507 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2012 | - | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.1μF | - | 6.3V | TR, PAPER, 7 INCH | - | - | - | - | 0603 | 0201 | CERAMIC CAPACITOR | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3mm | - | 0.6mm | 0.3mm | 0.013 0.33mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0402N821J500CT Walsin Technology Corporation | 1500 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 820pF | - | 50V | TR, PAPER, 7 INCH | - | - | - | - | 1005 | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B102K201CT Walsin Technology Corporation | 2568 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | - | - | General Purpose | - | 1000pF | - | 200V | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | 0.037 0.95mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B271K500CT Walsin Technology Corporation | 647758 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 270pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0603N200J500LT Walsin Technology | In Stock | - | - | - | - | 0603 | - | - | - | - | 2 | - | - | - | 20pF | - | - | Ceramic Chip | - | 2.5 | EAR99 | - | - | - | - | - | - | 125 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 0.8 | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | C0G | - | - | - | - | - | - | 50VDC | - | - | - | - | 1.6 X 0.8 | - | - | - | 1.6 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1210B224K251CT Walsin Technology Corporation | 12000 | - | - | 17 Weeks | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | - | 250V | TR, PLASTIC, 7 INCH | 2.5mm | - | - | - | 3225 | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 3.2mm | - | 0.110 2.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RF03N0R1B250CT Walsin Technology Corporation | 10 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0201 | 0603 | - | Class 1 | - | - | 15000 | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | Active | - | Details | - | 0.000012 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | e3 | - | - | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | MATTE TIN OVER NICKEL | - | - | RF, Microwave, High Frequency | - | 0.1 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0201 | - | - | 100 | 100 | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | - | - | - | - | ||
![]() ZU102103M100BAND5H Walsin Technology | 34 |
| - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | - | - | Class 2 | - | - | 10000 | - | - | - | - | + 85 C | - | Walsin Technology Corporation | - | + 10 C | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | - | - | 1 kVDC | - | Cut Tape | - | * | - | 20 % | - | - | - | - | - | - | - | - | CERAMIC DISC CAPACITOR | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | Radial | - | - | - | Z5U | - | 5 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 11 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N5R0C160CT Walsin Technology Corporation | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | - | Class 1 | - | - | 4000 | - | Walsin | - | 603 | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | Active | - | Details | - | 0.000222 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | e3 | - | - | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | General Purpose | - | 5 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | - | 5 | 5 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1.6 mm | 0.5 mm | 0.034" (0.87mm) | - | - | - | - | - | ||
![]() RF03N200G250CT Walsin Technology Corporation | 45 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0201 | 0603 | - | Class 1 | - | - | 15000 | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | Active | - | Details | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±2% | e3 | - | - | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | MATTE TIN OVER NICKEL | - | - | RF, Microwave, High Frequency | - | 20 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0201 | - | - | 2 | 2 | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | - | - | - | - |