- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | Depth Tolerance (mm) | Dissipation Factor (%) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Special Features | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HH18N681F500CT Walsin Technology Corporation | 35 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.68 nF | - | - | 0603 | 1608 | - | Class 1 | - | - | - | 4000 | - | - | WALSIN TECHNOLOGY CORP | - | - | Walsin | HH18N681F500CT | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.27 | Details | Yes | - | - | - | - | 0.000222 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | - | - | - | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 680 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 50 V | 0603 | - | - | 1 | 1 | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | - | - | - | - | - | ||
![]() 0805N6R8D251CT Walsin Technology Corporation | 42 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | - | Class 1 | - | - | - | 4000 | - | - | WALSIN TECHNOLOGY CORP | - | - | Walsin | 0805N6R8D251CT | 805 | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.52 | Details | Yes | - | - | - | - | 0.000218 oz | 250V | 250 VDC | - | -55°C ~ 125°C | MouseReel | - | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5pF | e3 | Yes | - | - | - | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | 8532.24.00.20 | 6.8 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 250 V | 0805 | - | - | 7.35 | 7.35 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 | - | 2 | 1.25 | 0.028" (0.70mm) | - | - | - | - | - | - | ||
![]() 1206B223K631CT Walsin Technology Corporation | 600000 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.022μF | - | 630V | TR, PLASTIC, 7 INCH | - | - | - | - | - | 3216 | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0603B332K500CT Walsin Technology | 44000 | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2007 | - | - | 10% | e3 | yes | Active | - | 2 | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 3.3nF | - | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 1206X106K160CT Walsin Technology | 2029000 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | 8532.24.00.20 | 10μF | - | 16V | TR, PLASTIC, 7 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | X5R | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 1210B106K250CT Walsin Technology | 6000 |
| - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 10uF | - | - | Ceramic Chip | - | ±0.3 | 5 | EAR99 | - | ±0.2 | 8532.24.00.20 | WALSIN TECHNOLOGY CORP | - | ±0.4 | Walsin Technology Corporation | 1210B106K250CT | - | - | 125 | - | Yes | - | -55 | Surface Mount | - | - | 125 | -55 | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 2.5 | - | - | - | 5.48 | - | Yes | - | A Wide Selection of Sizes is Available (0201 to 1812)|High Capacitance in given Case Size | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e2 | Yes | Active | - | - | - | EAR99 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8532.24.00.20 | 10uF | - | - | TR, PLASTIC, 7 INCH | - | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 25 V | 1210 | 25VDC | - | 10 | 10 | - | 3.2 X 2.5 X 2 | - | - | - | 3.2 | 2 | - | 3.2 | 2.5 | - | 2 | - | - | RoHS Compliant | - | - | ||
![]() 0603B272K500CT Walsin Technology Corporation | 4000 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2700pF | - | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 0402B272K500CT Walsin Technology Corporation | 25 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2700pF | - | 50V | TR, PAPER, 7 INCH | - | 500μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1206B104K251CT Walsin Technology Corporation | 4644 | - | - | 17 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.1μF | - | 250V | TR, Plastic, 7 Inch | - | 1.6mm | - | - | - | 3216 | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 3.2mm | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0402X105K6R3CT Walsin Technology | 30000 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | 8532.24.00.20 | 1μF | - | 6.3V | TR, PAPER, 7 INCH | - | 500μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | X5R | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 0603N470G250CT Walsin Technology Corporation | 31 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | - | Class 1 | - | - | - | 4000 | - | - | - | - | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000222 oz | 25V | 25 VDC | - | -55°C ~ 125°C | MouseReel | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | e3 | - | - | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 47 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | - | 0603 | - | - | 2 | 2 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | - | - | - | - | - | ||
![]() 0805N5R6D631CT Walsin Technology Corporation | 19 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | - | Class 1 | - | - | - | 4000 | - | - | WALSIN TECHNOLOGY CORP | - | - | Walsin | 0805N5R6D631CT | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.66 | Details | Yes | - | - | - | - | 0.000218 oz | 630V | 630 VDC | - | -55°C ~ 125°C | MouseReel | - | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5pF | e3 | Yes | - | - | - | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | 8532.24.00.20 | 5.6 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 630 V | 0805 | - | - | 8.93 | 8.93 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 | - | 2 | 1.25 | 0.028" (0.70mm) | - | - | - | - | - | - | ||
![]() 0603N220F160CT Walsin Technology Corporation | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Ceramic Chip | Class 1 | - | - | - | 4000 | - | - | - | Not Required(mm) | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | YES | - 55 C | - | - | Surface Mount | -55C to 125C | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | 0.8(mm) | Not Required(mm) | Active | No | - | Details | - | Not Required(mm) | - | C0G | 1% | 0.000222 oz | 16V | 16 VDC | Not Required | -55°C ~ 125°C | Tape and Reel | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | - | - | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 22 pF | Capacitors | - | TR, PAPER, 7 INCH | STANDARD | - | SMT Chip | - | PAD | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | - | 0603 | 16VDC | - | 1 | 1 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6(mm) | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | 0.8(mm) | - | - | - | - | - | ||
![]() RF03N6R8C250CT Walsin Technology Corporation | In Stock | - | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0201 | 0603 | - | Class 1 | - | - | - | 15000 | - | - | - | - | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000013 oz | 25V | 25 VDC | - | -55°C ~ 125°C | MouseReel | - | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | e3 | - | - | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | TIN OVER NICKEL | - | - | RF, Microwave, High Frequency | - | 6.8 pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | - | 0201 | - | - | 3.68 | 3.68 | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | - | - | - | - | - | ||
![]() 0603N101J500CT Walsin Technology Corporation | 825866 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | - | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | 10GOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1206N680J251CT Walsin Technology Corporation | 24 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Ceramic Chip | Class 1 | - | - | - | 4000 | - | - | - | Not Required(mm) | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | YES | - 55 C | - | - | Surface Mount | -55C to 125C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | 1.6(mm) | Not Required(mm) | Active | No | - | Details | - | Not Required(mm) | - | C0G | 5% | 0.000952 oz | 250V | 250 VDC | Not Required | -55°C ~ 125°C | Tape and Reel | - | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | e3 | - | - | - | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | - | - | SMPS Filtering | - | 68 pF | Capacitors | - | TR, PAPER, 7 INCH | STANDARD | - | SMT Chip | - | PAD | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | - | 1206 | 250VDC | - | 5 | 5 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2(mm) | 0.8 | - | 3.2 | 1.6 | 0.035" (0.90mm) | 0.8(mm) | - | - | - | - | - | ||
![]() 1812N333F101CT Walsin Technology Corporation | 15 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 33 nF | 33000 pF | - | 1812 | 4532 | - | Class 1 | - | - | - | 1000 | - | - | WALSIN TECHNOLOGY CORP | - | - | Walsin | 1812N333F101CT | - | + 125 C | - | Walsin Technology Corporation | - | - 55 C | - | - | - | - | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.7 | Details | Yes | - | - | - | - | 0.003880 oz | 100V | 100 VDC | - | -55°C ~ 125°C | Reel | - | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±1% | e2 | Yes | - | - | - | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | 8532.24.00.20 | 0.033 μF | Capacitors | - | TR, PLASTIC, 7 INCH | - | - | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 100 V | 1812 | - | - | 1 | 1 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | - | - | - | - | - | ||
![]() 1210B224K100CT Walsin Technology Corporation | 15 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 220 nF | 220000 pF | - | 1210 | 3225 | Ceramic Chip | Class 2 | - | - | - | 3000 | - | - | - | Not Required(mm) | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | YES | - 55 C | - | - | Surface Mount | -55C to 125C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | 2.5(mm) | Not Required(mm) | Active | No | - | Details | - | Not Required(mm) | - | X7R | 10% | 0.003527 oz | 10V | 10 VDC | Not Required | -55°C ~ 125°C | Tape and Reel | - | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e2 | - | - | - | - | Standard | - | X7R | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | - | 0.22 μF | Capacitors | - | TR, PLASTIC, 7 INCH | STANDARD | - | SMT Chip | - | PAD | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | - | 1210 | 10VDC | - | 10 | 10 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2(mm) | 0.95 | - | 3.2 | 2.5 | 0.041" (1.05mm) | 0.95(mm) | - | - | - | - | - | ||
![]() 1206N680K101CT Walsin Technology Corporation | 39 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Ceramic Chip | Class 1 | - | - | - | 4000 | - | - | - | Not Required(mm) | - | Walsin | - | - | + 125 C | - | Walsin Technology Corporation | YES | - 55 C | - | - | Surface Mount | -55C to 125C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | 1.6(mm) | Not Required(mm) | Active | No | - | Details | - | Not Required(mm) | - | C0G | 10% | 0.000952 oz | 100V | 100 VDC | Not Required | -55°C ~ 125°C | Tape and Reel | - | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e3 | - | - | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | TIN OVER NICKEL | - | - | General Purpose | - | 68 pF | Capacitors | - | TR, PAPER, 7 INCH | STANDARD | - | SMT Chip | - | PAD | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | - | 1206 | 100VDC | - | 10 | 10 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2(mm) | 0.8 | - | 3.2 | 1.6 | 0.035" (0.90mm) | 0.8(mm) | - | - | - | - | - | ||
![]() 0603B183K500CT Walsin Technology Corporation | 45 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.018μF | - | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | - |