- Capacitance
- Temperature Coefficient
- Capacitor Type
- Dielectric Material
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- Length
- Mounting Feature
- Multilayer
- Negative Tolerance
Attribute column
Manufacturer
Walsin Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rated | Voltage(AC) | Operating Temperature | Packaging | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Features | Height | Length | Width | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402X334K160CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 85 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.33 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 16 V | 0402 | 10% | 10% | - | - | 0.5 mm | 1 mm | 0.5 mm | - | ||
![]() 0603N561J251CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00056 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5% | 5% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() YU1AH102M070D3EA0H Walsin Tech Corp | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HH18N2R7B201CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000027 µF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0603 | 3.7037% | 3.7037% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() YV0AC102M060L20CMB Walsin Tech Corp | 17 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | 400V;250V | -40℃~+125℃ | - | - | ±20% | - | - | - | - | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YV0AC472M100L3EA7B Walsin Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG18X105K250CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 85 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 25 V | 0603 | 10% | 10% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() YU1AH222M080DAMD0T Walsin Technology Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 85 °C | -25 °C | - | RADIAL LEADED | Radial | Active | - | Yes | - | - | - | - | - | - | - | - | EAR99 | -55/+20% ppm/°C | - | - | SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.0022 µF | Ammo Pack | 10 mm | unknown | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5U | No | - | - | 20% | 20% | 400 V | - | 9 mm | 9 mm | 4.5 mm | - | ||
![]() 0805N5R6D102CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | 55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) | - | - | 8532.24.00.20 | 0.0000056 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 1000 V | 0805 | 8.9286% | 8.9286% | - | - | 1.25 mm | 2 mm | 1.25 mm | - | ||
![]() YU0AH102M070BASD0H Walsin Technology Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -40 °C | - | RADIAL LEADED | Radial | Active | - | - | - | - | - | - | - | - | e3 | - | EAR99 | -55/+20% ppm/°C | Tin (Sn) | - | RATED AC VOLTAGE (V): 250, SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.001 µF | AMMO PACK | 10 mm | unknown | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5U | No | - | - | 20% | 20% | 400 V | - | 8 mm | 8 mm | 5 mm | - | ||
![]() SH46N123J631CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.012 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 630 V | 1825 | 5% | 5% | - | - | 2 mm | 4.5 mm | 6.3 mm | - | ||
![]() 0201N3R0D250CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e2 | - | EAR99 | 30ppm/Cel ppm/°C | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | 8532.24.00.20 | 0.000003 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0201 | 16.6667% | 16.6667% | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | ||
![]() MG21B102K250CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001 μF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 25 V | 0805 | 10% | 10% | - | - | 0.8 mm | 2 mm | 1.25 mm | - | ||
![]() LR102102K070HAND5H Walsin Technology Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -25 °C | - | RADIAL LEADED | Radial | Active | - | Yes | - | - | - | - | - | - | - | - | EAR99 | -30/+15% ppm/°C | - | - | - | 8532.23.00.60 | 0.001 μF | AMMO PACK | 5 mm | compliant | - | CERAMIC CAPACITOR | Y5R | No | 1000 V | - | 10% | 10% | - | - | 8.5 mm | 8.5 mm | 4.5 mm | - | ||
![]() YV0AC102M060D3EAMH Walsin Tech Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402N0R7C500CT Walsin Technology Corporation | 3458 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | - | - | 50V | - | -55°C ~ 125°C | Tape & Reel (TR) | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | Active | - | C0G, NP0 | - | General Purpose | - | - | 0.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | ||
![]() 1812N270J302CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | - | - | 3000V (3kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | Active | - | C0G, NP0 | - | SMPS Filtering | - | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.053" (1.35mm) | ||
![]() 1210N150J102CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | - | - | 1000V (1kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | Active | - | C0G, NP0 | - | SMPS Filtering | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.041" (1.05mm) | ||
![]() 1812N100G202CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | - | - | 2000V (2kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±2% | - | Active | - | C0G, NP0 | - | General Purpose | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | ||
![]() 1210B562K101CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | Active | - | X7R | - | General Purpose | - | - | 5600 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041" (1.05mm) |