- Capacitance
- Temperature Coefficient
- Capacitor Type
- Dielectric Material
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- Length
- Mounting Feature
- Multilayer
- Negative Tolerance
Attribute column
Manufacturer
Walsin Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YV0AC472M100L3EA7B Walsin Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N561J251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00056 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MG18X105K250CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1 µF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 25 V | 0603 | 10% | 10% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() YU1AH102M070D3EA0H Walsin Tech Corp | 17 |
| - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | ±20% | - | - | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT32B105K500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1 μF | TR, PLASTIC, 7 INCH | - | compliant | AEC-Q200 | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1210 | 10% | 10% | - | 1.25 mm | 3.2 mm | 2.5 mm | ||
![]() 1812B563K102CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.056 μF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 1000 V | 1812 | 10% | 10% | - | 2.5 mm | 4.5 mm | 3.2 mm | ||
![]() MG18X474K100CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.47 μF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 10 V | 0603 | 10% | 10% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() YU5AH472M130X3EA0W Walsin Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YV0AC102M060BAFDMH Walsin Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AH102M060DAMD0T Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -25 °C | - | RADIAL LEADED | Radial | Active | - | Yes | - | - | EAR99 | -55/+20% ppm/°C | - | SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.001 µF | Ammo Pack | 10 mm | unknown | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5U | No | - | - | 20% | 20% | 400 V | 7 mm | 7 mm | 4.5 mm | ||
![]() YP0AH561K080L3CN0B Walsin Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N272J251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0027 µF | TR, Plastic, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 1206 | 5% | 5% | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() SH55B225K251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 250 V | 2220 | 10% | 10% | - | 2 mm | 5.7 mm | 5 mm | ||
![]() MG18B392K160CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0039 µF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 16 V | 0603 | 10% | 10% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 1812B102K402CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 4000 V | 1812 | 10% | 10% | - | 2 mm | 4.5 mm | 3.2 mm | ||
![]() RD21B102K501A6HAND Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | RADIAL LEADED | Radial | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.60 | 0.001 µF | AMMO PACK | 5 mm | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 500 V | - | 10% | 10% | - | 7 mm | 6.5 mm | 4 mm | ||
![]() YU0AS102M080D04ACH Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -40 °C | - | RADIAL LEADED | Radial | Active | - | - | - | - | EAR99 | -55/+20% ppm/°C | - | RATED AC VOLTAGE (V) :500, SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.001 µF | BULK | 12.5 mm | unknown | CQC; CUL; ENEC; UL; VDE | CERAMIC CAPACITOR | Y5U | No | - | - | 20% | 20% | 760 V | 9 mm | 9 mm | 5.5 mm | ||
![]() YP1AH331K050BAMD0T Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -25 °C | - | RADIAL LEADED | Radial | Active | - | Yes | - | - | EAR99 | 10% ppm/°C | - | SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.00033 µF | Ammo Pack | 10 mm | unknown | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5P | No | - | - | 10% | 10% | 400 V | 6 mm | 6 mm | 4.5 mm | ||
![]() RD21B471K102A6HAND Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | RADIAL LEADED | Radial | Active | - | Yes | - | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.60 | 0.00047 µF | AMMO PACK | 5 mm | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 1000 V | - | 10% | 10% | - | 7 mm | 6.5 mm | 4 mm | ||
![]() ZU302102M060L03B0H Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | 10 °C | - | RADIAL LEADED | Radial | Active | - | - | - | e3 | EAR99 | -56/+22% ppm/°C | Tin (Sn) | - | 8532.23.00.60 | 0.001 µF | Bulk | 10 mm | compliant | - | CERAMIC CAPACITOR | Z5U | No | 3000 V | - | 20% | 20% | - | 7.5 mm | 7.5 mm | 5 mm |