- Series
- Capacitance
- Mfr
- Package
- Product Status
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Product
- Capacitor Type
- Dielectric Material
- JESD-609 Code
Attribute column
Manufacturer
Walsin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S342N221J302CT Walsin Technology | In Stock | - | - | 1808 (4520 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | 0.22 nF | - | 1000 | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | Details | 0.005271 oz | 250 VAC | 3 kVDC | MouseReel | S3 | 5 % | e3 | - | 30ppm/Cel | Safety Certified Multilayer Ceramic Chip Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | 220 pF | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | - | 1808 | - | 5 | 5 | - | Safety MLCCs | - | 4.5 mm | 2.03 mm | ||
![]() S342N101J302CT Walsin Technology | In Stock | - | - | 1808 (4520 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | 0.1 nF | - | 1000 | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | Details | 0.005271 oz | 250 VAC | 3 kVDC | MouseReel | S3 | 5 % | e3 | - | 30ppm/Cel | Safety Certified Multilayer Ceramic Chip Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | 100 pF | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | - | 1808 | - | 5 | 5 | - | Safety MLCCs | - | 4.5 mm | 2.03 mm | ||
![]() YU1AH102M070L20C0H Walsin Technology | 45 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 1 nF | 0.001 uF | 10000 | WALSIN TECHNOLOGY CORP | YU1AH102M070L20C0H | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 400 VAC | - | Bulk | AH | 20 % | e3 | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 1000 pF | BULK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5U | No | 0.6 mm | - | Straight | 20% | 20% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 8 mm | - | 5 mm | ||
![]() S342N330J302CT Walsin Technology | In Stock | - | - | 1808 (4520 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | 2000 | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | Details | 0.005271 oz | 250 VAC | 3 kVDC | MouseReel | S3 | 5 % | e3 | - | 30ppm/Cel | Safety Certified Multilayer Ceramic Chip Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | 33 pF | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | - | 1808 | - | 5 | 5 | - | Safety MLCCs | - | 4.5 mm | 2.03 mm | ||
![]() S342N270J302CT Walsin Technology | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | CERAMIC | 2 | - | - | 2000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.005271 oz | 250 VAC | 3 kVDC | MouseReel | S3 | 5 % | e3 | - | - | Safety Certified Multilayer Ceramic Chip Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | 27 pF | - | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety MLCCs | - | 4.5 mm | 2.03 mm | ||
![]() YU1AH222M090L20C0B Walsin Technology | 48 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 2.2 nF | 0.0022 uF | 10000 | WALSIN TECHNOLOGY CORP | YU1AH222M090L20C0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 400 VAC | - | Ammo Pack | AH | 20 % | e3 | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 2200 pF | BULK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5U | No | 0.6 mm | - | Straight | 20% | 20% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 10 mm | - | 5 mm | ||
![]() YU0AH152M080L20C0B Walsin Technology | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | - | 10000 | WALSIN TECHNOLOGY CORP | YU0AH152M080L20C0B | - | Walsin Technology Corporation | - | 125 °C | -25 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | - | - | Ammo Pack | AH | - | e3 | EAR99 | -55/+20% ppm/°C | - | TIN | 8532.23.00.60 | 0.0015 µF | BULK | compliant | - | CERAMIC CAPACITOR | - | - | Y5U | No | - | - | - | 20% | 20% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | ||
![]() YU1AH472M130D3EA0B Walsin Technology | 48 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 4.7 nF | 0.0047 uF | 10000 | WALSIN TECHNOLOGY CORP | YU1AH472M130D3EA0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 400 VAC | - | Ammo Pack | AH | 20 % | e3 | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 4700 pF | BULK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5U | No | 0.6 mm | - | Straight | 20% | 20% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 14 mm | - | 5 mm | ||
![]() S342N121J302CT Walsin Technology | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | CERAMIC | 2 | 0.12 nF | - | 1000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.005271 oz | 250 VAC | 3 kVDC | MouseReel | S3 | 5 % | e3 | - | - | Safety Certified Multilayer Ceramic Chip Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | 120 pF | - | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety MLCCs | - | 4.5 mm | 2.03 mm | ||
![]() YP0AH331K060L20C0B Walsin Technology | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.33 nF | - | 10000 | WALSIN TECHNOLOGY CORP | YP0AH331K060L20C0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 250 VAC | - | Ammo Pack | AH | 10 % | e3 | EAR99 | 10% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 330 pF | BULK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5P | No | 0.6 mm | - | Straight | 10% | 10% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | - | 5 mm | ||
![]() YP1AC471K060L20C7B Walsin Technology | 35 |
| - | - | - | - | - | 2 Pin | - | - | 0.47 nF | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | Ammo Pack | AC | 10 % | - | - | - | CERAMIC DISC CAPACITOR | - | - | 470 pF | - | - | Radial | - | - | 10 mm | - | - | 0.6 mm | - | Straight Short | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | 5 mm | ||
![]() YP0AC102K080D05B7H Walsin Technology | 43 |
| - | - | - | - | - | 2 Pin | - | - | 1 nF | 0.001 uF | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | - | - | Tape & Box (TB) | - | - | - | Active | - | Details | - | 400 VAC, 250 VAC | - | Ammo Pack | AC | 10 % | - | - | - | SAFETY STANDARD CERAMIC CAPACITOR | - | - | 1000 pF | - | - | Radial | - | - | 7.5 mm | - | - | 0.6 mm | - | Straight | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | - | 5 mm | ||
![]() YU0AH152M080L20C0H Walsin Technology | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | - | 10000 | WALSIN TECHNOLOGY CORP | YU0AH152M080L20C0H | - | Walsin Technology Corporation | - | 125 °C | -25 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | - | - | Ammo Pack | AH | - | e3 | EAR99 | -55/+20% ppm/°C | - | TIN | 8532.23.00.60 | 0.0015 µF | BULK | compliant | - | CERAMIC CAPACITOR | - | - | Y5U | No | - | - | - | 20% | 20% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | ||
![]() YU1AH152M080DAMD0B Walsin Technology | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 1.5 nF | 0.0015 uF | 10000 | WALSIN TECHNOLOGY CORP | YU1AH152M080DAMD0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 400 VAC | - | Ammo Pack | AH | 20 % | e3 | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 1500 pF | AMMO PACK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5U | No | 0.6 mm | - | Straight | 20% | 20% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | - | 5 mm | ||
![]() YP0AH101K060L20C0B Walsin Technology | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.1 nF | - | 10000 | WALSIN TECHNOLOGY CORP | YP0AH101K060L20C0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 250 VAC | - | Ammo Pack | AH | 10 % | e3 | EAR99 | 10% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 100 pF | BULK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5P | No | 0.6 mm | - | Straight | 10% | 10% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | - | 5 mm | ||
![]() YU0AC222M090L25C0B Walsin Technology | 43 |
| - | - | - | - | - | - | - | - | 2.2 nF | 0.0022 uF | 10000 | - | - | + 85 C | Walsin Technology Corporation | + 10 C | - | - | Tape & Box (TB) | - | - | - | Active | - | Details | - | - | - | Cut Tape | AC | 20 % | - | - | - | CERAMIC DISC CAPACITOR | - | - | 2200 pF | - | - | Radial | - | Y5U | 10 mm | - | - | - | - | Straight | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | ||
![]() YP0AH221K060L20C0B Walsin Technology | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.22 nF | - | 10000 | WALSIN TECHNOLOGY CORP | YP0AH221K060L20C0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | 400 VAC, 250 VAC | - | Ammo Pack | AH | 10 % | e3 | EAR99 | 10% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 220 pF | BULK | compliant | Radial | CERAMIC CAPACITOR | - | 10 mm | Y5P | No | 0.6 mm | - | Straight | 10% | 10% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | - | 5 mm | ||
![]() YU1AC472M120DAFD7B Walsin Technology | 35 |
| - | - | - | - | - | - | - | - | 4.7 nF | 0.0047 uF | 10000 | - | - | + 85 C | Walsin Technology Corporation | + 10 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | Cut Tape | AC | 20 % | - | - | - | CERAMIC DISC CAPACITOR | - | - | 4700 pF | - | - | Radial | - | Y5U | 7 mm | - | - | - | - | Straight | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | ||
![]() YU0AC332M100DAFD7B Walsin Technology | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | 3.3 nF | 0.0033 uF | 10000 | WALSIN TECHNOLOGY CORP | YU0AC332M100DAFD7B | - | Walsin Technology Corporation | - | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.74 | Details | - | - | - | Ammo Pack | AC | - | e3 | EAR99 | -55/+20% ppm/°C | - | TIN | 8532.23.00.60 | 3300 pF | AMMO PACK | compliant | Radial | CERAMIC CAPACITOR | - | - | Y5U | No | - | - | - | 20% | 20% | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | ||
![]() YU0AH152M080L25C0B Walsin Technology | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | 0.0015 uF | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | - | - | Bulk | - | - | - | Active | - | Details | - | 400 VAC, 250 VAC | - | Ammo Pack | AH | 20 % | - | - | - | SAFETY STANDARD CERAMIC CAPACITOR | - | - | 1500 pF | - | - | Radial | - | - | 10 mm | - | - | 0.6 mm | - | Straight | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | - | 5 mm |