- Series
- Capacitance
- Mfr
- Package
- Product Status
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Product
- Capacitor Type
- Dielectric Material
- JESD-609 Code
Attribute column
Manufacturer
Walsin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Approvals | Brand | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Frequency | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Number of Poles | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Connection Type | Features | Product Category | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YP1AC221K060L20C7B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.22 nF | - | 10000 | - | - | - | - | + 85 C | Walsin Technology Corporation | + 10 C | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | Ammo Pack | * | - | 10 % | - | - | - | - | CERAMIC DISC CAPACITOR | - | - | - | 220 pF | - | - | - | - | - | Radial | - | Y5U | - | 7.5 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() YU0AS222M120DAMD0H Walsin Technology | 20 |
| - | - | - | - | - | - | - | - | - | - | - | 2.2 nF | 0.0022 uF | 9000 | - | - | - | - | + 85 C | Walsin Technology Corporation | + 10 C | - | - | Tape & Box (TB) | - | - | - | Active | - | Details | - | - | - | - | - | - | Ammo Pack | AS | - | 20 % | - | - | - | - | CERAMIC DISC CAPACITOR | - | - | - | 2200 pF | - | - | - | - | - | Radial | - | Y5U | - | 10 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH102M070D04A0B Walsin Technology | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | 1 nF | 0.001 uF | 10000 | WALSIN TECHNOLOGY CORP | - | YU0AH102M070D04A0B | - | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | - | - | 400 VAC, 250 VAC | - | - | Bulk | AH | - | 20 % | e3 | - | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | - | 8532.23.00.60 | 1000 pF | - | BULK | compliant | - | - | Radial | CERAMIC CAPACITOR | - | - | 10 mm | Y5U | No | - | 0.6 mm | - | - | Straight | - | 20% | 20% | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | 8 mm | - | - | 5 mm | - | - | ||
![]() YP0AC681K070DAFD7B Walsin Technology | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | 0.68 nF | - | 10000 | WALSIN TECHNOLOGY CORP | - | YP0AC681K070DAFD7B | - | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.74 | Details | - | - | - | 400 VAC, 250 VAC | - | - | Ammo Pack | AC | - | 10 % | e3 | - | EAR99 | 10% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | - | 8532.23.00.60 | 680 pF | - | AMMO PACK | compliant | - | - | Radial | CERAMIC CAPACITOR | - | - | 7.5 mm | Y5P | No | - | 0.6 mm | - | - | Straight | - | 10% | 10% | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | 8 mm | - | - | 5 mm | - | - | ||
![]() YU0AH222M090L20C0H Walsin Technology | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | 2.2 nF | 0.0022 uF | 10000 | WALSIN TECHNOLOGY CORP | - | YU0AH222M090L20C0H | - | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.23 | Details | - | - | - | 400 VAC, 250 VAC | - | - | Cut Tape | AH | - | 20 % | e3 | - | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | - | 8532.23.00.60 | 2200 pF | - | BULK | compliant | - | - | Radial | CERAMIC CAPACITOR | - | - | 10 mm | Y5U | No | - | 0.6 mm | - | - | Straight | - | 20% | 20% | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | 10 mm | - | - | 5 mm | - | - | ||
![]() YU0AH222M090B20C0H Walsin Technology | 48 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | 2.2 nF | 0.0022 uF | 10000 | - | - | - | - | + 125 C | Walsin Technology Corporation | - 25 C | - | - | Tape & Box (TB) | - | - | - | Active | - | Details | - | - | - | 400 VAC, 250 VAC | - | - | Cut Tape | AH | - | 20 % | - | - | - | - | SAFETY STANDARD CERAMIC CAPACITOR | - | - | - | 2200 pF | - | - | - | - | - | Radial | - | - | - | 10 mm | - | - | - | 0.6 mm | - | - | Straight | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | 10 mm | - | - | 5 mm | - | - | ||
![]() YP0AH101K060D3EAAB Walsin Tech Corp | 335 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH152M080D3EAAH Walsin Tech Corp | 330 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH152M080L3EA0B Walsin Tech Corp | 250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AH471K070L3EAAH Walsin Tech Corp | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AH681K080W03AAH Walsin Tech Corp | 218 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AH331K060L3BAAH Walsin Tech Corp | 170 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S242B681K502CT Walsin Tech Corp | 13 |
| - | Surface Mount, MLCC | 1808 (4520 metric) | - | - | - | - | - | - | - | Walsin | 0.68 nF | - | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 0.005271 oz | 250VAC | - | 5 kVDC | -55°C ~ 125°C | MouseReel | S2 | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 10 % | - | - | - | X7R | High Reliability and Stability MLCC | - | Safety | - | 680 pF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | Safety MLCCs | - | High Voltage | Safety Capacitors | - | - | 4.5 mm | 2 mm | 0.087 (2.20mm) | X1, Y2 | ||
![]() S242B101K502CT Walsin Tech Corp | 13 |
| - | Surface Mount, MLCC | 1808 (4520 metric) | - | - | - | - | - | - | - | Walsin | 0.1 nF | - | 2000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 0.005271 oz | 250VAC | - | 5 kVDC | -55°C ~ 125°C | MouseReel | S2 | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 10 % | - | - | - | X7R | High Reliability and Stability MLCC | - | Safety | - | 100 pF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | Safety MLCCs | - | High Voltage | Safety Capacitors | - | - | 4.5 mm | 2 mm | 0.071 (1.80mm) | X1, Y2 | ||
![]() YU0AH102M070D3EAAH Walsin Tech Corp | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B221K101LT Walsin | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Miscellaneous | 410-0990-135 | LD | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | Active | Active | 5.44 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% | - | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 220pF | - | TR, PLASTIC, 7 INCH | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | - | 1206 | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B104K101LT Walsin | In Stock | - | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | UL;CSA | - | - | - | - | - | Killark-Hubbell Electrical Products | - | LD | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 15% | - | MATTE TIN OVER NICKEL | - | - | 0.1uF | - | TR, PLASTIC, 7 INCH | - | 100 Amps | 50 to 400 Hertz | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | 1206 | 600 | - | 4 | 10 | 10 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | ||
![]() LD31B332K631LT Walsin | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Cutler Hammer, Div of Eaton Co | XBUT4D22PE | LD | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | Active | Active | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% | - | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.0033uF | - | TR, PLASTIC, 7 INCH | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 630 V | - | 1206 | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B102K101LT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | PT4HK-GY-P | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B151K631LT Walsin | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | LD31B151K631LT | LD | - | Walsin Technology Corporation | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | Active | Active | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00015 µF | - | TR, PLASTIC, 7 INCH | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 630 V | - | 1206 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - |