- Capacitance Value
- Clamping Current (A)
- Clamping Voltage (V)
- Energy (J)
- Maximum AC Voltage Rating (V)
- Maximum DC Voltage Rating (V)
- Maximum Operating Temperature (°C)
- Maximum Surge Current (A)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
Attribute column
Manufacturer
Walsin TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Capacitance Value | Clamping Current (A) | Clamping Voltage (V) | ECCN (US) | Energy (J) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Voltage Rating (V) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature (°C) | Maximum Surge Current (A) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Terminal Pitch (mm) | Tolerance Voltage | Varistor Voltage (V) | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Resistor Type | Reach Compliance Code | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR561K14DS40F Walsin Technology | In Stock | - | - | - | - | - | - | - | 480pF | 50 | 910 | EAR99 | 139 | - | - | - | - | 360 | 470 | 85 | 4500 | -55 | Through Hole | - | - | - | - | - | 8.5 | 17.5 | - | - | - | 7.5 | 10% | 638 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 20.5 | RoHS Compliant | ||
![]() SR781K25DS40F Walsin Technology | In Stock | - | - | - | - | - | - | - | 980pF | 100 | 1290 | EAR99 | 540 | - | - | - | - | 485 | 640 | 85 | 18000 | -55 | Through Hole | - | - | - | - | - | 9.5 | 28.5 | - | - | - | 12.7 | 10% | 858 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 34 | RoHS Compliant | ||
![]() SR112K20DT3X Walsin Technology | In Stock | - | - | - | - | - | - | - | 340pF | 100 | 1800 | EAR99 | 383 | - | - | - | - | 680 | 895 | 85 | 6500 | -55 | Through Hole | - | - | - | - | - | 9 | 24 | - | - | - | 7.5 | 10% | 1175 | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 28 | RoHS Compliant | ||
![]() VZ1206M560AGT Walsin Technologies | In Stock | - | - | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | VZ1206M560AGT | VZ1206 | - | - | - | - | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Active | - | - | 5.59 | Compliant | Yes | - | - | - | Tape and Reel | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8533.40.40.00 | 280 pF | TR | 1.6 mm | VARISTOR | compliant | 40 V | - | DUAL ENDED | 56 V | 110 V | 100 A | - | - | 1 A | 56 V | 40 V | 1 J | 3.2 mm | - | - | ||
![]() VZ1206M260AGT Walsin Technologies | In Stock | - | - | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | VZ1206M260AGT | VZ1206 | - | - | - | - | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Active | - | - | 5.59 | Compliant | Yes | - | - | - | Tape and Reel | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8533.40.40.00 | 490 pF | TR | 1.6 mm | VARISTOR | compliant | 20 V | - | DUAL ENDED | 26 V | 54 V | 100 A | 500 mJ | 36.3 V | 1 A | 26 V | 20 V | 0.5 J | 3.2 mm | - | - |