- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW2012Z0J2N2PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0805 | 2012 | - | 0.08 Ω | - | 3GHz | WALSIN TECHNOLOGY CORP | 1.5 GHz | Walsin Technology Corporation | WLCW2012Z0J2N2PB | Ceramic | - | 80 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 35 | 5.45 | - | Yes | 3000 MHz | Q FACTOR IS MEASURED AT: 1500MHZ | - | -40°C ~ 125°C | - | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 2.2 nH | 1.5 GHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 1.5GHz | 35 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 0.6 A | 0.0022 µH | - | Wirewound | RF Inductors | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCM1005Z0H12NTB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.45 Ω | 10000 | 3GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0H12NTB | Ceramic | 300 mA | 450 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 3000 MHz | Q IS MEASURED AT: 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 12 nH | 100 MHz | 450mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.3 A | 0.012 µH | 3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLQC2222H0JR22LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Air | Walsin | - | - | - | - | 2000 | 1GHz | - | 50 MHz | Walsin | - | Air | 5 A | 11 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.390" L x 0.220" W (9.91mm x 5.59mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 5 A | - | Unshielded | - | - | - | SMD/SMT | 220 nH | 50 MHz | 11mOhm Max | - | - | 140 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 5.69 mm | 0.234" (5.95mm) | 9.91 mm | 5.59 mm | - | ||
![]() WLFW2012Z0KR11PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 1.4GHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 50 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 19 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 2 A | - | Unshielded | - | - | - | SMD/SMT | 110 nH | 7.9 MHz | 50mOhm Max | - | - | 19 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 1.4 GHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLSSA50GZ0N560LB Walsin Technology Corporation | 40 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | 1.9A | 0.149 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSSA50GZ0N560LB | - | 1.9 A | 149 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 4141 | 5.1 mm | 10.5 mm | SMT | 10.3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.9 A | TR, Embossed Plastic, 13 Inch | Shielded | 1 | Shielded | compliant | SMD/SMT | 56 μH | 100 kHz | 149mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 4141 | YES | 1.9 A | 56 µH | - | - | Power Inductors | 1.9 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - | ||
![]() WLQC0807Z0J11NPB Walsin Technology Corporation | 40 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Air | Walsin | - | - | - | 0.0063 Ω | 2000 | 3.6GHz | WALSIN TECHNOLOGY CORP | 400 MHz | Walsin | WLQC0807Z0J11NPB | Air | 2.7 A | 6.3 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0706 | 1.524 mm | 1.829 mm | SMT | 1.549 mm | Active | Active | 90 | 5.45 | Details | Yes | 3600 MHz | - | - | -40°C ~ 125°C | MouseReel | QC | 0.061" L x 0.072" W (1.55mm x 1.83mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 2.7 A | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 11 nH | 400 MHz | 6.3mOhm Max | RF INDUCTOR | DUAL ENDED | 90 @ 400MHz | 90 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0706 | NO | 2.7 A | 0.0112 µH | 3.6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.524 mm | 0.070" (1.78mm) | 1.549 mm | 1.829 mm | - | ||
![]() WLSN105DZ0M221LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 660 mA | 730 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 660 mA | - | Unshielded | - | - | - | SMD/SMT | 220 μH | 10 kHz | 730mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WLSS127PZ0N6R1LB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 kHz | Walsin | - | - | 6.6 A | 17.6 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | -20%, +40% | - | Power | Inductors, Chokes & Coils | 6.6 A | - | Shielded | - | - | - | SMD/SMT | 6.1 μH | 100 kHz | 17.6mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | 0.315" (8.00mm) | 12 mm | 12 mm | - | ||
![]() WLPN242410M6R8PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0909 | 2424 | 750mA | - | 5000 | 43MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.094" L x 0.094" W (2.40mm x 2.40mm) | ±20% | - | - | Inductors, Chokes & Coils | 570 mA | - | Shielded | - | - | - | SMD/SMT | 6.8 μH | - | 410mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2.4 mm | 2.4 mm | - | ||
![]() WLCW1608HQG47NPB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2.3GHz | - | 200 MHz | Walsin | - | Ceramic | 680 mA | 240 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 47 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 200 MHz | 240mOhm Max | - | - | 47 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW2520Z0GR47PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 1008 | 2520 | - | 1.19 Ω | - | 450MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCW2520Z0GR47PB | Ceramic | - | 1.19 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | - | Yes | 450 MHz | Q FACTOR IS MEASURED AT: 100MHZ | - | -40°C ~ 125°C | - | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 470 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 470 nH | 100 MHz | 1.19Ohm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 1008 | NO | 0.47 A | 0.47 µH | - | Wirewound | RF Inductors | - | - | - | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW1608HQJR12PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.55GHz | - | 150 MHz | Walsin | - | Ceramic | 420 mA | 720 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 47 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 120 nH | 150 MHz | 720mOhm Max | - | - | 47 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.55 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW1005CQC5N1TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.1 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN073DZ0K101LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.481 Ω | - | - | WALSIN TECHNOLOGY CORP | 10 kHz | Walsin Technology Corporation | WLSN073DZ0K101LB | - | 510 mA | 481 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 3128 | 3.5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | - | - | - | - | - | - | - | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 510 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 100 μH | 10 kHz | 481mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Power Inductors - SMD | 3128 | NO | 0.51 A | 100 µH | - | - | Power Inductors | - | - | - | 3.5 mm | 0.157" (4.00mm) | 7.8 mm | 7 mm | - | ||
![]() WLCW2012Z0J27NPB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.25 Ω | 3000 | 2.5GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0J27NPB | Ceramic | - | 250 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 55 | 5.15 | Details | Yes | 2500 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 27 nH | 500 MHz | 250mOhm Max | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.5 A | 0.027 µH | 2.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLSS428PZ0N1R2LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 2.56 A | 23.6 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 2.56 A | - | Shielded | - | - | - | SMD/SMT | 1.2 μH | 100 kHz | 23.6mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLPN606045N1R0LE Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 8.5A | - | - | - | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.236" L x 0.232" W (6.00mm x 5.90mm) | ±30% | - | - | - | 6 A | - | Shielded | - | - | - | - | 1 μH | - | 18.2mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | - | - | ||
![]() WLAC293AZ0G68NLB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 2.5 A | 8.2 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 2.5 A | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 150 MHz | 8.2mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLCW1005CFJ24NTB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 3.5GHz | - | 100 MHz | Walsin | - | Ceramic | 280 mA | 520 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 24 nH | 100 MHz | 520mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1608Z0J6N8PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 110 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 27 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 6.8 nH | 250 MHz | 110mOhm Max | - | - | 27 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 |