- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLFW1608Z0J5R6PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 360mA | 2.37 Ω | 4000 | 55MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J5R6PB | Ferrite | - | 2.37 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 55 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 5.6 μH | - | 2.37Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.36 A | 5.6 µH | 55 MHz | Multilayer | RF Inductors | 360 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLFW1608Z0K8R2PB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ferrite | Walsin | 0603 | 1608 | 320mA | - | 4000 | 38MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 3.5 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | 8.2 μH | - | 3.5Ohm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 38 MHz | Multilayer | RF Inductors | 320 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLCW3225Z0JR15PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Ceramic | Walsin | 1210 | 3225 | - | - | 3000 | 800GHz | - | 50 MHz | Walsin | - | Ceramic | - | 180 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.001764 oz | -40°C ~ 125°C | MouseReel | CW | 0.135" L x 0.110" W (3.42mm x 2.80mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 150 nH | 300 MHz | 180mOhm Max | - | - | 60 @ 300MHz | - | - | Fixed Inductors | - | - | - | - | 800 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.3 mm | 0.091" (2.30mm) | 3.42 mm | 2.8 mm | - | ||
![]() WLCW1005CQC5N6TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.6 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608Z0GR26PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1GHz | - | 100 MHz | Walsin | - | Ceramic | - | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 200 mA | - | Unshielded | - | - | - | SMD/SMT | 260 nH | - | 2Ohm Max | - | - | 25 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCM1005Z0H13NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.5 Ω | 10000 | - | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0H13NTB | Ceramic | 300 mA | 500 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 3000 MHz | Q IS MEASURED AT: 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Multilayer | High Frequency | Inductors, Chokes & Coils | - | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 13 nH | 100 MHz | - | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.3 A | 0.013 µH | 3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1005Z0B1N1TB Walsin Technology Corporation | 40 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0402 | 1005 | - | 0.08 Ω | - | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM1005Z0B1N1TB | Ceramic | 380 mA | 80 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.1 nH | 100 MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | NO | 0.38 A | 0.0011 µH | - | - | RF Inductors | - | - | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLQC0908Z0G12NPB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 4.3GHz | - | 400 MHz | Walsin | - | Air | 4.4 A | 7 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 130 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.073" L x 0.084" W (1.85mm x 2.13mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 12 nH | 400 MHz | 7mOhm Max | - | - | 130 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 4.3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.829 mm | 0.078" (1.98mm) | 1.854 mm | 2.134 mm | - | ||
![]() WLSS125PZ0M151LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 1 A | 230 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 1 A | - | Shielded | - | - | - | SMD/SMT | 150 μH | 1 kHz | 0.23mOhm | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WLSN075DZ0K221LB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.96 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 10 kHz | Walsin | WLSN075DZ0K221LB | - | 490 mA | 960 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 490 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 220 μH | 10 kHz | 960mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 0.49 A | 220 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLAC294AZ0GT11LB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 3 A | 20 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 87 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 130 nH | 50 MHz | 20mOhm | - | - | 87 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 900 MHz | - | RF Inductors | - | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WLCW3225Z0J39NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Ceramic | Walsin | 1210 | 3225 | - | - | 3000 | 1.8THz | - | 100 MHz | Walsin | - | Ceramic | - | 80 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.001764 oz | -40°C ~ 125°C | MouseReel | CW | 0.135" L x 0.110" W (3.42mm x 2.80mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 39 nH | 300 MHz | 80mOhm Max | - | - | 60 @ 300MHz | - | - | Fixed Inductors | - | - | - | - | 1.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.3 mm | 0.091" (2.30mm) | 3.42 mm | 2.8 mm | - | ||
![]() WLCW1005CQC4N2TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6.5GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 4.2 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1608Z0G8N4PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 4.6GHz | - | 250 MHz | Walsin | - | Ceramic | - | 109 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 28 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 8.4 nH | 250 MHz | 109mOhm Max | - | - | 28 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW1608HQG16NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 3.5GHz | - | 250 MHz | Walsin | - | Ceramic | 1.1 A | 85 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.1 A | - | Unshielded | - | - | - | SMD/SMT | 16 nH | 250 MHz | 85mOhm Max | - | - | 45 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLPMA0A040MR47LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 35A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 25 A | 1.55 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.439" L x 0.394" W (11.15mm x 10.00mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 25 A | - | Shielded | - | - | - | SMD/SMT | 470 nH | 100 kHz | 1.55mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 35 A | - | Power Inductors - SMD | 2 mm | 0.157" (4.00mm) | 11.15 mm | 10 mm | - | ||
![]() WQCW1005Z0J5N1TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.8GHz | - | 900 MHz | Walsin | - | Ceramic | - | 83 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.1 nH | - | 83mOhm Max | - | - | 52 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW1005CFC1N5TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 18GHz | - | 100 MHz | Walsin | - | Ceramic | 1 A | 30 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 10 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 1.5 nH | 100 MHz | 30mOhm Max | - | - | 10 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 18 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLFI1608Z0MR10TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | - | 0.5 Ω | 4000 | 240MHz | WALSIN TECHNOLOGY CORP | 25 MHz | Walsin | WLFI1608Z0MR10TB | Ferrite | 50 mA | 500 mOhms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 15 | 5.45 | Details | Yes | 240 MHz | Q IS MEASURED AT: 25 MHZ | 0.000111 oz | -40°C ~ 105°C | MouseReel | FI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | Power | Inductors, Chokes & Coils | 50 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 100 nH | 25 MHz | 500mOhm Max | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.05 A | 0.1 µH | 240 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - | ||
![]() WLCW1005CQW5N5TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.5 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - |