- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WQCW1608Z0GR15PB Walsin Technology Corporation | 30 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 990MHz | - | 150 MHz | Walsin | - | Ceramic | - | 920 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 28 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 150 nH | 150 MHz | 920mOhm Max | - | - | 28 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 990 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLSN105DZ0K820LB Walsin Technology Corporation | 39 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1 A | 250 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | Wirewound | Power | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 82 μH | 100 kHz | 250mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WLPM171770M3R3LC Walsin Technology Corporation | 30 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0707 | 1717 | 27A | - | 3000 | - | - | 100 kHz | Walsin | - | - | 35 A | 2.93 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.709" L x 0.675" W (18.00mm x 17.15mm) | ±20% | - | Molded | High Current | Inductors, Chokes & Coils | 35 A | - | Shielded | - | - | - | SMD/SMT | 3.3 μH | 100 kHz | 2.93mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 27 A | - | Power Inductors - SMD | - | 7 mm | 0.276" (7.00mm) | 18 mm | 17.15 mm | - | ||
![]() WLCW2520Z0GR30PB Walsin Technology Corporation | 39 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 1.05 Ω | 2000 | 585MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0GR30PB | Ceramic | - | 1.05 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | Details | Yes | 585 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 660 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 300 nH | 100 MHz | 1.05Ohm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.66 A | 0.3 µH | 585 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW2012Z0G24NPB Walsin Technology Corporation | 39 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.22 Ω | 3000 | 2GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0G24NPB | Ceramic | - | 220 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.16 | Details | Yes | 2000 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 24 nH | 500 MHz | 220mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.5 A | 0.024 µH | 2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLSN054DZ0M3R3LB Walsin Technology Corporation | 39 |
| - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.021 Ω | - | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin Technology Corporation | WLSN054DZ0M3R3LB | - | 3 A | 21 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | - | Yes | - | - | - | -25°C ~ 105°C | - | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Power | Inductors, Chokes & Coils | 3 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.3 μH | 0.1 MHz | 21mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Power Inductors - SMD | 2220 | NO | 3 A | 3.3 µH | - | - | Power Inductors | - | - | - | - | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLCW1608Z0J6N8PB Walsin Technology Corporation | 39 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 110 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 27 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 6.8 nH | - | 110mOhm Max | - | - | 27 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WQCW1608Z0J68NPB Walsin Technology Corporation | 30 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.7GHz | - | 200 MHz | Walsin | - | Ceramic | - | 340 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 37 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | - | - | SMD/SMT | 68 nH | 200 MHz | 340mOhm Max | - | - | 37 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 1.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLSS125PZ0M220LB Walsin Technology Corporation | 39 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 2.8 A | 36 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | Power | Inductors, Chokes & Coils | 2.8 A | - | Shielded | - | - | - | SMD/SMT | 22 μH | 1 kHz | 36mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WLCM1005Z0J39NTB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 1 Ω | 10000 | 1.2GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0J39NTB | Ceramic | 200 mA | 1 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.24 | Details | Yes | 1200 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 200 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 39 nH | 100 MHz | 1Ohm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.2 A | 0.039 µH | 1.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLQC1111H0J47NLB Walsin Technology Corporation | 11 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.2GHz | - | 400 MHz | Walsin | - | Air | 4.4 A | 11.3 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 200 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.130" L x 0.105" W (3.30mm x 2.67mm) | ±5% | - | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 400 MHz | 11.3mOhm Max | - | - | 200 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.79 mm | 0.115" (2.92mm) | 3.3 mm | 2.67 mm | - | ||
![]() WLSN032DZ0M1R4PB Walsin Technology Corporation | 11 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.09 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M1R4PB | - | 1.86 A | 90 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | - | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Power | Inductors, Chokes & Coils | 1.86 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.4 μH | 100 kHz | 90mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 1.86 A | 1.4 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WQCW1005Z0G4N7TB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.7GHz | - | 900 MHz | Walsin | - | Ceramic | - | 130 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | WQCW1005 | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 640 mA | - | Unshielded | - | - | - | SMD/SMT | 4.7 nH | - | 130mOhm Max | - | - | 47 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLAC29BDZ0J18NLB Walsin Technology Corporation | 11 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | - | - | - | - | 1000 | 2.2GHz | - | 150 MHz | Walsin | - | Air | - | 2 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.220" L x 0.230" W (5.59mm x 5.84mm) | ±5% | Standard | Wirewound | RF | Inductors, Chokes & Coils | 7 A | - | Unshielded | - | - | - | SMD/SMT | 17.5 nH | - | 2mOhm Max | - | - | 140 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 5.59 mm | 0.195" (4.95mm) | 5.84 mm | 4.95 mm | - | ||
![]() WLCW1005CFB5N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 600 mA | 120 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 5.1 nH | 100 MHz | 120mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0GR18PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0805 | 2012 | - | 0.64 Ω | - | 870MHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW2012Z0GR18PB | Ceramic | - | 640 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | - | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.16 | - | Yes | 870 MHz | Q FACTOR IS MEASURED AT: 250MHZ | - | -40°C ~ 125°C | - | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 180 nH | 250 MHz | 640mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 0.4 A | 0.18 µH | - | Wirewound | RF Inductors | - | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLSN032DZ0M180PB Walsin Technology Corporation | 11 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.9 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M180PB | - | 540 mA | 900 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | - | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Power | Inductors, Chokes & Coils | 540 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 18 μH | 100 kHz | 900mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 0.54 A | 18 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WLCW2012Z0J6N8PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.11 Ω | 3000 | 5.5GHz | WALSIN TECHNOLOGY CORP | 1 GHz | Walsin | WLCW2012Z0J6N8PB | Ceramic | - | 110 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | - | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.15 | Details | Yes | 5500 MHz | Q FACTOR IS MEASURED AT: 1000MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 6.8 nH | 1 GHz | 110mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.6 A | 0.0068 µH | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005CQW5N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.3 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLPN303015M430PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 370mA | - | 2000 | - | - | 1 MHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | Inductors, Chokes & Coils | 370 mA | - | Shielded | - | - | - | SMD/SMT | 43 μH | - | 1.378Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - |