- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW3225Z0JR39PB Walsin Technology Corporation | 28 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Ceramic | Walsin | 1210 | 3225 | - | - | 3000 | 600GHz | - | 50 MHz | Walsin | - | Ceramic | - | 630 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.001764 oz | -40°C ~ 125°C | MouseReel | CW | 0.135" L x 0.110" W (3.42mm x 2.80mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 390 nH | 100 MHz | 630mOhm Max | - | - | 50 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 600 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.3 mm | 0.091" (2.30mm) | 3.42 mm | 2.8 mm | - | ||
![]() WQCW1005Z0J68NTB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.62GHz | - | 100 MHz | Walsin | - | Ceramic | - | 1.12 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | SMD/SMT | 68 nH | - | 1.12Ohm Max | - | - | 22 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.62 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCM0603TGB2N5TB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 11GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 250 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.5 nH | - | 250mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 11 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1608HQJR39PB Walsin Technology Corporation | 35 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 880MHz | - | 100 MHz | Walsin | - | Ceramic | 170 mA | 4 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 47 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 390 nH | 100 MHz | 4Ohm Max | - | - | 47 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 880 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLSN105DZ0M331LB Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 520 mA | 1.15 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 520 mA | - | Unshielded | - | - | - | SMD/SMT | 330 μH | 10 kHz | 1.15Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WQCW1005Z0J18NTB Walsin Technology Corporation | 44 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 3.1GHz | - | 100 MHz | Walsin | - | Ceramic | - | 230 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 420 mA | - | Unshielded | - | - | - | SMD/SMT | 18 nH | - | 230mOhm Max | - | - | 25 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 3.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW2520Z0J5R6PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 20MHz | - | 7.96 MHz | Walsin | - | Ceramic | - | 4 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 16 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 240 mA | - | Unshielded | - | - | - | SMD/SMT | 5.6 μH | 7.96 MHz | 4Ohm Max | - | - | 16 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | - | 20 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLSS125PZ0M390LB Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 2 A | 68 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 2 A | - | Shielded | - | - | - | SMD/SMT | 39 μH | 1 kHz | 68mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WLPM131350M2R2LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 32A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 20 A | 5.5 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 20 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | 100 kHz | 5.5mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 32 A | - | Power Inductors - SMD | 5 mm | 0.197" (5.00mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLFM201609MR47PP Walsin Technology Corporation | 10 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0806 | 2016 | - | - | 3000 | 80MHz | - | 1 MHz | Walsin | - | Ferrite | 1.6 A | 60 mOhms | + 85 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000758 oz | -40°C ~ 125°C | MouseReel | FM | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | Power | Inductors, Chokes & Coils | 1.6 A | - | Unshielded | - | - | - | SMD/SMT | 470 nH | - | 60mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 2 mm | 1.6 mm | - | ||
![]() WLCM0603Z0B0N7TB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0201 | 0603 | - | 0.09 Ω | - | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM0603Z0B0N7TB | Ceramic | 750 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 750 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 0.7 nH | 100 MHz | 90mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0201 | NO | 0.75 A | 0.0007 µH | - | - | RF Inductors | - | - | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCM0603TGB2N8TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 9.5GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 250 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.8 nH | - | 250mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CFW1N5TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 18GHz | - | 100 MHz | Walsin | - | Ceramic | 1 A | 30 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 10 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 1.5 nH | 100 MHz | 30mOhm Max | - | - | 10 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 18 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW2520Z0JR15PB Walsin Technology Corporation | 10 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 850MHz | - | 25 MHz | Walsin | - | Ceramic | - | 700 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 45 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 580 mA | - | Unshielded | - | - | - | SMD/SMT | 150 nH | 100 MHz | 700mOhm Max | - | - | 45 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 850 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLQC0908Z0G23NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.6GHz | - | 400 MHz | Walsin | - | Air | 4.4 A | 10 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 130 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.088" L x 0.084" W (2.24mm x 2.13mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 23 nH | 400 MHz | 10mOhm Max | - | - | 130 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.829 mm | 0.078" (1.98mm) | 2.235 mm | 2.134 mm | - | ||
![]() WLPM171770M33RLC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0707 | 1717 | 9A | - | 3000 | - | - | 100 kHz | Walsin | - | - | 10.7 A | 37 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.709" L x 0.675" W (18.00mm x 17.15mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 10.7 A | - | Shielded | - | - | - | SMD/SMT | 33 μH | 100 kHz | 37mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 9 A | - | Power Inductors - SMD | 7 mm | 0.276" (7.00mm) | 18 mm | 17.15 mm | - | ||
![]() WLCM0603Z0C3N0TB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.28 Ω | 15000 | 9.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0C3N0TB | Ceramic | 450 mA | 280 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5 | 5.3 | Details | Yes | 9500 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3 nH | 100 MHz | 280mOhm Max | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.45 A | 0.003 µH | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW2520Z0K120PB Walsin Technology Corporation | 28 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 1008 | 2520 | - | 3.35 Ω | 2000 | 50MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2520Z0K120PB | Ferrite | - | 3.35 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 30 | 5.45 | Details | - | 50 MHz | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 270 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 12 μH | 7.9 MHz | 3.35Ohm Max | FILTER CHOKE | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.27 A | 12 µH | 50 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLCW1005CFW3N0TB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 3 nH | 100 MHz | 70mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN073DZ0K121LB Walsin Technology Corporation | 28 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.536 Ω | 7000 | - | WALSIN TECHNOLOGY CORP | 10 kHz | Walsin | WLSN073DZ0K121LB | - | 490 mA | 536 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 3128 | 3.5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | Reel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 490 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 120 μH | 10 kHz | 536mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 0.49 A | 120 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 3.5 mm | 0.157" (4.00mm) | 7.8 mm | 7 mm | - |