- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLSS127PZ0N4R7LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 kHz | Walsin | - | - | 6.8 A | 15.8 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | -20%, +40% | - | Power | Inductors, Chokes & Coils | 6.8 A | - | Shielded | - | - | - | SMD/SMT | 4.7 μH | 100 kHz | 15.8mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | 0.315" (8.00mm) | 12 mm | 12 mm | - | ||
![]() WLCW1005CFJ19NTB Walsin Technology Corporation | 40 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 4.5GHz | - | 100 MHz | Walsin | - | Ceramic | 370 mA | 270 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 370 mA | - | Unshielded | - | - | - | SMD/SMT | 19 nH | 100 MHz | 270mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603Z0C1N9TB Walsin Technology Corporation | 40 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.2 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0C1N9TB | Ceramic | 450 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.9 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.45 A | 0.0019 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCM0603Z0B1N3TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.14 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0B1N3TB | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.3 nH | 100 MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.6 A | 0.0013 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW2012Z0G27NPB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.25 Ω | 3000 | 2.5GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin | WLCW2012Z0G27NPB | Ceramic | - | 250 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 55 | 5.16 | Details | Yes | 2500 MHz | Q FACTOR IS MEASURED AT: 500MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 27 nH | 500 MHz | 250mOhm Max | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.5 A | 0.027 µH | 2.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WQCW1005Z0J8N7TB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.1GHz | - | 900 MHz | Walsin | - | Ceramic | - | 200 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 18 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 480 mA | - | Unshielded | - | - | - | SMD/SMT | 8.7 nH | - | 200mOhm Max | - | - | 54 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLSS428PZ0N2R7LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.6 A | 43.3 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.6 A | - | Shielded | - | - | - | SMD/SMT | 2.7 μH | 100 kHz | 43.3mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLCW1608Z0GR27PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 2.3 Ω | 4000 | 900MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW1608Z0GR27PB | Ceramic | - | 2.3 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 24 | 5.24 | Details | Yes | 900 MHz | Q IS MEASURED AT: 100 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 170 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 270 nH | - | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 24 @ 100MHz | 24 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.17 A | 0.27 µH | 900 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCW1005CFC2N7TB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 850 mA | 50 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 2.7 nH | 100 MHz | 50mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW1608Z0J2R7PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 460mA | 1.38 Ω | 4000 | 100MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J2R7PB | Ferrite | - | 1.38 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 100 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 2.7 μH | - | 1.38Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.46 A | 2.7 µH | 100 MHz | Multilayer | RF Inductors | 460 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WQCW1005Z0J15NTB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 3.28GHz | - | 900 MHz | Walsin | - | Ceramic | - | 170 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 24 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 560 mA | - | Unshielded | - | - | - | SMD/SMT | 15 nH | - | 170mOhm Max | - | - | 55 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 3.28 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLSN105DZ0M181LB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 720 mA | 630 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 720 mA | - | Unshielded | - | - | - | SMD/SMT | 180 μH | 10 kHz | 630mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WLSN075DZ0K470LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.18 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN075DZ0K470LB | - | 1.1 A | 180 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 1.1 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 47 μH | 100 kHz | 180mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 1.1 A | 47 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLSN075DZ0K330LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.13 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN075DZ0K330LB | - | 1.2 A | 130 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 1.2 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 33 μH | 100 kHz | 130mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 1.2 A | 33 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLAC294AZ0GT18LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 2.5 A | 60 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 95 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 2.5 A | - | Unshielded | - | - | - | SMD/SMT | 422 nH | 50 MHz | 60mOhm | - | - | 95 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 540 MHz | - | RF Inductors | - | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WLPM131350M5R6LC Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 22A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 11.5 A | 16.5 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 11.5 A | - | Shielded | - | - | - | SMD/SMT | 5.6 μH | 100 kHz | 16.5mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 22 A | - | Power Inductors - SMD | 5 mm | 0.197" (5.00mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLSSA38GZ0N101LB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 1.35A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 1.25 A | 304 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.406" L x 0.409" W (10.30mm x 10.40mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.25 A | - | Shielded | - | - | - | SMD/SMT | 100 μH | 100 kHz | 304mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 1.35 A | - | Power Inductors - SMD | 4 mm | 0.157" (4.00mm) | 10.3 mm | 10.4 mm | - | ||
![]() WLCW1005CQW8N4TB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 7.5GHz | - | 100 MHz | Walsin | - | Ceramic | 640 mA | 79 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 640 mA | - | Unshielded | - | - | - | SMD/SMT | 8.4 nH | 100 MHz | 79mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1608Z2S1N2TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000111 oz | -55°C ~ 125°C | MouseReel | CM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 1.2 nH | - | 50mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.037" (0.95mm) | - | - | - | ||
![]() WLCW1608HQG39NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2.45GHz | - | 250 MHz | Walsin | - | Ceramic | 680 mA | 190 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 48 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 39 nH | 250 MHz | 190mOhm Max | - | - | 48 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 2.45 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - |