- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLAC291BZ0JT09PB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | 1.5GHz | - | 150 MHz | Walsin | - | Air | 4 A | 6.8 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 112 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4 A | - | Unshielded | - | - | - | SMD/SMT | 35.5 nH | 150 MHz | 6.8mOhm Max | - | - | 112 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.18 mm | 0.125" (3.18mm) | 6.86 mm | 3.05 mm | - | ||
![]() WLSSA50GZ0N220LB Walsin Technology Corporation | 40 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 2.95A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 2.9 A | 61 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 2.9 A | - | Shielded | - | - | - | SMD/SMT | 22 μH | 100 kHz | 61mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 2.95 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - | ||
![]() WLCW1005Z0G40NTB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.44 Ω | 4000 | 2.24GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G40NTB | Ceramic | - | 440 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 24 | 5.45 | Details | Yes | 2240 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 320 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 40 nH | - | 440mOhm Max | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.32 A | 0.04 µH | 2.24 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLPN404010M3R3LE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 1.1A | - | - | 58MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | 1.4 A | - | Shielded | - | - | - | - | 3.3 μH | - | 100mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | - | ||
![]() WLSN075DZ0K120LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.08 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN075DZ0K120LB | - | 2 A | 80 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | - | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | - | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 2 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 12 μH | 100 kHz | 80mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 2 A | 12 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WQCW1608Z0J3N9PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 6.9GHz | - | 250 MHz | Walsin | - | Ceramic | - | 80 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | WQCW1608 | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 3.9 nH | 250 MHz | 80mOhm Max | - | - | 22 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6.9 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW1608Z0J3N3PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.5GHz | - | 250 MHz | Walsin | - | Ceramic | - | 70 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | - | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 3.3 nH | - | 70mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLSN104DZ0K181LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 560 mA | 621 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | - | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 560 mA | - | Unshielded | - | - | - | SMD/SMT | 180 μH | 10 kHz | 621mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLCW1005CFB6N6TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 700 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 6.6 nH | 100 MHz | 90mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608HQJ7N2PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.4GHz | - | 250 MHz | Walsin | - | Ceramic | 1.4 A | 52 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 48 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | - | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 7.2 nH | 250 MHz | 52mOhm Max | - | - | 48 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCM0603Z0B4N7TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.4 Ω | 15000 | 6.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0B4N7TB | Ceramic | 350 mA | 400 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5 | 5.3 | Details | Yes | 6500 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 350 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.7 nH | 100 MHz | 400mOhm Max | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.35 A | 0.0047 µH | 6.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW2012Z0J2R7PB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 1.48 Ω | 3000 | 105MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2012Z0J2R7PB | Ferrite | - | 1.48 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 20 | 5.45 | Details | Yes | 105 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 350 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.7 μH | 7.9 MHz | 1.48Ohm Max | FILTER CHOKE | DUAL ENDED | 20 @ 7.9MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.35 A | 2.7 µH | 105 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WQCW2520Z0J1R0PB Walsin Technology Corporation | 11 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 290MHz | - | 25 MHz | Walsin | - | Ceramic | - | 1.75 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 35 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | WQCW2520 | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 370 mA | - | Unshielded | - | - | - | SMD/SMT | 1 μH | 50 MHz | 1.75Ohm Max | - | - | 35 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 290 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW2012HQG51NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 1.4GHz | - | 200 MHz | Walsin | - | Ceramic | - | 120 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 65 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | - | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 mA | - | Unshielded | - | - | - | SMD/SMT | 51 nH | 500 MHz | 120Ohm Max | - | - | 65 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 1.4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLCM0603Z0S3N5TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 400 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 5 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | WLCM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 3.5 nH | 100 MHz | 300mOhm Max | - | - | 5 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLPM706630MR82LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0303 | 7066 | 20A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 13 A | 8 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 13 A | - | Shielded | - | - | - | SMD/SMT | 820 nH | 100 kHz | 8mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 20 A | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 7.4 mm | 6.6 mm | - | ||
![]() WLCW1005CFJ10NTB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 500 mA | 170 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 10 nH | 100 MHz | 170mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603TGJ6N2TB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 6GHz | - | 500 MHz | Walsin | - | Ceramic | 300 mA | 500 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | WLCM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 300 mA | - | Unshielded | - | - | - | SMD/SMT | 6.2 nH | - | 500mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005Z0J1N9TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.07 Ω | 4000 | 11.3GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J1N9TB | Ceramic | - | 70 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | - | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 16 | 5.45 | Details | Yes | 11300 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.04 A | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.9 nH | - | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | 16 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 1.04 A | 0.0019 µH | 11.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW1608Z0G47NPB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.28 Ω | 4000 | 2GHz | WALSIN TECHNOLOGY CORP | 200 MHz | Walsin | WLCW1608Z0G47NPB | Ceramic | - | 280 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 38 | 5.16 | Details | Yes | 2000 MHz | Q IS MEASURED AT: 200 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 47 nH | - | 280mOhm Max | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.6 A | 0.047 µH | 2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - |