- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCM0603Z0S1N0TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.14 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0S1N0TB | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1 nH | 100 MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.6 A | 0.001 µH | 10 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLPM706630M220LC Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 3.5A | - | - | - | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | PM | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | - | - | 2 A | - | Shielded | - | - | - | - | 22 μH | - | 190mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | - | - | ||
![]() WQCW2520Z0JR20PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 750MHz | - | 25 MHz | Walsin | - | Ceramic | - | 810 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 200 nH | 100 MHz | 810mOhm Max | - | - | 50 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 750 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW2012Z0J1R2PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 100MHz | - | 25 MHz | Walsin | - | Ceramic | - | 2.5 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 18 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 170 mA | - | Shielded | - | - | - | SMD/SMT | 1.2 μH | 25 MHz | 2.5Ohm Max | - | - | 18 @ 25MHz | - | - | Fixed Inductors | - | - | - | - | 100 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW2012HQJ51NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 1.4GHz | - | 200 MHz | Walsin | - | Ceramic | - | 120 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 65 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 51 nH | 500 MHz | 120Ohm Max | - | - | 65 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 1.4 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLCM0603Z0S1N2TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.14 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0S1N2TB | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.2 nH | 100 MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.6 A | 0.0012 µH | 10 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WQCW2520Z0J3R9PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 100MHz | - | 7.9 MHz | Walsin | - | Ceramic | - | 3.6 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 260 mA | - | Unshielded | - | - | - | SMD/SMT | 3.9 μH | 25 MHz | 3.6Ohm Max | - | - | 20 @ 25MHz | - | - | Fixed Inductors | - | - | - | - | 100 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLSN054DZ0M2R2LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.02 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0M2R2LB | - | 4 A | 20 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Power | Inductors, Chokes & Coils | 4 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.2 μH | 100 kHz | 20mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 4 A | 2.2 µH | - | - | Power Inductors | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLCM1005Z0H10NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.3 Ω | 10000 | 3.4GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0H10NTB | Ceramic | 300 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 3400 MHz | Q IS MEASURED AT: 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 10 nH | 100 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.3 A | 0.01 µH | 3.4 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0JR36PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.9 Ω | 3000 | 400MHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW2012Z0JR36PB | Ceramic | - | 900 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 35 | 5.45 | Details | Yes | 400 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 360 nH | 250 MHz | 900mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.3 A | 0.36 µH | 400 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005CFG7N0TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 570 mA | 130 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 570 mA | - | Unshielded | - | - | - | SMD/SMT | 7 nH | 100 MHz | 130mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0JR43PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 1.7 Ω | 3000 | 430MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2012Z0JR43PB | Ceramic | - | 1.7 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 33 | 5.45 | Details | Yes | 430 MHz | Q FACTOR IS MEASURED AT 100MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 190 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 430 nH | 100 MHz | 1.7Ohm Max | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.19 A | 0.43 µH | 430 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW2012Z0JR12PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 1.1GHz | - | 250 MHz | Walsin | - | Ceramic | - | 510 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | - | Shielded | - | - | - | SMD/SMT | 120 nH | 250 MHz | 510mOhm Max | - | - | 50 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 1.1 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLAC294AZ0JT15LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 3 A | 35 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 95 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 246 nH | 50 MHz | 35mOhm | - | - | 95 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 685 MHz | - | RF Inductors | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WLAC294AZ0GT16LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 3 A | 35 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 95 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 307 nH | 50 MHz | 35mOhm | - | - | 95 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 660 MHz | - | RF Inductors | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WLCW2012Z0G15NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0805 | 2012 | - | 0.17 Ω | - | 3.4GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin Technology Corporation | WLCW2012Z0G15NPB | Ceramic | - | 170 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.16 | - | Yes | 3400 MHz | Q FACTOR IS MEASURED AT: 500MHZ | - | -40°C ~ 125°C | - | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 15 nH | 500 MHz | 170mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 0.6 A | 0.015 µH | - | Wirewound | RF Inductors | - | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005CQC5N2TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 800 mA | 51 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 5.2 nH | 100 MHz | 51mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CFH62NTB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 2.6GHz | - | 100 MHz | Walsin | - | Ceramic | 145 mA | 1.82 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 145 mA | - | Unshielded | - | - | - | SMD/SMT | 62 nH | 100 MHz | 1.82Ohm Max | - | - | 20 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.6 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFM201609M1R5PP Walsin Technology Corporation | 29 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0806 | 2016 | - | - | 3000 | 50MHz | - | 1 MHz | Walsin | - | Ferrite | 1.2 A | 110 mOhms | + 85 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000758 oz | -40°C ~ 125°C | MouseReel | FM | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | Power | Inductors, Chokes & Coils | 1.2 A | - | Unshielded | - | - | - | SMD/SMT | 1.5 μH | - | 110mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 2 mm | 1.6 mm | - | ||
![]() WLCW1608HQJ9N1PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.1GHz | - | 250 MHz | Walsin | - | Ceramic | 1.4 A | 37 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 40 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 9.1 nH | 250 MHz | 37mOhm Max | - | - | 40 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.1 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - |