- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW1005Z0J2N0TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.07 Ω | 4000 | 11.1GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0J2N0TB | Ceramic | - | 70 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 16 | 5.45 | Details | Yes | 11100 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.04 A | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2 nH | - | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | 16 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 1.04 A | 0.002 µH | 11.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLFM201205M1R0PP Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 4000 | 90MHz | - | 1 MHz | Walsin | - | Ferrite | 800 mA | 190 mOhms | + 85 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FM | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | Power | Inductors, Chokes & Coils | 800 mA | - | Unshielded | - | - | - | SMD/SMT | 1 μH | - | 190mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.022" (0.55mm) | 2 mm | 1.25 mm | - | ||
![]() WLCW1005Z0J9N0TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.16GHz | - | 250 MHz | Walsin | - | Ceramic | - | 100 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 18 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 9 nH | - | 100mOhm Max | - | - | 18 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.16 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW1005CQW3N3TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 12GHz | - | 100 MHz | Walsin | - | Ceramic | 900 mA | 40 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 900 mA | - | Unshielded | - | - | - | SMD/SMT | 3.3 nH | 100 MHz | 40mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 12 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1608Z0J47NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2GHz | - | 200 MHz | Walsin | - | Ceramic | - | 280 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 38 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | - | - | SMD/SMT | 47 nH | 200 MHz | 280mOhm Max | - | - | 38 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLPH252010MR68PP Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | Walsin | 1008 | 2520 | 3.87A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 44 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | PH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | - | Inductors, Chokes & Coils | 3.06 A | - | Shielded | - | - | - | SMD/SMT | 680 nH | - | 44mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 4.3 A | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2.5 mm | 2 mm | - | ||
![]() WLQC1515H0J47NLB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 1.87GHz | - | 400 MHz | Walsin | - | Air | - | 6.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 230 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.160" L x 0.140" W (4.06mm x 3.56mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.9 A | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 400 MHz | 6.35mOhm Max | - | - | 230 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 1.87 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.73 mm | 0.154" (3.91mm) | 4.06 mm | 3.56 mm | - | ||
![]() WLCM0603Z0C1N5TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.18 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0C1N5TB | Ceramic | 550 mA | 180 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 550 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.5 nH | 100 MHz | 180mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.55 A | 0.0015 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLSSA50GZ0N390LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 2.3A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 2.25 A | 106 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 2.25 A | - | Shielded | - | - | - | SMD/SMT | 39 μH | 100 kHz | 106mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 2.3 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - | ||
![]() WQCW1005Z0G6N2TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.8GHz | - | 900 MHz | Walsin | - | Ceramic | - | 83 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 760 mA | - | Unshielded | - | - | - | SMD/SMT | 6.2 nH | - | 83mOhm Max | - | - | 50 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW2520Z0J39NPB Walsin Technology Corporation | 29 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.15 Ω | 2000 | 1.5GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin | WLCW2520Z0J39NPB | Ceramic | - | 150 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 60 | 5.45 | Details | Yes | 1500 MHz | Q FACTOR IS MEASURED AT: 350MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 39 nH | 350 MHz | 150mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 1 A | 0.039 µH | 1.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW2520Z0JR75PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 1.54 Ω | 2000 | 360MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0JR75PB | Ceramic | - | 1.54 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | Details | Yes | 360 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 360 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 750 nH | 100 MHz | 1.54Ohm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.36 A | 0.75 µH | 360 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLSN104DZ0K180LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.73 A | 81 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 1.73 A | - | Unshielded | - | - | - | SMD/SMT | 18 μH | 100 kHz | 81mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLCW1608Z0J5N6PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 150 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 5.6 nH | - | 150mOhm Max | - | - | 15 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCW1608HQJ8N7PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.054 Ω | 4000 | 5.5GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608HQJ8N7PB | Ceramic | 1.4 A | 54 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.9 mm | 1.7 mm | SMT | 1.02 mm | Active | Active | 46 | 5.45 | Details | Yes | 5500 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 8.7 nH | 250 MHz | 54mOhm Max | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 1.4 A | 0.0087 µH | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCM0603Z0C1N7TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 500 mA | 190 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 4 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 1.7 nH | 100 MHz | 190mOhm Max | - | - | 4 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WQCW1005Z0J6N8TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.8GHz | - | 900 MHz | Walsin | - | Ceramic | - | 83 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 6.8 nH | - | 83mOhm Max | - | - | 65 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCM1005Z0B2N4TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.13 Ω | 10000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0B2N4TB | Ceramic | 380 mA | 130 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 800 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.4 nH | 100 MHz | 130mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.38 A | 0.0024 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1005Z0B4N7TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0402 | 1005 | - | 0.2 Ω | - | 6GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM1005Z0B4N7TB | Ceramic | 300 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | - | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.7 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | NO | 0.3 A | 0.0047 µH | - | - | RF Inductors | - | - | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLPN505010M220PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 2020 | - | 550mA | - | 1000 | 15MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.193" L x 0.193" W (4.90mm x 4.90mm) | ±20% | - | - | Inductors, Chokes & Coils | 450 mA | - | Shielded | - | - | - | SMD/SMT | 22 μH | - | 600mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 5 mm | 5 mm | - |