- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLQC2222H0J90NLB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Air | Walsin | - | - | - | - | 2000 | 1.15GHz | - | 50 MHz | Walsin | - | Air | 5 A | 5.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.205" L x 0.215" W (5.21mm x 5.46mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 5 A | - | Unshielded | - | - | - | SMD/SMT | 90 nH | 50 MHz | 5.5mOhm Max | - | - | 140 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1.15 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 5.69 mm | 0.234" (5.95mm) | 5.21 mm | 5.46 mm | - | ||
![]() WLCM0603TGB2N9TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 9.5GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 250 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.9 nH | - | 250mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCM0603TGC3N2TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 9.5GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 3.2 nH | - | 300mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 9.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CFG68NTB Walsin Technology Corporation | 40 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 2.5GHz | - | 100 MHz | Walsin | - | Ceramic | 140 mA | 1.96 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 140 mA | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 100 MHz | 1.96Ohm Max | - | - | 20 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLPN242410M150PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0909 | 2424 | 470mA | - | 5000 | 27MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.094" L x 0.094" W (2.40mm x 2.40mm) | ±20% | - | - | Inductors, Chokes & Coils | 370 mA | - | Shielded | - | - | - | SMD/SMT | 15 μH | - | 1.02Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2.4 mm | 2.4 mm | - | ||
![]() WLCM0603Z0B1N1TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.14 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0B1N1TB | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.1 nH | 100 MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.6 A | 0.0011 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CQW7N9TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 7.5GHz | - | 100 MHz | Walsin | - | Ceramic | 640 mA | 79 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 640 mA | - | Unshielded | - | - | - | SMD/SMT | 7.9 nH | 100 MHz | 79mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CFC2N6TB Walsin Technology Corporation | 40 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 850 mA | 50 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 2.6 nH | 100 MHz | 50mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2520Z0K6R8PB Walsin Technology Corporation | 40 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 1008 | 2520 | - | 2 Ω | 2000 | 70MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2520Z0K6R8PB | Ferrite | - | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 31 | 5.45 | Details | - | 70 MHz | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 360 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 6.8 μH | 7.9 MHz | 2Ohm Max | FILTER CHOKE | DUAL ENDED | 31 @ 7.9MHz | 31 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.36 A | 6.8 µH | 70 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLFW1608Z0J1R5PB Walsin Technology Corporation | 40 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 570mA | 0.96 Ω | 4000 | 230MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J1R5PB | Ferrite | - | 960 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 230 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 1.5 μH | - | 960mOhm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.57 A | 1.5 µH | 230 MHz | Multilayer | RF Inductors | 570 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WQCW1005Z0J10NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 3.9GHz | - | 900 MHz | Walsin | - | Ceramic | - | 200 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 21 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 480 mA | - | Unshielded | - | - | - | SMD/SMT | 10 nH | - | 200mOhm Max | - | - | 50 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 3.9 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW1608Z0J68NPB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | - | 0603 | 1608 | - | - | - | 1.7GHz | - | 200 MHz | - | - | Ceramic | - | 340 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 37 | - | - | - | - | - | - | -40°C ~ 125°C | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 68 nH | - | 340mOhm Max | - | - | 37 @ 200MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLSSA38GZ0N221LB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 920mA | - | 1000 | - | - | 100 kHz | Walsin | - | - | 700 mA | 756 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.406" L x 0.409" W (10.30mm x 10.40mm) | ±30% | - | Power | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 220 μH | 100 kHz | 756mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 920 mA | - | Power Inductors - SMD | 4 mm | 0.157" (4.00mm) | 10.3 mm | 10.4 mm | - | ||
![]() WLCW1005CFC4N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 4.1 nH | 100 MHz | 70mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603TGC3N5TB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 8GHz | - | 500 MHz | Walsin | - | Ceramic | 400 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 3.5 nH | - | 300mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLQC0908Z0G8N1PB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 5.2GHz | - | 400 MHz | Walsin | - | Air | 4.4 A | 6 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 130 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.058" L x 0.084" W (1.47mm x 2.13mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | - | Unshielded | - | - | - | SMD/SMT | 8.1 nH | 400 MHz | 6mOhm Max | - | - | 130 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 5.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.829 mm | 0.078" (1.98mm) | 1.473 mm | 2.134 mm | - | ||
![]() WLSS125PZ0M270LB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 2.3 A | 51 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 2.3 A | - | Shielded | - | - | - | SMD/SMT | 27 μH | 1 kHz | 51mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WLCW1005CFB2N6TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 850 mA | 50 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 2.6 nH | 100 MHz | 50mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603TGB2N2TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 12GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 220 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.2 nH | - | 220mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 12 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW1608Z0J100PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 280mA | 4.46 Ω | 4000 | 32MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J100PB | Ferrite | - | 4.46 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 32 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 10 μH | - | 4.46Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.28 A | 10 µH | 32 MHz | Multilayer | RF Inductors | 280 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - |