- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLAC292BZ0JT07PB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | - | - | 800 MHz | Walsin | - | Air | 1.6 A | 10 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.159" L x 0.144" W (4.04mm x 3.66mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 1.6 A | - | Unshielded | - | - | - | SMD/SMT | 7.15 nH | 800 MHz | 10mOhm Max | - | - | 100 @ 800MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.37 mm | 0.060" (1.52mm) | 4.04 mm | 1.42 mm | - | ||
![]() WLCW1608Z0GR39PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0603 | 1608 | - | 4.35 Ω | - | 900MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCW1608Z0GR39PB | Ceramic | - | 4.35 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 25 | 5.16 | - | Yes | 900 MHz | Q IS MEASURED AT: 100 MHZ | - | -40°C ~ 125°C | - | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 100 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 390 nH | - | 4.35Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0603 | NO | 0.1 A | 0.39 µH | - | Wirewound | RF Inductors | - | - | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLPN606045N2R3LE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.236" L x 0.232" W (6.00mm x 5.90mm) | ±30% | - | - | - | 4.5 A | - | Shielded | - | - | - | - | 2.3 μH | - | 27.3mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | - | - | ||
![]() WLSS125PZ0M150LB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 3.3 A | 30 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 3.3 A | - | Shielded | - | - | - | SMD/SMT | 15 μH | 1 kHz | 30mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WQCW1005Z0J7N5TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.8GHz | - | 900 MHz | Walsin | - | Ceramic | - | 100 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 7.5 nH | - | 100mOhm Max | - | - | 60 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WQQC0806Z0J6N0PB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 5.2GHz | - | 400 MHz | Walsin | - | Air | 2.9 A | 6 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 64 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.051" L x 0.072" W (1.30mm x 1.83mm) | ±5% | Wirewound | - | Inductors, Chokes & Coils | 2.9 A | - | Unshielded | - | - | - | SMD/SMT | 6 nH | 400 MHz | 6mOhm Max | - | - | 64 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 5.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.397 mm | 0.059" (1.50mm) | 1.295 mm | 1.829 mm | AEC-Q200 | ||
![]() WLPM131365M680LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 3.5A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 2 A | 134 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 2 A | - | Shielded | - | - | - | SMD/SMT | 68 μH | 100 kHz | 134mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 3.5 A | - | Power Inductors - SMD | 6.5 mm | 0.256" (6.50mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLCW1005CFG39NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 3GHz | - | 100 MHz | - | - | Ceramic | 250 mA | 700 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | - | - | - | - | - | -55°C ~ 125°C | - | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 250 mA | - | Unshielded | - | - | - | SMD/SMT | 39 nH | 100 MHz | 700mOhm Max | - | - | 25 @ 250MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608Z0J4N7PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 116 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 4.7 nH | - | 116mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCM1005Z0B0N8TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 10GHz | - | 100 MHz | Walsin | - | Ceramic | 380 mA | 80 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 0.8 nH | 100 MHz | 80mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608Z0J11NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.086 Ω | 4000 | 4GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608Z0J11NPB | Ceramic | - | 86 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 33 | 5.18 | Details | Yes | 4000 MHz | Q IS MEASURED AT: 250 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 11 nH | - | 86mOhm Max | RF INDUCTOR | DUAL ENDED | 33 @ 250MHz | 33 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.7 A | 0.011 µH | 4 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WQCW1005Z0G6N8TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.8GHz | - | 900 MHz | Walsin | - | Ceramic | - | 83 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 6.8 nH | - | 83mOhm Max | - | - | 65 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 4.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WQCW2520Z0G24NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 1.9GHz | - | 50 MHz | Walsin | - | Ceramic | - | 130 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 55 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 24 nH | 350 MHz | 130mOhm Max | - | - | 50 @ 350MHz | - | - | Fixed Inductors | - | - | - | - | 1.9 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW2012Z0J4R7PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 40MHz | - | 7.9 MHz | Walsin | - | Ceramic | - | 6.4 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 90 mA | - | Shielded | - | - | - | SMD/SMT | 4.7 μH | 7.9 MHz | 6.4Ohm Max | - | - | 15 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 40 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005Z0G33NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | - | 0402 | 1005 | - | 0.44 Ω | - | 2.35GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW1005Z0G33NTB | Ceramic | - | 440 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 24 | 5.45 | - | Yes | 2350 MHz | - | - | -40°C ~ 125°C | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 33 nH | - | 440mOhm Max | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | - | 0.4 A | 0.033 µH | - | Wirewound | RF Inductors | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLSN032DZ0M3R9PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.21 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M3R9PB | - | 1.2 A | 210 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | SN | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 1.2 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.9 μH | 100 kHz | 210mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 1.2 A | 3.9 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WLCM1005Z0J7N5TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 4.2GHz | - | 100 MHz | Walsin | - | Ceramic | 300 mA | 280 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 7.5 nH | 100 MHz | 280mOhm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 4.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CFC1N6TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 17GHz | - | 100 MHz | - | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 10 | - | - | - | - | - | - | -55°C ~ 125°C | - | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 1.6 nH | 100 MHz | 70mOhm Max | - | - | 10 @ 250MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608Z0J47NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.28 Ω | 4000 | 2GHz | WALSIN TECHNOLOGY CORP | 200 MHz | Walsin | WLCW1608Z0J47NPB | Ceramic | - | 280 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 38 | 5.16 | Details | Yes | 2000 MHz | Q IS MEASURED AT: 200 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 47 nH | - | 280mOhm Max | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.6 A | 0.047 µH | 2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCM0603TGB1N0TB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 17GHz | - | 500 MHz | Walsin | - | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 1 nH | - | 140mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 17 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - |