- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW1005CFG9N8TB Walsin Technology Corporation | 18 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 540 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 540 mA | - | Unshielded | - | - | - | SMD/SMT | 9.8 nH | 100 MHz | 140mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSSA38GZ0N6R8LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 4.8A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 4.5 A | 25 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.406" L x 0.409" W (10.30mm x 10.40mm) | ±30% | - | - | Power | Inductors, Chokes & Coils | 4.5 A | - | Shielded | - | - | - | SMD/SMT | 6.8 μH | 100 kHz | 25mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 4.8 A | - | Power Inductors - SMD | - | 4 mm | 0.157" (4.00mm) | 10.3 mm | 10.4 mm | - | ||
![]() WLFW2012Z0J150PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0805 | 2012 | - | 5.03 Ω | 3000 | 17MHz | WALSIN TECHNOLOGY CORP | 2.5 MHz | Walsin | WLFW2012Z0J150PB | Ferrite | - | 5.03 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 18 | 5.45 | Details | Yes | 17 MHz | Q IS MEASURED AT 2.5 MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 180 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 15 μH | 2.5 MHz | 5.03Ohm Max | FILTER CHOKE | DUAL ENDED | 18 @ 2.5MHz | 18 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.18 A | 15 µH | 17 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | - | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLSN084FZ0M330LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | 2A | 0.1 Ω | 3000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN084FZ0M330LB | - | - | 100 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 5137 | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Active | - | 5.45 | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | Wirewound | Power | Inductors, Chokes & Coils | 2.1 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 33 μH | 100 kHz | 100mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 5137 | NO | 2.1 A | 33 µH | - | - | Power Inductors | 2 A | - | Power Inductors - SMD | - | 5.21 mm | 0.205" (5.21mm) | 12.95 mm | 9.4 mm | - | ||
![]() WLPMA0A040M4R7LC Walsin Technology Corporation | 514 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 15A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 8.5 A | 20 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.439" L x 0.394" W (11.15mm x 10.00mm) | ±20% | Standard | Molded | High Current | Inductors, Chokes & Coils | 8.5 A | - | Shielded | - | - | - | SMD/SMT | 4.7 μH | 100 kHz | 20mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 15 A | - | Power Inductors - SMD | - | 2 mm | 0.157" (4.00mm) | 11.15 mm | 10 mm | - | ||
![]() WLFI1608Z0M3R3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | - | 1.55 Ω | 4000 | 38MHz | WALSIN TECHNOLOGY CORP | 10 MHz | Walsin | WLFI1608Z0M3R3TB | Ferrite | 15 mA | 1.55 Ohms | + 105 C | Walsin Technology Corporation | - 40 C | PCB Mount | 105 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 30 | 5.45 | Details | Yes | 38 MHz | Q IS MEASURED AT: 10 MHZ | 0.000111 oz | -40°C ~ 105°C | MouseReel | FI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Power | Inductors, Chokes & Coils | 15 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.3 μH | 10 MHz | 1.55Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | 30 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.015 A | 3.3 µH | 38 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | - | 0.8 mm | 0.037" (0.95mm) | 1.6 mm | 0.8 mm | - | ||
![]() WLPM444220M1R0LC Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0202 | 4442 | 7A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 4.5 A | 27 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.175" L x 0.157" W (4.45mm x 4.00mm) | ±20% | - | Molded | High Current | Inductors, Chokes & Coils | 4.5 A | - | Shielded | - | - | - | SMD/SMT | 1 μH | 100 kHz | 27mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 7 A | - | Power Inductors - SMD | - | 1.8 mm | 0.079" (2.00mm) | 4.45 mm | 4 mm | - | ||
![]() WLSS528PZ0N680LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 520 mA | 355 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Power | Inductors, Chokes & Coils | 520 mA | - | Shielded | - | - | - | SMD/SMT | 68 μH | 10 kHz | 355mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 3 mm | 0.118" (3.00mm) | 5.7 mm | 5.7 mm | - | ||
![]() WLCW1608HQJ7N5PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.3GHz | - | 250 MHz | Walsin | - | Ceramic | 1.3 A | 80 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 41 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Standard | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 7.5 nH | 250 MHz | 80mOhm Max | - | - | 41 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW1005CFB4N7TB Walsin Technology Corporation | 18 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 4.7 nH | 100 MHz | 70mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1608Z0J16NPB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 3.3GHz | - | 250 MHz | Walsin | - | Ceramic | - | 104 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 34 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 16 nH | 250 MHz | 104mOhm Max | - | - | 34 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLQC1111H0G30NLB Walsin Technology Corporation | 18 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Air | Walsin | - | - | - | 0.0083 Ω | 2000 | 2.4GHz | WALSIN TECHNOLOGY CORP | 400 MHz | Walsin | WLQC1111H0G30NLB | Air | 5.5 A | 8.3 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 145 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.79 mm | 2.67 mm | SMT | 2.67 mm | Active | Active | 200 | 5.45 | Details | Yes | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.105" L x 0.105" W (2.67mm x 2.67mm) | ±2% | - | Wirewound | RF | Inductors, Chokes & Coils | 5.5 A | TR, Embossed Plastic, 13 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 30 nH | 400 MHz | 8.3mOhm Max | RF INDUCTOR | DUAL ENDED | 200 @ 400MHz | 200 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1111 | NO | 5.5 A | 0.03 µH | 2.4 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.79 mm | 0.115" (2.92mm) | 2.67 mm | 2.67 mm | - | ||
![]() WLQC0806Z0J6N0PB Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Air | Walsin | - | - | - | 0.006 Ω | 2000 | 5.2GHz | WALSIN TECHNOLOGY CORP | 400 MHz | Walsin | WLQC0806Z0J6N0PB | Air | 2.9 A | 6 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0705 | 1.397 mm | 1.829 mm | SMT | 1.295 mm | Active | Active | 64 | 5.45 | Details | Yes | 5200 MHz | - | - | -40°C ~ 125°C | MouseReel | QC | 0.051" L x 0.072" W (1.30mm x 1.83mm) | ±5% | - | Wirewound | RF | Inductors, Chokes & Coils | 2.9 A | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 6 nH | 400 MHz | 6mOhm Max | RF INDUCTOR | DUAL ENDED | 64 @ 400MHz | 64 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0705 | NO | 2.9 A | 0.006 µH | 5.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.397 mm | 0.059" (1.50mm) | 1.295 mm | 1.829 mm | - | ||
![]() WLCW1005Z0G39NTB Walsin Technology Corporation | 18 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.55 Ω | 4000 | 2.1GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G39NTB | Ceramic | - | 550 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 25 | 5.45 | Details | Yes | 2100 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 200 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 39 nH | - | 550mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.2 A | 0.039 µH | 2.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLQC1111H0G33NLB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Air | Walsin | - | - | - | 0.0095 Ω | 2000 | 2.3GHz | WALSIN TECHNOLOGY CORP | 400 MHz | Walsin | WLQC1111H0G33NLB | Air | 4.8 A | 9.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 145 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.79 mm | 2.92 mm | SMT | 2.67 mm | Active | Active | 200 | 5.45 | Details | Yes | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.115" L x 0.105" W (2.92mm x 2.67mm) | ±2% | - | Wirewound | RF | Inductors, Chokes & Coils | 4.8 A | TR, Embossed Plastic, 13 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 33 nH | 400 MHz | 9.5mOhm Max | RF INDUCTOR | DUAL ENDED | 200 @ 400MHz | 200 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1111 | NO | 4.8 A | 0.033 µH | 2.3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.79 mm | 0.115" (2.92mm) | 2.92 mm | 2.67 mm | - | ||
![]() WLCM0603Z0C1N2TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.14 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0C1N2TB | Ceramic | 600 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.3 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.2 nH | 100 MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.6 A | 0.0012 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1608Z0JR39PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 4.35 Ω | 4000 | 900MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW1608Z0JR39PB | Ceramic | - | 4.35 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 25 | 5.15 | Details | Yes | 900 MHz | Q IS MEASURED AT: 100 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | - | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 100 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 390 nH | - | 4.35Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.1 A | 0.39 µH | 900 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCM1005Z0J13NTB Walsin Technology Corporation | 10 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.5 Ω | 10000 | - | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0J13NTB | Ceramic | 300 mA | 500 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 3000 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | Multilayer | High Frequency | Inductors, Chokes & Coils | - | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 13 nH | 100 MHz | - | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.013 µH | 3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLPN606028N2R2LE Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 4.2A | - | - | 68MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | - | - | 3.7 A | - | Shielded | - | - | - | - | 2.2 μH | - | 20mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | - | - | ||
![]() WLAC293AZ0K47NLB Walsin Technology Corporation | 10 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 3 A | 5.6 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±10% | - | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 150 MHz | 5.6mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - |