- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Qualification | Risk Rank | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Packing Method | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WQCM1608A0JR12TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | - | 4000 | - | - | 300 mA | 1.2 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 120 nH | 50 MHz | - | - | - | - | - | - | - | 500 MHz | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WLTF0603Z0C3N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | - | - | - | SMD/SMT | 3.6 nH | 500 MHz | - | - | - | - | - | - | - | 8 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C2N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | - | - | - | SMD/SMT | 2.8 nH | 500 MHz | - | - | - | - | - | - | - | 9 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0S2N9TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | 0201 | 0603 | - | 15000 | - | - | 450 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 5 | AEC-Q200 | - | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 2.9 nH | 100 MHz | - | - | - | - | - | - | - | 9.5 GHz | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0J9N1TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | Ceramic | 0402 | 1005 | - | 10000 | - | - | 500 mA | 300 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 9.1 nH | 100 MHz | - | - | - | - | - | - | - | 3.4 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S4N7TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | Ceramic | 0402 | 1005 | - | 10000 | - | - | 700 mA | 200 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 4.7 nH | 100 MHz | - | - | - | - | - | - | - | 6 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1608A0J8N2TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | - | 4000 | - | - | 600 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | AEC-Q200 | - | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 8.2 nH | 100 MHz | - | - | - | - | - | - | - | 3.5 GHz | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1005Z0J33NTB Walsin Technology | 40000 | - | - | 0402 (1005 metric) | - | - | - | - | Ceramic | 0402 | 1005 | - | 10000 | - | - | 200 mA | 900 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 33 nH | 100 MHz | - | - | - | - | - | - | - | 1.6 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0JR10TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | Ceramic | 0402 | 1005 | - | 10000 | - | - | 200 mA | 1.6 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 100 nH | 100 MHz | - | - | - | - | - | - | - | 600 MHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM0603Z0S1N5TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | 0201 | 0603 | - | 15000 | - | - | 550 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 4 | AEC-Q200 | - | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 1.5 nH | 100 MHz | - | - | - | - | - | - | - | 10 GHz | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C4N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | - | - | - | SMD/SMT | 4 nH | 500 MHz | - | - | - | - | - | - | - | 6 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C1N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 500 mA | 350 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | - | - | - | SMD/SMT | 1.8 nH | 500 MHz | - | - | - | - | - | - | - | 12 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0S4N7TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | 0201 | 0603 | - | 15000 | - | - | 350 mA | 400 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 5 | AEC-Q200 | - | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 4.7 nH | 100 MHz | - | - | - | - | - | - | - | 6.5 GHz | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0S1N7TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | 0201 | 0603 | - | 15000 | - | - | 500 mA | 190 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 4 | AEC-Q200 | - | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 1.7 nH | 100 MHz | - | - | - | - | - | - | - | 10 GHz | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S2N7TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | Ceramic | 0603 | 1608 | - | 4000 | - | - | 1 A | 130 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | AEC-Q200 | - | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 2.7 nH | 100 MHz | - | - | - | - | - | - | - | 7 GHz | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WLTF0603Z0C3N9TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | - | - | - | SMD/SMT | 3.9 nH | 500 MHz | - | - | - | - | - | - | - | 8 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0S1N3TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | Ceramic | 0402 | 1005 | - | 10000 | - | - | 1 A | 90 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 1.3 nH | 100 MHz | - | - | - | - | - | - | - | 10 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S3N9TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | Ceramic | 0402 | 1005 | - | 10000 | - | - | 700 mA | 200 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | - | - | - | - | SMD/SMT | 3.9 nH | 100 MHz | - | - | - | - | - | - | - | 6 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WLPN606045N2R3LB Walsin Technology | In Stock | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 0.0273 Ω | 3000 | WALSIN TECHNOLOGY CORP | WLPN606045N2R3LB | - | - | - | - | - | 120 °C | -25 °C | 2423 | 4.5 mm | 6 mm | SMT | 5.9 mm | Active | - | - | 5.45 | Details | - | MouseReel | WLPN | 30 % | Wirewound | - | TR, EMBOSSED, 13 INCH | 1 | Rectangular | compliant | SMD/SMT | 2.3 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2423 | YES | 4.5 A | 2.3 µH | - | Power Inductors | - | - | - | ||
![]() WLTF0603Z0S2N9TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | 0201 | 0603 | - | 10000 | - | - | 420 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 12 | - | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | - | - | - | - | SMD/SMT | 2.9 nH | 500 MHz | - | - | - | - | - | - | - | 9 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm |