- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Shielding | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCM1608Z2G47NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 2 % | Multilayer | High Frequency | - | SMD/SMT | 47 nH | - | - | - | RF Inductors | - | - | - | - | ||
![]() WLPN606028M330LB Walsin Technology | In Stock | - | - | 2424 (6060 metric) | Ferrite | 2424 | 6060 | 2000 | - | 220 mOhms | + 125 C | - 25 C | PCB Mount | - | - | Details | - | MouseReel | WLPN | 20 % | Wirewound | Power | Shielded | SMD/SMT | 33 uH | 100 kHz | 10 MHz | Wirewound | Power Inductors | 1.1 A | 2.8 mm | 6 mm | 6 mm | ||
![]() WLCM1608Z2G33NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | WLCM | 2 % | Multilayer | High Frequency | - | SMD/SMT | 33 nH | - | - | - | RF Inductors | - | - | - | - | ||
![]() WQCM0603Z0S3N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 450 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | 5 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 3 nH | 100 MHz | 9.5 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0B0N5TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 1 A | 80 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.1 nH | Multilayer | High Frequency | - | SMD/SMT | 500 pH | 100 MHz | 10 GHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0J18NTB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 300 mA | 650 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 18 nH | 100 MHz | 2.2 GHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WLTF0603Z0H8N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 200 mA | 1.6 Ohms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 3 % | Thin Film | High Frequency | - | SMD/SMT | 8.2 nH | 500 MHz | 4 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C3N5TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 300 mA | 850 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 3.5 nH | 500 MHz | 8 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C2N4TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 2.4 nH | 500 MHz | 10 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C2N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 2.3 nH | 500 MHz | 10 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S2N2TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 1 A | 100 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 2.2 nH | 100 MHz | 8 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1005Z0J7N5TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 500 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 7.5 nH | 100 MHz | 4.2 GHz | - | RF Inductors | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1608A0J15NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 600 mA | 400 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 15 nH | 100 MHz | 2.3 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM0603Z0S3N4TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 400 mA | 300 mOhms | + 125 C | - 55 C | PCB Mount | 5 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 3.4 nH | 100 MHz | 8 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0J56NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 500 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | - | SMD/SMT | 56 nH | 100 MHz | 900 MHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM0603Z0S3N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 400 mA | 300 mOhms | + 125 C | - 55 C | PCB Mount | 5 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 3.6 nH | 100 MHz | 8 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S1N5TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 1 A | 100 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | - | SMD/SMT | 1.5 nH | 100 MHz | 10 GHz | - | RF Inductors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM0603Z0B0N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 750 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | 4 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 0.1 nH | Multilayer | High Frequency | - | SMD/SMT | 800 pH | 100 MHz | 10 GHz | - | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C0N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 850 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | - | SMD/SMT | 600 pH | 500 MHz | 16 GHz | - | RF Inductors | - | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQPH201610MR33PS Walsin Technology | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | MouseReel | - | 20 % | - | Power | - | SMD/SMT | 330 nH | - | - | - | - | - | - | - | - |