- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW1005CFH30NTB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 3.3GHz | - | 100 MHz | Walsin | - | Ceramic | 270 mA | 580 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 270 mA | - | Unshielded | - | - | - | SMD/SMT | 30 nH | 100 MHz | 580mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3.3 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2012Z0K2R7PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 105MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 1.48 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 350 mA | - | Unshielded | - | - | - | SMD/SMT | 2.7 μH | 7.9 MHz | 1.48Ohm Max | - | - | 20 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 105 MHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLCW1005CQW7N6TB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6.8GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 58 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 7.6 nH | 100 MHz | 58mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6.8 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CFC2N4TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 850 mA | 50 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 2.4 nH | 100 MHz | 50mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSS428PZ0N4R7LB Walsin Technology Corporation | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.32 A | 72 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.32 A | - | Shielded | - | - | - | SMD/SMT | 4.7 μH | 100 kHz | 72mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLCW2012Z0GR47PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 380MHz | - | 100 MHz | Walsin | - | Ceramic | - | 1.7 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 33 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 250 mA | - | Shielded | - | - | - | SMD/SMT | 470 nH | 100 MHz | 1.7Ohm Max | - | - | 33 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 380 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1005CFC2N5TB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 15GHz | - | 100 MHz | Walsin | - | Ceramic | 850 mA | 50 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 2.5 nH | 100 MHz | 50mOhm Max | - | - | 20 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 15 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLPN505010M6R8PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 2020 | - | 1A | - | 1000 | 33MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.193" L x 0.193" W (4.90mm x 4.90mm) | ±20% | - | - | Inductors, Chokes & Coils | 1 A | - | Shielded | - | - | - | SMD/SMT | 6.8 μH | - | 185mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 5 mm | 5 mm | - | ||
![]() WQCW1608Z0J4N3PB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 5.9GHz | - | 250 MHz | Walsin | - | Ceramic | - | 63 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 4.3 nH | 250 MHz | 63mOhm Max | - | - | 22 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.9 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW2520Z0JR24PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.84 Ω | 2000 | 650MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0JR24PB | Ceramic | - | 840 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 50 | 5.45 | Details | Yes | 650 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 240 nH | 100 MHz | 840mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.5 A | 0.24 µH | 650 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLCW2012Z0JR20PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 0.66 Ω | 3000 | 860MHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW2012Z0JR20PB | Ceramic | - | 660 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 50 | 5.19 | Details | Yes | 860 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 200 nH | 250 MHz | 660mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.4 A | 0.2 µH | 860 MHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCM1608Z2S2N7TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 7GHz | - | 100 MHz | Walsin | - | Ceramic | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000111 oz | -55°C ~ 125°C | MouseReel | CM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 1 A | - | Unshielded | - | - | - | SMD/SMT | 2.7 nH | - | 130mOhm Max | - | - | 10 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | 0.037" (0.95mm) | - | - | - | ||
![]() WLCM1005Z0G68NTB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 800MHz | - | 100 MHz | Walsin | - | Ceramic | 200 mA | 1.2 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 8 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Multilayer | High Frequency | Inductors, Chokes & Coils | 200 mA | - | Unshielded | - | - | - | SMD/SMT | 68 nH | 100 MHz | 1.2Ohm Max | - | - | 8 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 800 MHz | - | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW3225Z0JR18PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Ceramic | Walsin | 1210 | 3225 | - | - | 3000 | 760GHz | - | 50 MHz | Walsin | - | Ceramic | - | 210 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.001764 oz | -40°C ~ 125°C | MouseReel | CW | 0.135" L x 0.110" W (3.42mm x 2.80mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 180 nH | 300 MHz | 210mOhm Max | - | - | 60 @ 300MHz | - | - | Fixed Inductors | - | - | - | - | 760 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 2.3 mm | 0.091" (2.30mm) | 3.42 mm | 2.8 mm | - | ||
![]() WLFW2012Z0K1R5PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 275MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 830 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 490 mA | - | Unshielded | - | - | - | SMD/SMT | 1.5 μH | 7.9 MHz | 830mOhm Max | - | - | 20 @ 7.9MHz | - | - | Fixed Inductors | - | - | - | - | 275 MHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WQCW1005Z0GR10TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.16GHz | - | 100 MHz | Walsin | - | Ceramic | - | 2 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 20 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 30 mA | - | Unshielded | - | - | - | SMD/SMT | 100 nH | - | 2Ohm Max | - | - | 20 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.16 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCW1005CFG47NTB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 2.9GHz | - | 100 MHz | Walsin | - | Ceramic | 210 mA | 1.08 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 210 mA | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 100 MHz | 1.08Ohm Max | - | - | 25 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.9 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005CFC4N6TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 8GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 4.6 nH | 100 MHz | 70mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 8 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1608HQG3N6PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 9.7GHz | - | 250 MHz | Walsin | - | Ceramic | 1.9 A | 31 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 40 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.9 A | - | Unshielded | - | - | - | SMD/SMT | 3.6 nH | 250 MHz | 31mOhm Max | - | - | 40 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 9.7 GHz | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCM0603TGB2N3TB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 11.5GHz | - | 500 MHz | Walsin | - | Ceramic | 450 mA | 240 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | - | Unshielded | - | - | - | SMD/SMT | 2.3 nH | - | 240mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 11.5 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - |