- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW2520Z0GR20PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.81 Ω | 2000 | 750MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0GR20PB | Ceramic | - | 810 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 50 | 5.45 | Details | Yes | 750 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 200 nH | 100 MHz | 810mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.5 A | 0.2 µH | 750 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WQCW1005Z0J16NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 3.1GHz | - | 900 MHz | Walsin | - | Ceramic | - | 220 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 24 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 560 mA | - | Unshielded | - | - | - | SMD/SMT | 16 nH | - | 220mOhm Max | - | - | 45 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 3.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLSS127PZ0M391LB Walsin Technology Corporation | 30 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 880 mA | 700 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 880 mA | - | Shielded | - | - | - | SMD/SMT | 390 μH | 1 kHz | 700mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | 0.315" (8.00mm) | 12 mm | 12 mm | - | ||
![]() WLCW2012Z0JR16PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | 900MHz | - | 250 MHz | - | - | Ceramic | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Drum Core, Wirewound | - | - | 400 mA | - | Shielded | - | - | - | - | 160 nH | - | 600mOhm Max | - | - | 50 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | - | - | ||
![]() WLCW2012Z0G33NPB Walsin Technology Corporation | 39 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0805 | 2012 | - | 0.27 Ω | - | 2.05GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin Technology Corporation | WLCW2012Z0G33NPB | Ceramic | - | 270 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 60 | 5.15 | - | Yes | 2050 MHz | Q FACTOR IS MEASURED AT: 500MHZ | - | -40°C ~ 125°C | - | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 33 nH | 500 MHz | 270mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 0.5 A | 0.033 µH | - | Wirewound | RF Inductors | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WQAC291AZ0GT05PB Walsin Technology Corporation | 22 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | 2.5GHz | - | 150 MHz | Walsin | - | Air | 4 A | 3.9 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 132 | - | Details | - | - | - | - | -40°C ~ 150°C | MouseReel | AC | 0.145" L x 0.115" W (3.68mm x 2.92mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 4 A | - | Unshielded | - | - | - | SMD/SMT | 18.5 nH | 150 MHz | 3.9mOhm Max | - | - | 132 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.68 mm | 0.125" (3.18mm) | 3.68 mm | 3.05 mm | AEC-Q200 | ||
![]() WLPN606045M6R3LE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 3.8A | - | - | - | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 120°C | - | PN | 0.236" L x 0.232" W (6.00mm x 5.90mm) | ±20% | - | - | - | 3.5 A | - | Shielded | - | - | - | - | 6.3 μH | - | 49.4mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | - | - | ||
![]() WLSN104DZ0K221LB Walsin Technology Corporation | 22 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 530 mA | 721 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 530 mA | - | Unshielded | - | - | - | SMD/SMT | 220 μH | 10 kHz | 721mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLSSA38GZ0N330LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 2.3A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 2.2 A | 93 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.406" L x 0.409" W (10.30mm x 10.40mm) | ±30% | - | Power | Inductors, Chokes & Coils | 2.2 A | - | Shielded | - | - | - | SMD/SMT | 33 μH | 100 kHz | 93mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 2.3 A | - | Power Inductors - SMD | 4 mm | 0.157" (4.00mm) | 10.3 mm | 10.4 mm | - | ||
![]() WLAC292BZ0GT08PB Walsin Technology Corporation | 39 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | - | - | 800 MHz | Walsin | - | Air | 1.6 A | 12 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.159" L x 0.144" W (4.04mm x 3.66mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 1.6 A | - | Unshielded | - | - | - | SMD/SMT | 8.8 nH | 800 MHz | 12mOhm Max | - | - | 100 @ 800MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.37 mm | 0.060" (1.52mm) | 4.04 mm | 1.42 mm | - | ||
![]() WLFW2520Z0K150PB Walsin Technology Corporation | 22 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 1008 | 2520 | - | 3.04 Ω | 2000 | 50MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2520Z0K150PB | Ferrite | - | 3.04 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 38 | 5.45 | Details | - | 50 MHz | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 250 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 15 μH | 7.9 MHz | 3.04Ohm Max | FILTER CHOKE | DUAL ENDED | 38 @ 7.9MHz | 38 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.25 A | 15 µH | 50 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLCW1005CFJ47NTB Walsin Technology Corporation | 30 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 2.9GHz | - | 100 MHz | Walsin | - | Ceramic | 210 mA | 1.08 Ohms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 210 mA | - | Unshielded | - | - | - | SMD/SMT | 47 nH | 100 MHz | 1.08Ohm Max | - | - | 25 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.9 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN075DZ0K270LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.12 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN075DZ0K270LB | - | 1.3 A | 120 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 1.3 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 27 μH | 100 kHz | 120mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 1.3 A | 27 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLSS628PZ0N470LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 800 mA | 238 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 800 mA | - | Shielded | - | - | - | SMD/SMT | 47 μH | 10 kHz | 238mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 6.7 mm | 6.7 mm | - | ||
![]() WQCW2520Z0JR12PB Walsin Technology Corporation | 39 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 950MHz | - | 25 MHz | Walsin | - | Ceramic | - | 630 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 650 mA | - | Unshielded | - | - | - | SMD/SMT | 120 nH | 350 MHz | 630mOhm Max | - | - | 60 @ 350MHz | - | - | Fixed Inductors | - | - | - | - | 950 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW1005CQC7N6TB Walsin Technology Corporation | 30 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6.8GHz | - | 100 MHz | Walsin | - | Ceramic | 750 mA | 58 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 7.6 nH | 100 MHz | 58mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2520Z0GR33PB Walsin Technology Corporation | 30 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 1.05 Ω | 2000 | 570MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW2520Z0GR33PB | Ceramic | - | 1.05 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | Details | Yes | 570 MHz | Q FACTOR IS MEASURED AT: 100MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 450 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 330 nH | 100 MHz | 1.05Ohm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.45 A | 0.33 µH | 570 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLSN075DZ0K390LB Walsin Technology Corporation | 30 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.16 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN075DZ0K390LB | - | 1.1 A | 160 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 1.1 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 39 μH | 100 kHz | 160mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 1.1 A | 39 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLSN104DZ0K331LB Walsin Technology Corporation | 30 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 420 mA | 1.1 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 420 mA | - | Unshielded | - | - | - | SMD/SMT | 330 μH | 10 kHz | 1.1Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLCW3225Z0J91NPB Walsin Technology Corporation | 30 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Ceramic | Walsin | 1210 | 3225 | - | - | 3000 | 1.1THz | - | 100 MHz | Walsin | - | Ceramic | - | 100 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 60 | - | Details | - | - | - | 0.001764 oz | -40°C ~ 125°C | MouseReel | CW | 0.135" L x 0.110" W (3.42mm x 2.80mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 91 nH | 300 MHz | 100mOhm Max | - | - | 60 @ 300MHz | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.3 mm | 0.091" (2.30mm) | 3.42 mm | 2.8 mm | - |