- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Qualification | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCW1608HQG56NPB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2.2GHz | - | 200 MHz | Walsin | - | Ceramic | 610 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 610 mA | - | Unshielded | - | - | - | SMD/SMT | 56 nH | 200 MHz | 300mOhm Max | - | - | 50 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 2.2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCM1005Z0B4N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.2 Ω | 10000 | 6GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0B4N3TB | Ceramic | 300 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | - | 5.45 | Details | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.3 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.0043 µH | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN105DZ0M391LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 480 mA | 1.3 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 480 mA | - | Unshielded | - | - | - | SMD/SMT | 390 μH | 10 kHz | 1.3Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WLFW2520Z0K4R7PB Walsin Technology Corporation | 40 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 1008 | 2520 | - | 1.68 Ω | 2000 | 90MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW2520Z0K4R7PB | Ferrite | - | 1.68 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 31 | - | 5.45 | Details | - | 90 MHz | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 400 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.7 μH | 7.9 MHz | 1.68Ohm Max | FILTER CHOKE | DUAL ENDED | 31 @ 7.9MHz | 31 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.4 A | 4.7 µH | 90 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLCW2520Z0GR10PB Walsin Technology Corporation | 31 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 0.56 Ω | 2000 | 1GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin | WLCW2520Z0GR10PB | Ceramic | - | 560 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 60 | - | 5.45 | Details | Yes | 1000 MHz | Q FACTOR IS MEASURED AT: 350MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 650 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 100 nH | 350 MHz | 560mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.65 A | 0.1 µH | 1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WQCW1608Z0J62NPB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.8GHz | - | 200 MHz | Walsin | - | Ceramic | - | 340 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 37 | - | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | - | - | SMD/SMT | 62 nH | 200 MHz | 340mOhm Max | - | - | 37 @ 200MHz | - | - | Fixed Inductors | - | - | - | - | 1.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WQCW1005Z0J11NTB Walsin Technology Corporation | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 3.68GHz | - | 900 MHz | Walsin | - | Ceramic | - | 120 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 24 | - | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 640 mA | - | Unshielded | - | - | - | SMD/SMT | 11 nH | - | 120mOhm Max | - | - | 53 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 3.68 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLQC2222H0JR13LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Air | Walsin | - | - | - | - | 2000 | 1GHz | - | 50 MHz | Walsin | - | Air | 5.4 A | 7.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.265" L x 0.220" W (6.73mm x 5.59mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 5.4 A | - | Unshielded | - | - | - | SMD/SMT | 130 nH | 50 MHz | 7.5mOhm Max | - | - | 140 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 5.69 mm | 0.234" (5.95mm) | 6.73 mm | 5.59 mm | - | ||
![]() WLCW1608HQJR22PB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.1GHz | - | 100 MHz | Walsin | - | Ceramic | 280 mA | 2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 47 | - | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 220 nH | 100 MHz | 2Ohm Max | - | - | 47 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.1 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WQCW1608Z0GR11PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.35GHz | - | 150 MHz | Walsin | - | Ceramic | - | 610 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 32 | - | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 300 mA | - | Unshielded | - | - | - | SMD/SMT | 110 nH | 150 MHz | 610mOhm Max | - | - | 32 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.35 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLPN505010M150PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 2020 | - | 680mA | - | 1000 | 19MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.193" L x 0.193" W (4.90mm x 4.90mm) | ±20% | - | - | Inductors, Chokes & Coils | 650 mA | - | Shielded | - | - | - | SMD/SMT | 15 μH | - | 400mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 5 mm | 5 mm | - | ||
![]() WLPN808042N6R8LB Walsin Technology | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.0312 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | - | - | WLPN808042N6R8LB | - | - | - | - | - | - | - | 120 °C | -25 °C | - | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | - | - | 5.45 | Details | - | - | - | - | - | MouseReel | WLPN | - | 30 % | Wirewound | - | - | - | TR, EMBOSSED, 13 INCH | - | 1 | Rectangular | compliant | SMD/SMT | 6.8 uH | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 3131 | YES | 4.4 A | 6.8 µH | - | - | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() WLTF0603Z0B2N3TB Walsin Technology | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | 0201 | 0603 | - | - | 10000 | - | - | - | - | - | - | 420 mA | 450 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 12 | - | - | Details | - | - | - | 0.000008 oz | - | MouseReel | - | - | 0.1 nH | Thin Film | High Frequency | - | - | - | - | - | - | - | SMD/SMT | 2.3 nH | 500 MHz | - | - | - | - | - | - | - | - | - | - | - | 10 GHz | - | RF Inductors | - | - | - | 0.28 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() WQCM0603Z0S3N9TB Walsin Technology | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | Ceramic | - | 0201 | 0603 | - | - | 15000 | - | - | - | - | - | - | 400 mA | 300 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 5 | AEC-Q200 | - | Details | - | - | - | 0.000008 oz | - | MouseReel | WQCM0603 | - | 0.3 nH | Multilayer | High Frequency | - | - | - | - | - | - | - | SMD/SMT | 3.9 nH | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 6.5 GHz | - | RF Inductors | - | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() WLPN606028M150LB Walsin Technology | In Stock | - | - | - | 2424 (6060 metric) | - | - | - | - | - | Ferrite | - | 2424 | 6060 | - | - | 2000 | - | - | - | - | - | - | - | 95 mOhms | + 125 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | WLPN | - | 20 % | Wirewound | Power | - | - | - | Shielded | - | - | - | SMD/SMT | 15 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 17 MHz | Wirewound | Power Inductors | 1.6 A | - | - | 2.8 mm | - | 6 mm | 6 mm | - | ||
![]() WQCM1608A0J39NTB Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ceramic | - | 0603 | 1608 | - | - | 4000 | - | - | - | - | - | - | 500 mA | 650 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 12 | AEC-Q200 | - | Details | - | - | - | 0.000111 oz | - | MouseReel | WQCM1608 | - | 5 % | Multilayer | High Frequency | - | - | - | - | - | - | - | SMD/SMT | 39 nH | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 1.1 GHz | - | RF Inductors | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() WQCM1005Z0J10NTB Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | Ceramic | - | 0402 | 1005 | - | - | 10000 | - | - | - | - | - | - | 500 mA | 300 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 8 | AEC-Q200 | - | Details | - | - | - | 0.000034 oz | - | MouseReel | WQCM1005 | - | 5 % | Multilayer | High Frequency | - | - | - | - | - | - | - | SMD/SMT | 10 nH | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 3.4 GHz | - | RF Inductors | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | ||
![]() WQCM0603Z0B0N4TB Walsin Technology | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | Ceramic | - | 0201 | 0603 | - | - | 15000 | - | - | - | - | - | - | 850 mA | 70 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 4 | AEC-Q200 | - | Details | - | - | - | 0.000008 oz | - | MouseReel | WQCM0603 | - | 0.1 nH | Multilayer | High Frequency | - | - | - | - | - | - | - | SMD/SMT | 400 pH | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 10 GHz | - | RF Inductors | - | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() WLPH201610M2R2PP Walsin Technology Corporation | 1631 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | Walsin | 0806 | 2016 | 1.71A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 150 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.000758 oz | -40°C ~ 125°C | MouseReel | PH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | - | Inductors, Chokes & Coils | 1.5 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | - | 150mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 1.9 A | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2 mm | 1.6 mm | - | ||
![]() WLCM0603TGB0N7TB Walsin Technology Corporation | 23832 |
| - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 18GHz | - | 500 MHz | Walsin | - | Ceramic | 750 mA | 90 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 12 | - | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 0.7 nH | - | 90mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 18 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - |