- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLSN054DZ0K680LB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.46 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0K680LB | - | 610 mA | 460 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | Power | Inductors, Chokes & Coils | 610 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 68 μH | 100 kHz | 460mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 0.61 A | 68 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLSN104DZ0M820LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 850 mA | 252 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 82 μH | 100 kHz | 252mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WQCW1608Z0J33NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2.3GHz | - | 250 MHz | Walsin | - | Ceramic | - | 220 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 40 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | - | - | SMD/SMT | 33 nH | 250 MHz | 220mOhm Max | - | - | 40 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 2.3 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WQCW1608Z0G8N5PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 4.6GHz | - | 250 MHz | Walsin | - | Ceramic | - | 109 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 28 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 8.5 nH | 250 MHz | 109mOhm Max | - | - | 28 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW1005Z0J2N2TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 10.8GHz | - | 250 MHz | Walsin | - | Ceramic | - | 70 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 19 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 960 mA | - | Unshielded | - | - | - | SMD/SMT | 2.2 nH | - | 70mOhm Max | - | - | 19 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 10.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WQCW2520Z0G2R0PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ceramic | Walsin | 1008 | 2520 | - | - | 2000 | 160MHz | - | 7.9 MHz | Walsin | - | Ceramic | - | 2.8 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 2 μH | 50 MHz | 2.8Ohm Max | - | - | 25 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 160 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | AEC-Q200 | ||
![]() WLCW2012Z0GR27PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 1.15 Ω | 3000 | 650MHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW2012Z0GR27PB | Ceramic | - | 1.15 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 48 | 5.45 | Details | Yes | 650 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 270 nH | 250 MHz | 1.15Ohm Max | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.3 A | 0.27 µH | 650 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW1608Z0G91NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.7GHz | - | 150 MHz | Walsin | - | Ceramic | - | 500 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 91 nH | - | 500mOhm Max | - | - | 30 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 1.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLPM131365M330LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 6A | - | 2000 | - | - | 100 kHz | Walsin | - | - | 4 A | 65 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | Reel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 4 A | - | Shielded | - | - | - | SMD/SMT | 33 μH | 100 kHz | 65mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 6 A | - | Power Inductors - SMD | 6.5 mm | 0.256" (6.50mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLSS127PZ0M390LB Walsin Technology Corporation | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 2.75 A | 72.9 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 2.75 A | - | Shielded | - | - | - | SMD/SMT | 39 μH | 1 kHz | 72.9mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | 0.315" (8.00mm) | 12 mm | 12 mm | - | ||
![]() WLCW3225Z0J33NPB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | Ceramic | Walsin | 1210 | 3225 | - | - | 3000 | 1.8THz | - | 100 MHz | Walsin | - | Ceramic | - | 80 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.001764 oz | -40°C ~ 125°C | MouseReel | CW | 0.135" L x 0.110" W (3.42mm x 2.80mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 33 nH | 300 MHz | 80mOhm Max | - | - | 60 @ 300MHz | - | - | Fixed Inductors | - | - | - | - | 1.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.3 mm | 0.091" (2.30mm) | 3.42 mm | 2.8 mm | - | ||
![]() WLSS127PZ0M331LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 950 mA | 640 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 950 mA | - | Shielded | - | - | - | SMD/SMT | 330 μH | 1 kHz | 640mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 8 mm | 0.315" (8.00mm) | 12 mm | 12 mm | - | ||
![]() WLCM0603TGB0N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 18GHz | - | 500 MHz | Walsin | - | Ceramic | 850 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 11 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 300 pH | - | 70mOhm Max | - | - | 11 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 18 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CFG24NTB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 3.5GHz | - | 100 MHz | Walsin | - | Ceramic | 280 mA | 520 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 280 mA | - | Unshielded | - | - | - | SMD/SMT | 24 nH | 100 MHz | 520mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 3.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW1005Z0G4N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 6GHz | - | 250 MHz | Walsin | - | Ceramic | - | 66 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 19 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 4.1 nH | - | 66mOhm Max | - | - | 19 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLAC294AZ0GT09LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 50 MHz | Walsin | - | Air | 3.5 A | 15 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 95 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.415" L x 0.250" W (10.55mm x 6.35mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 3.5 A | - | Unshielded | - | - | - | SMD/SMT | 90 nH | 150 MHz | 15mOhm | - | - | 95 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 1.14 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 5.9 mm | 0.232" (5.90mm) | 10.55 mm | 6.35 mm | - | ||
![]() WQCW1005Z0J4N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 6GHz | - | 900 MHz | Walsin | - | Ceramic | - | 91 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 18 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Unshielded | - | - | - | SMD/SMT | 4.3 nH | - | 91mOhm Max | - | - | 40 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCM0603Z0J15NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 2.2GHz | - | 100 MHz | Walsin | - | Ceramic | 250 mA | 800 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 5 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 250 mA | - | Unshielded | - | - | - | SMD/SMT | 15 nH | 100 MHz | 800mOhm Max | - | - | 5 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 2.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLSS528PZ0N8R2LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 1.6 A | 53 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.6 mA | - | Shielded | - | - | - | SMD/SMT | 8.2 μH | 10 kHz | 53mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 5.7 mm | 5.7 mm | - | ||
![]() WLFW1608Z0J1R8PB Walsin Technology Corporation | 29 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 540mA | 1.1 Ω | 4000 | 210MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0J1R8PB | Ferrite | - | 1.1 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 210 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 1.8 μH | - | 1.1Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.54 A | 1.8 µH | 210 MHz | Multilayer | RF Inductors | 540 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - |