- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLTF0603Z0S0N6TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 850 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 600 pH | 500 MHz | 16 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S3N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 280 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 3.8 nH | 500 MHz | 8 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S1N7TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 500 mA | 350 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1.7 nH | 500 MHz | 13 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0B0N8TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 750 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | SMD/SMT | 800 pH | 500 MHz | 16 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0B3N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 380 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | SMD/SMT | 3.3 nH | 500 MHz | 8 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S1N3TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1.3 nH | 500 MHz | 15 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S1N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1.2 nH | 500 MHz | 15 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0B2N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.1 nH | Thin Film | High Frequency | SMD/SMT | 2.2 nH | 500 MHz | 10 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S1N9TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1.9 nH | 500 MHz | 10 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0S1N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.3 nH | Thin Film | High Frequency | SMD/SMT | 1 nH | 500 MHz | 16 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLCM1608Z2G15NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | WLCM | 2 % | Multilayer | High Frequency | SMD/SMT | 15 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2B1N2TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 0.1 nH | Multilayer | High Frequency | SMD/SMT | 1.2 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2B2N2TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 0.1 nH | Multilayer | High Frequency | SMD/SMT | 2.2 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2B1N5TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 0.1 nH | Multilayer | High Frequency | SMD/SMT | 1.5 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2B4N7TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | WLCM | 0.1 nH | Multilayer | High Frequency | SMD/SMT | 4.7 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2B1N0TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 0.1 nH | Multilayer | High Frequency | SMD/SMT | 1 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2G10NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 2 % | Multilayer | High Frequency | SMD/SMT | 10 nH | - | - | RF Inductors | - | - | - | ||
![]() WLCM1608Z2B1N8TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | - | - | - | - | PCB Mount | - | - | Details | 0.000111 oz | MouseReel | - | 0.1 nH | Multilayer | High Frequency | SMD/SMT | 1.8 nH | - | - | RF Inductors | - | - | - | ||
![]() WLTF0603Z0C0N7TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 750 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 700 pH | 500 MHz | 16 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM0603Z0J18NTB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 200 mA | 900 mOhms | + 125 C | - 55 C | PCB Mount | 5 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 5 % | Multilayer | High Frequency | SMD/SMT | 18 nH | 100 MHz | 2.2 GHz | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm |