- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Applications | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WQCM1005Z0S1N6TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 1 A | 100 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 1.6 nH | 100 MHz | 10 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S1N0TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 1 A | 80 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 1 nH | 100 MHz | 10 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WLTF0603Z0C1N9TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 1.9 nH | 500 MHz | 10 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C1N7TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 500 mA | 350 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 1.7 nH | 500 MHz | 13 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C2N1TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 2.1 nH | 500 MHz | 10 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C1N1TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 1.1 nH | 500 MHz | 15 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0J56NTB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 200 mA | 1.1 Ohms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | SMD/SMT | 56 nH | 100 MHz | 1 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S1N2TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 1 A | 90 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 1.2 nH | 100 MHz | 10 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM0603Z0J15NTB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | Ceramic | 0201 | 0603 | 15000 | 250 mA | 800 mOhms | + 125 C | - 55 C | PCB Mount | 5 | AEC-Q200 | Details | 0.000008 oz | MouseReel | WQCM0603 | 5 % | Multilayer | High Frequency | SMD/SMT | 15 nH | 100 MHz | 2.2 GHz | RF Inductors | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1608A0S1N8TB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 1 A | 100 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 1.8 nH | 100 MHz | 10 GHz | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WLTF0603Z0C1N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 600 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 1.2 nH | 500 MHz | 15 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WQCM1005Z0S1N1TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 1 A | 80 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 1.1 nH | 100 MHz | 10 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0J82NTB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 200 mA | 1.3 Ohms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | SMD/SMT | 82 nH | 100 MHz | 600 MHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0S6N2TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 600 mA | 250 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 0.3 nH | Multilayer | High Frequency | SMD/SMT | 6.2 nH | 100 MHz | 4.5 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1005Z0J6N8TB Walsin Technology | In Stock | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 600 mA | 250 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | SMD/SMT | 6.8 nH | 100 MHz | 4.5 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WQCM1608A0J12NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 600 mA | 350 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | SMD/SMT | 12 nH | 100 MHz | 2.6 GHz | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1608A0J47NTB Walsin Technology | In Stock | - | - | 0603 (1608 metric) | Ceramic | 0603 | 1608 | 4000 | 500 mA | 700 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000111 oz | MouseReel | WQCM1608 | 5 % | Multilayer | High Frequency | SMD/SMT | 47 nH | 100 MHz | 900 MHz | RF Inductors | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() WQCM1005Z0J22NTB Walsin Technology | 40000 | - | - | 0402 (1005 metric) | Ceramic | 0402 | 1005 | 10000 | 300 mA | 700 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000034 oz | MouseReel | WQCM1005 | 5 % | Multilayer | High Frequency | SMD/SMT | 22 nH | 100 MHz | 1.9 GHz | RF Inductors | 0.5 mm | 1 mm | 0.5 mm | ||
![]() WLTF0603Z0C3N0TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | Reel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 3 nH | 500 MHz | 9 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm | ||
![]() WLTF0603Z0C2N2TB Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | 0201 | 0603 | 10000 | 420 mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000008 oz | MouseReel | - | 0.2 nH | Thin Film | High Frequency | SMD/SMT | 2.2 nH | 500 MHz | 10 GHz | RF Inductors | 0.28 mm | 0.6 mm | 0.3 mm |