- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLFW2012Z0JR11PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0805 | 2012 | - | 0.05 Ω | - | 1.4GHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin Technology Corporation | WLFW2012Z0JR11PB | Ferrite | - | 50 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.6 mm | 2.29 mm | SMT | 1.91 mm | Active | Active | 19 | 5.45 | - | Yes | 1400 MHz | Q IS MEASURED AT: 7.9 MHZ | - | -40°C ~ 125°C | - | FW | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 2 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 110 nH | 7.9 MHz | 50mOhm Max | FILTER CHOKE | DUAL ENDED | 19 @ 7.9MHz | 19 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 2 A | 0.11 µH | - | Multilayer | RF Inductors | - | - | - | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLCW1608Z0J5N1PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 0.14 Ω | 4000 | 5.7GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1608Z0J5N1PB | Ceramic | - | 140 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 20 | 5.16 | Details | Yes | 5700 MHz | Q IS MEASURED AT: 250 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 700 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 5.1 nH | - | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.7 A | 0.0051 µH | 5.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLCW2012Z0GR30PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0805 | 2012 | - | 1.2 Ω | 3000 | 620MHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW2012Z0GR30PB | Ceramic | - | 1.2 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 48 | 5.45 | Details | Yes | 620 MHz | Q FACTOR IS MEASURED AT: 250MHZ | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 300 nH | 250 MHz | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0805 | NO | 0.3 A | 0.3 µH | 620 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WQCW1005Z0G68NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 1.62GHz | - | 100 MHz | Walsin | - | Ceramic | - | 1.12 Ohms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | SMD/SMT | 68 nH | - | 1.12Ohm Max | - | - | 22 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 1.62 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLSS628PZ0N100LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 1.7 A | 65 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.7 A | - | Shielded | - | - | - | SMD/SMT | 10 μH | 10 kHz | 65mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 6.7 mm | 6.7 mm | - | ||
![]() WLPN606028M150LE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 1.6A | - | - | 17MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | 1.8 A | - | Shielded | - | - | - | - | 15 μH | - | 95mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | - | - | ||
![]() WLCW1005Z0G9N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 4.16GHz | - | 250 MHz | Walsin | - | Ceramic | - | 100 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 22 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 680 mA | - | Unshielded | - | - | - | SMD/SMT | 9.1 nH | - | 100mOhm Max | - | - | 22 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 4.16 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLSN104DZ0M331LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 420 mA | 1.1 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 420 mA | - | Unshielded | - | - | - | SMD/SMT | 330 μH | 10 kHz | 1.1Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLCM1005Z0H9N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0402 | 1005 | - | 0.3 Ω | - | 3.4GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM1005Z0H9N1TB | Ceramic | 300 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | - | Yes | 3400 MHz | Q IS MEASURED AT: 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 9.1 nH | 100 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | - | 0.3 A | 0.0091 µH | - | - | RF Inductors | - | - | - | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1005Z0S4N3TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.2 Ω | 10000 | 6GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0S4N3TB | Ceramic | 300 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 4.3 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.0043 µH | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603Z0B3N9TB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0201 | 0603 | - | 0.3 Ω | - | 6.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM0603Z0B3N9TB | Ceramic | 400 mA | 300 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5 | 5.19 | - | Yes | 6500 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.9 nH | 100 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0201 | NO | 0.4 A | 0.0039 µH | - | - | RF Inductors | - | - | - | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLCW1005CFH10NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 5.5GHz | - | 100 MHz | - | - | Ceramic | 500 mA | 170 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | - | - | - | - | - | -55°C ~ 125°C | - | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 10 nH | 100 MHz | 170mOhm Max | - | - | 25 @ 250MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0G8N2PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 4.7GHz | - | 1 GHz | Walsin | - | Ceramic | - | 120 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | - | Shielded | - | - | - | SMD/SMT | 8.2 nH | 1 GHz | 120mOhm Max | - | - | 50 @ 1GHz | - | - | Fixed Inductors | - | - | - | - | 4.7 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WLCW2012HQJ30NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 1.95GHz | - | 250 MHz | Walsin | - | Ceramic | - | 95 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 65 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 30 nH | 500 MHz | 95Ohm Max | - | - | 65 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 1.95 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLPM444220MR10LC Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | Walsin | 0202 | 4442 | 22A | 0.004 Ω | 2000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLPM444220MR10LC | - | 12 A | 4 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 1816 | 1.8 mm | 4.45 mm | SMT | 4 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.175" L x 0.157" W (4.45mm x 4.00mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 12 A | TR, Embossed Plastic, 13 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 100 nH | 100 kHz | 4mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1816 | YES | 12 A | 0.1 µH | - | Molded | Power Inductors | 22 A | - | Power Inductors - SMD | 1.8 mm | 0.079" (2.00mm) | 4.45 mm | 4 mm | - | ||
![]() WLCW1608HQJ6N0PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 6GHz | - | 250 MHz | Walsin | - | Ceramic | 1.7 A | 36 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 49 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.067" L x 0.040" W (1.70mm x 1.02mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 6 nH | 250 MHz | 36mOhm Max | - | - | 49 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.9 mm | 0.039" (1.00mm) | 1.7 mm | 1.02 mm | - | ||
![]() WLCW1005CFH9N4TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 540 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 540 mA | - | Unshielded | - | - | - | SMD/SMT | 9.4 nH | 100 MHz | 140mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WQCW1005Z0J3N9TB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 6GHz | - | 900 MHz | Walsin | - | Ceramic | - | 66 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 19 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 150°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 840 mA | - | Unshielded | - | - | - | SMD/SMT | 3.9 nH | - | 66mOhm Max | - | - | 50 @ 900MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLSN104DZ0K101LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 740 mA | 344 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 740 mA | - | Unshielded | - | - | - | SMD/SMT | 100 μH | 10 kHz | 344mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLCW1005Z0J20NTB Walsin Technology Corporation | 15 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | - | 0402 | 1005 | - | 0.25 Ω | - | 3GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin Technology Corporation | WLCW1005Z0J20NTB | Ceramic | - | 250 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 25 | 5.45 | - | Yes | 3000 MHz | - | - | -40°C ~ 125°C | - | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 420 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 20 nH | - | 250mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0402 | - | 0.42 A | 0.02 µH | - | Wirewound | RF Inductors | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - |