- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLFW2520Z0J1R5PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ferrite | Walsin | 1008 | 2520 | - | - | 2000 | 190MHz | - | 7.9 MHz | Walsin | - | Ferrite | - | 760 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 41 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 630 mA | - | Unshielded | - | - | - | SMD/SMT | 1.5 μH | 50 MHz | 760mOhm Max | - | - | 41 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 190 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLCW1608Z0JR20PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0603 | 1608 | - | 1.98 Ω | 4000 | 990MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCW1608Z0JR20PB | Ceramic | - | 1.98 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Active | 25 | 5.18 | Details | Yes | 990 MHz | Q IS MEASURED AT: 100 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 200 mA | TR, Embossed, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 200 nH | - | 1.98Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.2 A | 0.2 µH | 990 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WLAC291AZ0JT03PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | 5GHz | - | 150 MHz | Walsin | - | Air | 4 A | 2.6 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 140 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.145" L x 0.120" W (3.68mm x 3.05mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4 A | - | Unshielded | - | - | - | SMD/SMT | 8 nH | 150 MHz | 2.6mOhm Max | - | - | 140 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 3.18 mm | 0.125" (3.18mm) | 3.68 mm | 3.05 mm | - | ||
![]() WLQC1111H0G27NLB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 2.6GHz | - | 400 MHz | Walsin | - | Air | 5.5 A | 8.1 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 200 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.105" L x 0.105" W (2.67mm x 2.67mm) | ±2% | Wirewound | RF | Inductors, Chokes & Coils | 5.5 A | - | Unshielded | - | - | - | SMD/SMT | 27 nH | 400 MHz | 8.1mOhm Max | - | - | 200 @ 400MHz | - | - | Fixed Inductors | - | - | - | - | 2.6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 2.79 mm | 0.115" (2.92mm) | 2.67 mm | 2.67 mm | - | ||
![]() WLQC0908Z0J22NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Air | Walsin | - | - | - | 0.009 Ω | 2000 | 3.7GHz | WALSIN TECHNOLOGY CORP | 400 MHz | Walsin | WLQC0908Z0J22NPB | Air | 4.4 A | 9 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.829 mm | 2.565 mm | SMT | 2.134 mm | Active | Active | 130 | 5.45 | Details | Yes | 3700 MHz | - | - | -40°C ~ 125°C | MouseReel | QC | 0.101" L x 0.084" W (2.57mm x 2.13mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.4 A | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 22 nH | 400 MHz | 9mOhm Max | RF INDUCTOR | DUAL ENDED | 130 @ 400MHz | 130 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 4.4 A | 0.0215 µH | 3.7 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 1.829 mm | 0.078" (1.98mm) | 2.565 mm | 2.134 mm | - | ||
![]() WLCW2520Z0JR39PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 1008 | 2520 | - | 1.12 Ω | - | 500MHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCW2520Z0JR39PB | Ceramic | - | 1.12 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 45 | 5.45 | - | Yes | 500 MHz | Q FACTOR IS MEASURED AT: 100MHZ | - | -40°C ~ 125°C | - | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 470 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 390 nH | 100 MHz | 1.12Ohm Max | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 1008 | NO | 0.47 A | 0.39 µH | - | Wirewound | RF Inductors | - | - | - | 2.02 mm | 0.080" (2.03mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLSN032DZ0M150PB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.82 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN032DZ0M150PB | - | 600 mA | 820 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | 1312 | 2.1 mm | 3.3 mm | SMT | 3 mm | Active | Active | - | 5.45 | Details | - | - | - | - | - | MouseReel | SN | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 600 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 15 μH | 100 kHz | 820mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1312 | NO | 0.6 A | 15 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 2.1 mm | 0.094" (2.40mm) | 3.3 mm | 3 mm | - | ||
![]() WLQC2929H0JR33LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 660MHz | - | 50 MHz | Walsin | - | Air | - | 12.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 180 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.405" L x 0.295" W (10.29mm x 7.49mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.7 A | - | Unshielded | - | - | - | SMD/SMT | 330 nH | 50 MHz | 12.5mOhm Max | - | - | 180 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 660 MHz | - | RF Inductors | - | - | RF Inductors - SMD | 7.24 mm | 0.295" (7.49mm) | 10.29 mm | 7.49 mm | - | ||
![]() WLCW1005CFW3N9TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 10GHz | - | 100 MHz | - | - | Ceramic | 750 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | - | - | - | - | - | -55°C ~ 125°C | - | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 750 mA | - | Unshielded | - | - | - | SMD/SMT | 3.9 nH | 100 MHz | 70mOhm Max | - | - | 25 @ 250MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLFW2520Z0KR56PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | - | 1008 | 2520 | - | 0.3 Ω | - | 460MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin Technology Corporation | WLFW2520Z0KR56PB | Ferrite | - | 300 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 40 | 5.45 | - | - | 460 MHz | Q FACTOR IS MEASURED AT: 50MHZ | - | -40°C ~ 125°C | - | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 700 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 560 nH | 50 MHz | 300mOhm Max | FILTER CHOKE | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 1008 | NO | 0.7 A | 0.56 µH | - | Multilayer | RF Inductors | - | - | - | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLPN606010M6R8PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2424 | 6060 | 1.2A | - | - | 30MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | Inductors, Chokes & Coils | 1.2 A | - | Shielded | - | - | - | SMD/SMT | 6.8 μH | - | 220mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Power Inductors | - | - | - | - | 0.039" (1.00mm) | 6 mm | 6 mm | - | ||
![]() WLCM0603TGH5N6TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 6GHz | - | 500 MHz | Walsin | - | Ceramic | 300 mA | 440 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 12 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | Multilayer | High Frequency | Inductors, Chokes & Coils | 300 mA | - | Unshielded | - | - | - | SMD/SMT | 5.6 nH | - | 440mOhm Max | - | - | 12 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW2520Z0J1R0PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | Ferrite | Walsin | 1008 | 2520 | - | - | 2000 | 380MHz | - | 50 MHz | Walsin | - | Ferrite | - | 620 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 50 | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 650 mA | - | Unshielded | - | - | - | SMD/SMT | 1 μH | 50 MHz | 620mOhm Max | - | - | 50 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 380 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLSS428PZ0N680LB Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 350 mA | 699 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 350 mA | - | Shielded | - | - | - | SMD/SMT | 68 μH | 100 kHz | 699mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLCW1005CFB3N2TB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | - | 0402 | 1005 | - | - | - | 14GHz | - | 100 MHz | - | - | Ceramic | 500 mA | 170 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 15 | - | - | - | - | - | - | -55°C ~ 125°C | - | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | - | Unshielded | - | - | - | SMD/SMT | 3.2 nH | 100 MHz | 170mOhm Max | - | - | 15 @ 250MHz | - | - | RF Inductors - Leaded | - | - | - | - | - | Wirewound | RF Inductors | - | - | - | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM0603Z0S2N1TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0201 | 0603 | - | 0.2 Ω | 15000 | 10GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM0603Z0S2N1TB | Ceramic | 450 mA | 200 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 4 | 5.45 | Details | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q MEASURED AT 100 MHZ | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 450 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 2.1 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0201 | NO | 0.45 A | 0.0021 µH | 10 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLFW2520Z0KR20PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 1008 | 2520 | - | 0.285 Ω | 2000 | 900MHz | WALSIN TECHNOLOGY CORP | 50 MHz | Walsin | WLFW2520Z0KR20PB | Ferrite | - | 285 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 1.83 mm | 2.7 mm | SMT | 2.59 mm | Active | Active | 50 | 5.45 | Details | - | 900 MHz | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | FW | 0.107" L x 0.102" W (2.72mm x 2.59mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 700 mA | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 200 nH | 50 MHz | 285mOhm Max | FILTER CHOKE | DUAL ENDED | 50 @ 50MHz | 50 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.7 A | 0.2 µH | 900 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.83 mm | 0.080" (2.03mm) | 2.72 mm | 2.59 mm | - | ||
![]() WLPM131350MR10LC Walsin Technology Corporation | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 118A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 55 A | - | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 55 A | - | Shielded | - | - | - | SMD/SMT | 100 nH | 100 kHz | 0.6mOhm | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 118 A | - | Power Inductors - SMD | 5 mm | 0.197" (5.00mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLQC2929H0JR36LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 2000 | 620MHz | - | 50 MHz | Walsin | - | Air | - | 13.5 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 180 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | QC | 0.445" L x 0.295" W (11.30mm x 7.49mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 4.5 A | - | Unshielded | - | - | - | SMD/SMT | 360 nH | 50 MHz | 13.5mOhm Max | - | - | 180 @ 50MHz | - | - | Fixed Inductors | - | - | - | - | 620 MHz | - | RF Inductors | - | - | RF Inductors - SMD | 7.24 mm | 0.295" (7.49mm) | 11.3 mm | 7.49 mm | - | ||
![]() WLSSA50GZ0N101LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 1.35A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 1.35 A | 253 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.35 A | - | Shielded | - | - | - | SMD/SMT | 100 μH | 100 kHz | 253mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | 1.35 A | - | Power Inductors - SMD | 5.1 mm | 0.201" (5.10mm) | 10.3 mm | 10.5 mm | - |