- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLPN606010M220PE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 2424 | 6060 | 650mA | - | 1000 | 12MHz | - | 100 kHz | Walsin | - | - | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | PN | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 22 μH | - | 580mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 0.039" (1.00mm) | 6 mm | 6 mm | - | ||
![]() WLCW1005CQC8N1TB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 7.5GHz | - | 100 MHz | Walsin | - | Ceramic | 640 mA | 79 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 30 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 640 mA | - | Unshielded | - | - | - | SMD/SMT | 8.1 nH | 100 MHz | 79mOhm Max | - | - | 30 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 7.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCW2012Z0G68NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | ONE SURFACE | 0805 | RECTANGULAR PACKAGE | 2 | Ceramic | - | 0805 | 2012 | - | 0.38 Ω | - | 1.45GHz | WALSIN TECHNOLOGY CORP | 500 MHz | Walsin Technology Corporation | WLCW2012Z0G68NPB | Ceramic | - | 380 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Active | 60 | 5.16 | - | Yes | 1450 MHz | Q FACTOR IS MEASURED AT: 500MHZ | - | -40°C ~ 125°C | - | CW | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 500 mA | TR, Embossed, 7 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 68 nH | 500 MHz | 380mOhm Max | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | GENERAL PURPOSE INDUCTOR | RF Inductors - Leaded | 0805 | NO | 0.5 A | 0.068 µH | - | Wirewound | RF Inductors | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.29 mm | 1.73 mm | - | ||
![]() WQCW1608Z0J1N6PB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 12.5GHz | - | 250 MHz | Walsin | - | Ceramic | - | 30 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 24 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 700 mA | - | Shielded | - | - | - | SMD/SMT | 1.6 nH | 250 MHz | 30mOhm Max | - | - | 24 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 12.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW1005CFH7N1TB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 6GHz | - | 100 MHz | Walsin | - | Ceramic | 570 mA | 130 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | CW | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 570 mA | - | Unshielded | - | - | - | SMD/SMT | 7.1 nH | 100 MHz | 130mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 6 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN054DZ0K121LB Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | YES | - | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.93 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN054DZ0K121LB | - | 480 mA | 930 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 2220 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | Power | Inductors, Chokes & Coils | 480 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 120 μH | 10 kHz | 930mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 2220 | NO | 0.48 A | 120 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.5 mm | 0.191" (4.85mm) | 5.8 mm | 5.2 mm | - | ||
![]() WLCM0603TGC0N4TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | Ceramic | Walsin | 0201 | 0603 | - | - | 15000 | 18GHz | - | 500 MHz | Walsin | - | Ceramic | 850 mA | 70 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 11 | - | Details | - | - | - | 0.000008 oz | -55°C ~ 125°C | MouseReel | CM | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | High Frequency | Inductors, Chokes & Coils | 850 mA | - | Unshielded | - | - | - | SMD/SMT | 400 pH | - | 70mOhm Max | - | - | 11 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 18 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | 0.013" (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() WLAC293AZ0J39NLB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 MHz | Walsin | - | Air | 3 A | 4.4 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 100 | - | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | AC | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | RF | Inductors, Chokes & Coils | 3 A | - | Unshielded | - | - | - | SMD/SMT | 39 nH | 150 MHz | 4.4mOhm | - | - | 100 @ 150MHz | - | - | Fixed Inductors | - | - | - | - | 2.1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 4.83 mm | 0.165" (4.20mm) | 4.82 mm | 3.81 mm | - | ||
![]() WLSN105DZ0M821LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 240 mA | 2.55 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 240 mA | - | Unshielded | - | - | - | SMD/SMT | 820 μH | 10 kHz | 2.55Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 5.4 mm | 0.228" (5.80mm) | 10 mm | 9 mm | - | ||
![]() WLFW1608Z0JR82PB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | 0603 | RECTANGULAR PACKAGE | 2 | Ferrite | Walsin | 0603 | 1608 | 760mA | 0.69 Ω | 4000 | 460MHz | WALSIN TECHNOLOGY CORP | 7.9 MHz | Walsin | WLFW1608Z0JR82PB | Ferrite | - | 690 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | 1.1 mm | 1.8 mm | SMT | 1.2 mm | Active | Active | 15 | 5.45 | Details | - | 460 MHz | Q IS MEASURED AT: 7.9 MHZ | 0.000111 oz | -40°C ~ 125°C | MouseReel | FW | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | RECTANGULAR PACKAGE | compliant | SMD/SMT | 820 nH | - | 690mOhm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0603 | NO | 0.76 A | 0.82 µH | 460 MHz | Multilayer | RF Inductors | 760 mA | - | RF Inductors - SMD | 1.1 mm | 0.043" (1.10mm) | 1.8 mm | 1.2 mm | - | ||
![]() WLPH252010M4R7PP Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | Walsin | 1008 | 2520 | 1.62A | - | 3000 | - | - | 1 MHz | Walsin | - | - | - | 262 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.004345 oz | -40°C ~ 125°C | MouseReel | PH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | - | Inductors, Chokes & Coils | 1.22 A | - | Shielded | - | - | - | SMD/SMT | 4.7 μH | - | 262mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 1.8 A | - | Power Inductors - SMD | 1 mm | 0.039" (1.00mm) | 2.5 mm | 2 mm | - | ||
![]() WLSN104DZ0M390LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.2 A | 151 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 1.2 A | - | Unshielded | - | - | - | SMD/SMT | 39 μH | 100 kHz | 151mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - | ||
![]() WLCM1608Z2J27NTB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 1.4GHz | - | 100 MHz | Walsin | - | Ceramic | - | - | - | Walsin Technology Corporation | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000111 oz | -55°C ~ 125°C | MouseReel | CM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 27 nH | - | 550mOhm Max | - | - | 12 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.037" (0.95mm) | - | - | - | ||
![]() WLCW2012HQG27NPB Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 2GHz | - | 250 MHz | Walsin | - | Ceramic | - | 70 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 75 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | CW | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.3 mA | - | Unshielded | - | - | - | SMD/SMT | 27 nH | 500 MHz | 70Ohm Max | - | - | 75 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 2 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLCW1608Z0J30NPB Walsin Technology Corporation | 19 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | 2.25GHz | - | 250 MHz | Walsin | - | Ceramic | - | 220 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 37 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 600 mA | - | Unshielded | - | - | - | SMD/SMT | 30 nH | - | 220mOhm Max | - | - | 37 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 2.25 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() WQCW1005Z0J30NTB Walsin Technology Corporation | 28 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 4000 | 2.35GHz | - | 100 MHz | Walsin | - | Ceramic | - | 300 mOhms | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 400 mA | - | Unshielded | - | - | - | SMD/SMT | 30 nH | - | 300mOhm Max | - | - | 25 @ 100MHz | - | - | Fixed Inductors | - | - | - | - | 2.35 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | AEC-Q200 | ||
![]() WLCM1005Z0J24NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.7 Ω | 10000 | - | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0J24NTB | Ceramic | 300 mA | 700 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.3 | Details | Yes | 1700 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | High Frequency | Inductors, Chokes & Coils | - | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 24 nH | 100 MHz | - | RF INDUCTOR | DUAL ENDED | - | 8 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.024 µH | 1.7 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLSS124PZ0M680LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1.5 A | 220 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 1.5 A | - | Shielded | - | - | - | SMD/SMT | 68 μH | 100 kHz | 220mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4.8 mm | 0.189" (4.80mm) | 12 mm | 12 mm | - | ||
![]() WLSS428PZ0N100LB Walsin Technology Corporation | 19 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 1 A | 128.3 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1 A | - | Shielded | - | - | - | SMD/SMT | 10 μH | 100 kHz | 128.3mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLSN104DZ0M561LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 320 mA | 1.9 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | Reel | SN | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 320 mA | - | Unshielded | - | - | - | SMD/SMT | 560 μH | 10 kHz | 1.904Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 4 mm | 0.177" (4.50mm) | 9 mm | 10 mm | - |