- Tolerance
- Inductance
- Type
- Package / Case
- Termination Style
- Mounting Styles
- Product
- Length
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Walsin Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLFW2012Z0K150PB Walsin Technology Corporation | 11 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Ferrite | Walsin | 0805 | 2012 | - | - | 3000 | 17MHz | - | 2.5 MHz | Walsin | - | Ferrite | - | 5.03 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 18 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | - | 0.090" L x 0.075" W (2.29mm x 1.91mm) | ±10% | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 180 mA | - | Unshielded | - | - | - | SMD/SMT | 15 μH | 2.5 MHz | 5.03Ohm Max | - | - | 18 @ 2.5MHz | - | - | Fixed Inductors | - | - | - | - | 17 MHz | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 1.6 mm | 0.063" (1.60mm) | 2.29 mm | 1.91 mm | - | ||
![]() WLSS428PZ0N121LB Walsin Technology Corporation | 11 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 100 kHz | Walsin | - | - | 270 mA | 1.27 Ohms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 270 mA | - | Shielded | - | - | - | SMD/SMT | 120 μH | 100 kHz | 1.27Ohm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 4.7 mm | 4.7 mm | - | ||
![]() WLCW1005CFJ9N7TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Ceramic | Walsin | 0402 | 1005 | - | - | 10000 | 5.5GHz | - | 100 MHz | Walsin | - | Ceramic | 540 mA | 140 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 25 | - | Details | - | - | - | 0.000034 oz | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 540 mA | - | Unshielded | - | - | - | SMD/SMT | 9.7 nH | 100 MHz | 140mOhm Max | - | - | 25 @ 250MHz | - | - | Fixed Inductors | - | - | - | - | 5.5 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.6 mm | 0.028" (0.70mm) | 1 mm | 0.5 mm | - | ||
![]() WLSN075DZ0K181LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | - | 0.71 Ω | 1000 | - | WALSIN TECHNOLOGY CORP | 10 kHz | Walsin | WLSN075DZ0K181LB | - | 510 mA | 710 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | - | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | Active | - | 5.45 | Details | Yes | - | - | - | -25°C ~ 105°C | MouseReel | - | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | Power | Inductors, Chokes & Coils | 510 mA | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 180 μH | 10 kHz | 710mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 3128 | NO | 0.51 A | 180 µH | - | - | Power Inductors | - | - | Power Inductors - SMD | 5 mm | 0.217" (5.50mm) | 7.8 mm | 7 mm | - | ||
![]() WLCW2012HQJ20NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 2.05GHz | - | 250 MHz | Walsin | - | Ceramic | - | 55 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 70 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | - | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.7 A | - | Unshielded | - | - | - | SMD/SMT | 20 nH | 500 MHz | 55Ohm Max | - | - | 70 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 2.05 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLPN404010M4R7LE Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 950mA | - | - | 47MHz | - | 100 kHz | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | 1.2 A | - | Shielded | - | - | - | - | 4.7 μH | - | 140mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | - | ||
![]() WLCW2012HQG16NPB Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ceramic | Walsin | 0805 | 2012 | - | - | 3000 | 2.95GHz | - | 250 MHz | Walsin | - | Ceramic | - | 60 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 72 | - | Details | - | - | - | 0.000353 oz | -40°C ~ 125°C | MouseReel | - | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 1.5 mA | - | Unshielded | - | - | - | SMD/SMT | 16 nH | 500 MHz | 60Ohm Max | - | - | 72 @ 500MHz | - | - | Fixed Inductors | - | - | - | - | 2.95 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.45 mm | 0.057" (1.45mm) | 2.4 mm | 1.65 mm | - | ||
![]() WLPMA0A040M1R5LC Walsin Technology Corporation | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | 21A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 16 A | 4.2 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | WLPM | 0.439" L x 0.394" W (11.15mm x 10.00mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 16 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | 100 kHz | 4.2mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 21 A | - | Power Inductors - SMD | 2 mm | 0.157" (4.00mm) | 11.15 mm | 10 mm | - | ||
![]() WLCW1005Z0G56NTB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.97 Ω | 4000 | 1.76GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G56NTB | Ceramic | - | 970 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 22 | 5.45 | Details | Yes | 1760 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | CW | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 100 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 56 nH | - | 970mOhm Max | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.1 A | 0.056 µH | 1.76 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLCW2520Z0J1R8PB Walsin Technology Corporation | 24 |
| - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 1008 | 2520 | - | 2.6 Ω | 2000 | 160MHz | WALSIN TECHNOLOGY CORP | 50 MHz | Walsin | WLCW2520Z0J1R8PB | Ceramic | - | 2.6 Ohms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | - | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 28 | 5.18 | Details | Yes | 160 MHz | Q FACTOR IS MEASURED AT: 50MHZ | 0.004345 oz | -40°C ~ 125°C | MouseReel | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 300 mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 1.8 μH | 50 MHz | 2.6Ohm Max | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | 28 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 1008 | NO | 0.3 A | 1.8 µH | 160 MHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 2.1 mm | 0.083" (2.10mm) | 2.92 mm | 2.79 mm | - | ||
![]() WLSS628PZ0N150LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 3000 | - | - | 10 kHz | Walsin | - | - | 1.4 A | 84 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | - | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | Power | Inductors, Chokes & Coils | 1.4 A | - | Shielded | - | - | - | SMD/SMT | 15 μH | 10 kHz | 84mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 3 mm | 0.118" (3.00mm) | 6.7 mm | 6.7 mm | - | ||
![]() WLCM1005Z0G15NTB Walsin Technology Corporation | 24 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.55 Ω | 10000 | 2.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin | WLCM1005Z0G15NTB | Ceramic | 300 mA | 550 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 8 | 5.45 | Details | Yes | 2500 MHz | Q IS MEASURED AT :100 MHZ | 0.000034 oz | -55°C ~ 125°C | MouseReel | CM | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 15 nH | 100 MHz | 550mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | NO | 0.3 A | 0.015 µH | 2.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | 0.5 mm | 0.024" (0.60mm) | 1 mm | 0.5 mm | - | ||
![]() WLCM1005Z0C6N2TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | 0.25 Ω | - | 4.5GHz | WALSIN TECHNOLOGY CORP | 100 MHz | Walsin Technology Corporation | WLCM1005Z0C6N2TB | Ceramic | - | - | - | Walsin Technology Corporation | - | - | 125 °C | -55 °C | - | CHIP | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | - | 5.45 | - | Yes | 4500 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 100 MHZ | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | Multilayer | - | - | 600 mA | TR, Paper, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | 6.2 nH | - | 250mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | - | 0402 | - | 0.3 A | 0.0062 µH | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | - | ||
![]() WLSN084FZ0M680LB Walsin Technology Corporation | 40 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | Walsin | - | - | 1.4A | 0.2 Ω | 3000 | - | WALSIN TECHNOLOGY CORP | 100 kHz | Walsin | WLSN084FZ0M680LB | - | - | 200 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | 105 °C | -25 °C | Tape & Reel (TR) | 5137 | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Active | - | 5.45 | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SN | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | Power | Inductors, Chokes & Coils | 1.5 A | TR, EMBOSSED, 13 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 68 μH | 100 kHz | 200mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 5137 | NO | 1.5 A | 68 µH | - | - | Power Inductors | 1.4 A | - | Power Inductors - SMD | 5.21 mm | 0.205" (5.21mm) | 12.95 mm | 9.4 mm | - | ||
![]() WLCW1005Z0G3N6TB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | - | 2 | Ceramic | Walsin | 0402 | 1005 | - | 0.066 Ω | 4000 | 6.8GHz | WALSIN TECHNOLOGY CORP | 250 MHz | Walsin | WLCW1005Z0G3N6TB | Ceramic | - | 66 mOhms | + 125 C | Walsin Technology Corporation | - 40 C | PCB Mount | 125 °C | -40 °C | - | 0402 | 0.64 mm | 1.19 mm | SMT | 0.66 mm | Active | Active | 19 | 5.45 | Details | Yes | 6800 MHz | - | 0.000034 oz | -40°C ~ 125°C | MouseReel | - | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | High Reliability | Inductors, Chokes & Coils | 840 mA | TR, EMBOSSED PAPER, 7 INCH | Unshielded | 1 | Rectangular | compliant | SMD/SMT | 3.6 nH | - | 66mOhm Max | RF INDUCTOR | DUAL ENDED | 19 @ 250MHz | 19 | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 0402 | - | 0.84 A | 0.0036 µH | 6.8 GHz | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() WLPM131350MR47LC Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | 0505 | 1313 | 65A | - | 1000 | - | - | 100 kHz | Walsin | - | - | 38 A | 1.3 mOhms | + 125 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 125°C | MouseReel | PM | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | Molded | High Current | Inductors, Chokes & Coils | 38 A | - | Shielded | - | - | - | SMD/SMT | 470 nH | 100 kHz | 1.3mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Molded | Power Inductors | 65 A | - | Power Inductors - SMD | 5 mm | 0.197" (5.00mm) | 13.5 mm | 12.8 mm | - | ||
![]() WLSS125PZ0N2R1LB Walsin Technology Corporation | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 100 kHz | Walsin | - | - | 7 A | 14 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | -20%, +30% | - | Power | Inductors, Chokes & Coils | 7 A | - | Shielded | - | - | - | SMD/SMT | 2.1 μH | 100 kHz | 14mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WLSS125PZ0M820LB Walsin Technology Corporation | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Walsin | - | - | - | - | 1000 | - | - | 1 kHz | Walsin | - | - | 1.4 A | 140 mOhms | + 105 C | Walsin Technology Corporation | - 25 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 105°C | MouseReel | SS | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Power | Inductors, Chokes & Coils | 1.4 A | - | Shielded | - | - | - | SMD/SMT | 82 μH | 1 kHz | 140mOhm Max | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | 6 mm | 0.236" (6.00mm) | 12 mm | 12 mm | - | ||
![]() WQCW1608Z0JR21PB Walsin Technology Corporation | 45 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | Ceramic | Walsin | 0603 | 1608 | - | - | 4000 | - | - | - | Walsin | - | Ceramic | - | - | + 150 C | Walsin Technology Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 27 | - | Details | - | - | - | 0.000111 oz | -40°C ~ 125°C | MouseReel | CW | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±5% | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | SMD/SMT | 210 nH | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | AEC-Q200 | ||
![]() WLCW2520Z0G22NPB Walsin Technology Corporation | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 1008 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | 0.12 Ω | - | 2.4GHz | WALSIN TECHNOLOGY CORP | 350 MHz | Walsin Technology Corporation | WLCW2520Z0G22NPB | Ceramic | - | - | - | Walsin Technology Corporation | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.02 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | - | 5.45 | - | Yes | 2400 MHz | Q FACTOR IS MEASURED AT: 350MHZ | - | -40°C ~ 125°C | - | CW | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | - | - | 1 A | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | 22 nH | 50 MHz | 120mOhm Max | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 1008 | NO | 1 A | 0.022 µH | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | - | - |